- Current Rating
- DC Resistance (DCR)
- Depth
- Height
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Dale Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Case Size | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Q Minimum | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Tolerance (+ or -) | Tradename | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Failure Rate | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IHLE3232DDER150M5A Vishay Dale | 486 |
| - | 8 Weeks | - | Surface Mount | Nonstandard, 4 Lead | YES | WRAPAROUND | - | Nonstandard, 4 Lead | - | RECTANGULAR PACKAGE | 4 | Composite | Vishay / Dale | - | - | - | 3.6A | 0.0663 Ω | 500 | 10MHz | VISHAY INTERTECHNOLOGY INC | 100 kHz | Vishay | IHLE3232DDER150M5A | Metal Composite | 4.8A | 66.34 mOhms | + 155 C | Vishay Dale | - 55 C | PCB Mount | - | 155 °C | -55 °C | CHIP | 4.293 mm | 8.89 mm | SMT | 8.74 mm | Active | - | - | Active | - | - | - | 1.28 | Details | Yes | 10 MHz | - | IHLE | - | -55°C ~ 155°C | MouseReel | - | IHLE3232 | 0.350" L x 0.344" W (8.89mm x 8.74mm) | ±20% | - | - | - | - | - | Standard | EAR99 | - | - | - | - | - | - | High Current | 8504.50.80.00 | Inductors, Chokes & Coils | 4.8 A | TR, 13 Inch | - | Shielded | 1 | 4.29mm | Rectangular | unknown | - | - | - | AEC-Q200 | SMD/SMT | - | - | - | - | 15 μH | 100 kHz | 66.34mOhm Max | - | - | HIGH CURRENT INDUCTOR | QUAD | - | - | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | 3534 | Yes | 4.8 A | ± 20% | 15 µH | - | 4.8A | 10 MHz | Molded | Power Inductors | 3.6 A | - | Power Inductors - SMD | 8.89mm | 8.74mm | - | - | 4.293 mm | 0.174" (4.42mm) | 8.89mm | 8.74 mm | 4.3mm | - | - | - | - | - | AEC-Q200 | ||
![]() IHLP1616BZERR10M5A Vishay Dale | 14146 |
| - | 11 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | Powdered Iron | Vishay / Dale | 1616 | 4040 | 1616 | 19A | 0.0042(ohm) | 4000 | 320MHz | VISHAY INTERTECHNOLOGY INC | 100 kHz | Vishay | IHLP1616BZERR10M5A | - | 17.3 A | 4.2 mOhms | + 125 C | Vishay Dale | - 55 C | PCB Mount | -55C to 155C | 155 °C | -55 °C | 1616 | 2 mm | 4.06 mm | SMT | 4.06 mm | Active | 4.31(mm) | Not Required(mm) | Active | - | AEC-Q200 | No | 1.07 | Details | Yes | 320 MHz | 20% | IHLP | 0.003379 oz | -55°C ~ 155°C | MouseReel | - | IHLP-1616BZ-5A | 0.175" L x 0.160" W (4.45mm x 4.06mm) | ±20% | e3 | - | - | - | - | Standard | EAR99 | Molded | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | 8504.50.80.00 | Inductors, Chokes & Coils | 17.3 A | TR, 13 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | - | - | Not Required | AEC-Q200 | SMD/SMT | - | - | Not Required | - | 100 nH | 0.1(MHz) | 4.2mOhm Max | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | 1616 | YES | 17.3 A | ± 20% | 0.1 µH | - | 17.3A | 320(MHz) | Molded | Power Inductors | 19 A | - | Power Inductors - SMD | 4.45mm | 4.06mm | 4.7(mm) | - | 2 mm | 0.079" (2.00mm) | 4.06 mm | 4.06 mm | 2mm | 2(mm) | - | - | - | - | AEC-Q200 | ||
![]() ILSB0603ERR47K Vishay Dale | 9 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 121MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | ILSB-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | - | YES | 1 | 950μm | Rectangular | - | 35mA | - | - | - | - | 1608 | 0603 | - | - | 470nH | 25MHz | 1.35Ohm Max | - | 35mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.039 1.00mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() IMC2220ER100K Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2220 (5650 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 19MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | IMC-2220 | 0.221Lx0.197W 5.61mmx5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | NO | 1 | 5.2mm | Rectangular | - | 690mA | - | Not | - | - | - | - | - | - | 10μH | 2.52MHz | 210mOhm Max | - | 690mA | RF INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | 690mA | - | - | - | - | - | - | - | - | - | - | - | 4.2mm | 0.165 4.20mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() IMC1812RQ4R7J Vishay Dale | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 1812 | - | - | - | - | - | - | - | - | - | - | - | 35MHz | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IMC-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | - | - | 315mA | - | - | Unshielded | - | - | - | - | 315mA | - | - | - | - | 4532 | 1812 | - | - | 4.7μH | 7.96MHz | 1Ohm Max | - | 315mA | - | - | 50 @ 7.96MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 0.134 3.40mm | 4.4958mm | 3.2004mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() IHD3EB470L Vishay Dale | 32 |
| Datasheet | - | Axial, Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2016 | IHD | 0.460Diax0.900L 11.68mmx22.86mm | ±15% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | - | - | - | NO | 1 | - | Cylindrical | - | 4A | - | Not | - | - | - | - | - | 810 μm | 47μH | 1kHz | 34mOhm Max | - | 4A | HIGH CURRENT INDUCTOR | - | - | - | - | 2.5A | - | - | - | - | - | 15% | - | 4A | - | 1kHz | - | - | - | - | - | - | - | - | 11.68mm | 22.86mm | - | - | - | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() IMC1812RV100K Vishay Dale | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 1812 | 26.988746mg | - | - | - | - | - | - | - | - | - | - | 20MHz | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IMC-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | - | - | 250mA | - | - | Unshielded | - | 3.4mm | - | - | 250mA | - | Not | - | - | 4532 | 1812 | - | - | 10μH | 2.52MHz | 1.6Ohm Max | - | 250mA | - | - | 50 @ 2.52MHz | - | - | - | - | - | - | - | - | - | - | 250mA | - | - | - | - | - | - | - | - | - | - | - | 4mm | 0.134 3.40mm | 4.4958mm | 3.2004mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() IHLP5050FDER4R7M5A Vishay Dale | In Stock | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | COMPOSITE | - | - | - | - | - | - | - | 15.8MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHLP-5050FD-5A | 0.522Lx0.508W 13.26mmx12.90mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | YES | 1 | 12.9mm | Rectangular | - | 17.4A | - | Not | - | - | - | - | - | - | 4.7μH | 100kHz | 7.93mOhm Max | - | 18.5A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | 18.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.4mm | 0.252 6.40mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() IHLP1212BZERR68M11 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | COMPOSITE | - | - | - | - | - | - | - | 105MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | IHLP-1212BZ-11 | 0.144Lx0.118W 3.65mmx3.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | YES | 1 | 3.2mm | Rectangular | - | 5.5A | - | Not | - | - | 3630 | 1212 | - | - | 680nH | 100kHz | 20.4mOhm Max | - | 5.5A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | 5A | - | - | - | - | - | 20% | - | - | 5.5A | - | - | - | - | - | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IMC1210ER2R7K Vishay Dale | 12 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 70MHz | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | IMC-1210 | 0.126Lx0.098W 3.20mmx2.49mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 INCH | - | NO | 1 | 2.69mm | Molded | - | 290mA | 7.96MHz | Not | - | - | 3225 | 1210 | - | - | 2.7μH | 7.96MHz | 1.1Ohm Max | 194mA | 390mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | 30 | - | - | - | - | - | - | 290mA | - | - | - | - | - | - | - | - | - | - | - | 2.21mm | 0.095 2.41mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() IFSC1008ABER3R3M01 Vishay Dale | 102 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | IFSC-1008AB | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | YES | 1 | 2.2mm | Rectangular | - | 1.45A | - | Not | - | - | 2516 | 1008 | - | - | 3.3μH | 100kHz | 155mOhm Max | - | 1.7A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | 20% | - | - | 1.45A | - | - | - | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP2020CZER4R7M1A Vishay Dale | 1596 |
| - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Composite | Vishay / Dale | 2020 | 5252 | - | 5.2A | - | 2000 | 22MHz | - | 100 kHz | Vishay | - | Metal Composite | 4.5 A | 60 mOhms | + 125 C | Vishay Dale | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Active | - | AEC-Q200 | - | - | Details | - | - | - | IHLP | - | -55°C ~ 125°C | MouseReel | - | IHLP-2020CZ-1A | 0.216" L x 0.204" W (5.49mm x 5.18mm) | ±20% | - | - | - | - | - | Standard | - | - | - | - | - | - | - | Automotive | - | Inductors, Chokes & Coils | 4.5 A | - | - | Shielded | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 4.7 μH | 100 kHz | 60mOhm Max | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | ± 20% | - | - | 5.1A | 22 MHz | - | Power Inductors | 5.2 A | - | Power Inductors - SMD | 5.18mm | 5.49mm | - | - | 3 mm | 0.118" (3.00mm) | 5.18 mm | 5.18 mm | 3mm | - | - | - | - | - | AEC-Q200 | ||
![]() IDCS7328ER150M Vishay Dale | 29 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | IDCS-7328 | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | YES | 1 | 15.24mm | Rectangular | - | 3.4A | - | Not | - | - | - | - | - | - | 15μH | 100kHz | 48mOhm Max | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | 7A | - | - | 7360 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | 0.300 7.62mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() IHLP2525BDERR47M01 Vishay Dale | 1610 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | - | - | RECTANGULAR PACKAGE | - | Composite, Ferrite, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | IHLP-2525BD-01 | 0.270Lx0.255W 6.86mmx6.47mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 6mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | YES | 1 | 6.72mm | Rectangular | - | 13.5A | - | Not | - | - | 6363 | 2525 | - | - | 470nH | 100kHz | 6.5mOhm Max | - | 13.5A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | 21A | - | - | - | - | - | 20% | - | - | 13.5A | 5MHz | - | - | - | - | - | - | - | - | - | 2.4mm | 0.094 2.40mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP6767GZER8R2M11 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Composite, Metal | - | - | - | - | - | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | IHLP-6767GZ-11 | 0.675Lx0.675W 17.15mmx17.15mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 7.71mOhm | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | YES | 1 | 17.15mm | - | - | 21A | - | Not | - | - | - | - | - | - | 8.2μH | 100kHz | 8.1mOhm Max | - | 18A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | - | 21A | - | - | - | - | - | - | - | - | - | - | 7mm | 0.276 7.00mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IHLE2525CDER150M5A Vishay Dale | 342 |
| - | 78 Weeks | - | Surface Mount | Nonstandard, 4 Lead | YES | WRAPAROUND | - | Nonstandard, 4 Lead | - | RECTANGULAR PACKAGE | 4 | Composite | Vishay / Dale | 2828 | 7271 | 2525 | 2.8A | 0.127(ohm) | 1000 | 10.4MHz | VISHAY INTERTECHNOLOGY INC | 100 kHz | Vishay | IHLE2525CDER150M5A | Metal Composite | 2.9A | 127 mOhms | + 155 C | Vishay Dale | - 55 C | PCB Mount | -55C to 155C | 155 °C | -55 °C | CHIP | 3.23 mm | 7.214 mm | SMT | 7.117 mm | Active | 7.37(mm) | Not Required(mm) | Active | - | - | No | 1.64 | Details | Yes | 10.4 MHz | 20% | IHLE | 0.038859 oz | -55°C ~ 155°C | MouseReel | - | IHLE-2525CD-5A | 0.284" L x 0.280" W (7.21mm x 7.12mm) | ±20% | - | - | - | - | - | Standard | EAR99 | - | - | - | - | - | - | High Current | 8504.50.80.00 | Inductors, Chokes & Coils | 2.9 A | TR, 13 Inch | Wirewound | Shielded | 1 | 3.23mm | Rectangular | compliant | - | - | Not Required | AEC-Q200 | SMD/SMT | - | - | Not Required | - | 15 μH | 0.1(MHz) | 127mOhm Max | - | - | HIGH CURRENT INDUCTOR | QUAD | - | - | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | 2525 | Yes | 2.9 A | 20 | 15 µH | - | 3.7 A | 10.4(MHz) | Molded | Power Inductors | 2.8 A | - | Power Inductors - SMD | 7.21 mm | 7.11 mm | 7.47(mm) | - | 3.23 mm | 0.132" (3.35mm) | 7.21mm | 7.117 mm | 3.23mm | 3.36(mm) | - | - | - | - | AEC-Q200 | ||
![]() IHLE2525CDER5R6M5A Vishay Dale | 541 |
| - | 78 Weeks | - | Surface Mount | Nonstandard, 4 Lead | YES | WRAPAROUND | - | Nonstandard, 4 Lead | - | RECTANGULAR PACKAGE | 4 | Composite | Vishay / Dale | 2828 | 7271 | 2525 | 4.8A | 0.0456(ohm) | 1000 | 22.8MHz | VISHAY INTERTECHNOLOGY INC | 100 kHz | Vishay | IHLE2525CDER5R6M5A | Metal Composite | 5.3A | 45.6 mOhms | + 155 C | Vishay Dale | - 55 C | PCB Mount | -55C to 155C | 155 °C | -55 °C | 2525 | 3.23 mm | 7.214 mm | SMT | 7.117 mm | Active | 7.37(mm) | Not Required(mm) | Active | - | - | No | 1.64 | Details | Yes | 22.8 MHz | 20% | IHLE | - | -55°C ~ 155°C | MouseReel | - | IHLE-2525CD-5A | 0.284" L x 0.280" W (7.21mm x 7.12mm) | ±20% | - | - | - | - | - | Standard | EAR99 | - | - | - | - | - | - | High Current | 8504.50.80.00 | Inductors, Chokes & Coils | 5.3 A | TR, 13 Inch | Wirewound | Shielded | 1 | 3.23mm | Rectangular | unknown | - | - | Not Required | AEC-Q200 | SMD/SMT | - | - | Not Required | - | 5.6 μH | 0.1(MHz) | 45.6mOhm Max | - | - | HIGH CURRENT INDUCTOR | QUAD | - | - | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | 2525 | Yes | 5.3 A | ± 20% | 5.6 µH | - | 5.3A | 22.8(TYP)(MHz) | Molded | Power Inductors | 4.8 A | - | Power Inductors - SMD | 7.21mm | 7.12mm | 7.47(mm) | - | 3.23 mm | 0.132" (3.35mm) | 7.21mm | 7.117 mm | 3.23mm | 3.36(mm) | - | - | - | - | AEC-Q200 | ||
![]() IHLP5050EZRZ100ML1 Vishay / Dale | 217 |
| - | 9 Weeks | - | - | 5050 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | Composite | - | - | - | - | - | 0.0255 Ω | 250 | - | VISHAY INTERTECHNOLOGY INC | - | - | IHLP5050EZRZ100ML1 | - | - | 4.5 Ohms | + 125 C | - | - 55 C | PCB Mount | - | 125 °C | -55 °C | 5050 | 5 mm | 13.2 mm | SMT | 12.9 mm | Active | - | - | - | - | - | - | 5.3 | N | No | - | - | IHLP | - | - | MouseReel | - | IHLP-5050EZ | - | 20 % | e0 | - | - | - | - | Standard | - | High Power Choke | - | Tin/Lead (Sn/Pb) | - | - | - | High Current | - | - | - | - | - | Shielded | 1 | - | Rectangular | unknown | - | - | - | - | SMD/SMT | - | - | - | - | 10 uH | 100 kHz | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 5050 | YES | 9 A | - | 10 µH | - | - | - | Molded | Power Inductors | - | - | - | - | - | - | - | 5 mm | - | 13.462 mm | 12.9 mm | - | - | - | - | - | - | - | ||
![]() IHLE4040DDER2R2M5A Vishay Dale | 220 |
| Datasheet | - | Surface Mount | Surface Mount | Nonstandard, 4 Lead | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | IHLE-4040DD-5A | 0.426Lx0.426W 10.82mmx10.82mm | ±20% | - | - | Active | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | YES | 1 | - | Rectangular | unknown | 15A | - | - | - | - | - | - | - | - | 2.2μH | 100kHz | 8.76mOhm Max | - | - | HIGH CURRENT INDUCTOR | QUAD IN-LINE | - | - | - | 12A | - | - | 4343 | - | - | - | - | - | - | 30.1MHz | - | - | - | - | - | - | - | - | - | - | 0.169 4.30mm | - | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() IHSM5832RF150L Vishay Dale | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | IHSM-5832 | 0.640Lx0.320W 16.26mmx8.13mm | ±15% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 125°C | -55°C | - | - | - | - | 3.5A | - | - | Unshielded | - | 8.13mm | - | - | 3.5A | - | - | - | - | - | - | - | - | 15μH | 1kHz | 78mOhm Max | - | 3.5A | - | - | - | - | - | 1.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.239mm | 0.285 7.24mm | 16.256mm | 8.128mm | - | - | No | - | Non-RoHS Compliant | - | - |