- Current Rating
- DC Resistance (DCR)
- Depth
- Height
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Dale Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Body Material | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IHLP2020BZER6R8M01 Vishay Dale | 3079 |
| Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Composite, Ferrite, Metal | 21MHz | - | - | -55°C~125°C | Tape & Reel (TR) | 2017 | IHLP-2020BZ-01 | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 139mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 5.43mm | - | - | 2.4A | Not | - | - | - | 6.8μH | 100kHz | 150mOhm Max | - | 2.4A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | 4.3A | - | - | 20% | - | 2.4A | - | - | 2mm | 0.079 2.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ISC1210ER1R0K Vishay Dale | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | 15.989131mg | Ferrite | RECTANGULAR PACKAGE | - | 120MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2007 | ISC-1210 | 0.126Lx0.098W 3.20mmx2.49mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 600mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 2.69mm | Rectangular | - | 400mA | Not | 3225 | 1210 | - | 1μH | 7.96MHz | 600mOhm Max | 270mA | 400mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | 30 | - | 10% | 400mA | 400mA | - | - | 3mm | 0.095 2.41mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP6767GZER8R2M01 Vishay Dale | 78 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 6767 | - | - | RECTANGULAR PACKAGE | Composite, Ferrite, Metal | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | IHLP-6767GZ-01 | 0.675Lx0.675W 17.15mmx17.15mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 10.1mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 17.15mm | - | - | 18A | Not | - | - | - | 8.2μH | 100kHz | 10.66mOhm Max | - | 18A | DC-DC CONVERTER | DUAL ENDED | - | - | - | 25A | - | 6868 | 20% | - | - | - | 2MHz | 7mm | 0.276 7.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IMC1210ER1R0K Vishay Dale | 1488 |
| Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 120MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2007 | IMC-1210 | 0.126Lx0.098W 3.20mmx2.49mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.69mm | Molded | - | 400mA | Not | 3225 | 1210 | - | 1μH | 7.96MHz | 700mOhm Max | 260mA | 400mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | 30 | - | 10% | 400mA | - | - | - | 2.21mm | 0.095 2.41mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP4040DZER3R3M01 Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | 2.000002g | - | RECTANGULAR PACKAGE | Composite, Ferrite, Metal | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | IHLP-4040DZ-01 | 0.425Lx0.400W 10.80mmx10.16mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 13.7mOhm | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 10.3mm | - | - | 10A | Not | - | 4040 | - | 3.3μH | 100kHz | 14.4mOhm Max | - | 18.6A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | - | 10A | - | 5MHz | 4mm | 0.157 4.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IFSC1515AHER4R7M01 Vishay Dale | 20329 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | IFSC-1515AH-01 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 125°C | -55°C | - | 2.2A | - | Shielded | - | 4mm | - | - | 2.2A | Not | - | - | - | 4.7μH | 100kHz | 90mOhm Max | - | 2A | - | - | - | - | - | 2A | - | - | 20% | - | 2.2A | - | - | 1.8mm | 0.075 1.90mm | 3.81mm | 3.81mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP2525CZER220M1A Vishay Dale | 1988 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2017 | IHLP-2525CZ-1A | 0.270Lx0.255W 6.86mmx6.47mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.72mm | Rectangular | unknown | 2.9A | Not | 6363 | 2525 | - | 22μH | 100kHz | 135mOhm Max | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | 2.5A | - | - | 20% | - | - | - | - | 2.9972mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() IHLP1616BZERR22M01 Vishay Dale | 9622 | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Composite, Ferrite, Metal | 151MHz | - | - | -55°C~125°C | Tape & Reel (TR) | 2017 | IHLP-1616BZ-01 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 7.3mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 4.31mm | Rectangular | - | 13A | Not | - | - | - | 220nH | 100kHz | 8mOhm Max | - | 24A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | 13A | 13A | - | - | 2mm | 0.079 2.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP1616ABER1R5M11 Vishay Dale | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Composite, Ferrite, Metal | 53MHz | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | IHLP-1616AB-11 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 68mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 4.31mm | Rectangular | - | 3.25A | Not | 4040 | 1616 | - | 1.5μH | 100kHz | 75mOhm Max | - | 3.25A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | - | 3.25A | - | - | 1.2mm | 0.047 1.20mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP2020BZERR68M01 Vishay Dale | 9390 |
| Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Composite, Ferrite, Metal | 77MHz | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | IHLP-2020BZ-01 | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 11.2mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 5.43mm | - | - | 10A | Not | - | - | - | 680nH | 100kHz | 12.4mOhm Max | - | 15A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | - | 10A | - | - | 2mm | 0.079 2.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP6767GZER1R5M01 Vishay Dale | 854 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 6767 | - | - | RECTANGULAR PACKAGE | Composite, Ferrite, Metal | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | IHLP-6767GZ-01 | 0.675Lx0.675W 17.15mmx17.15mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 1.78mOhm | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 17.15mm | - | - | 42A | Not | - | - | - | 1.5μH | 100kHz | 1.88mOhm Max | - | 65A | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | 6868 | 20% | - | 42A | 1.88mOhm | 2MHz | 7mm | 0.276 7.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP2525CZERR10M01 Vishay Dale | In Stock | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | DCR MEASURED WITH 5% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2006 | IHLP-2525CZ-01 | 0.270Lx0.255W 6.86mmx6.47mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 1.7Ohm | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.72mm | - | - | 32.5A | Not | 6363 | 2525 | - | 100nH | 100kHz | 1.7mOhm Max | - | 60A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | - | 32.5A | - | 5MHz | 3mm | 0.118 3.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IMC1812ER101K Vishay Dale | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 8MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2013 | IMC-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Molded Chip | - | 110mA | Not | 4532 | 1812 | 3.15mm | 100μH | 790kHz | 8Ohm Max | 85mA | 110mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | - | - | 40 | - | 10% | 110mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP4040DZER330M11 Vishay Dale | 2705 |
| Datasheet | 47 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Composite, Metal | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | IHLP-4040DZ-11 | 0.425Lx0.400W 10.80mmx10.16mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 10.3mm | Rectangular | - | 4.4A | Not | - | - | - | 33μH | 100kHz | 94.5mOhm Max | - | 4A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 20% | - | - | - | 1MHz | 4mm | 0.157 4.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP1616ABERR47M11 Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | 88.989153mg | - | RECTANGULAR PACKAGE | Composite, Ferrite, Metal | 117MHz | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | IHLP-1616AB-11 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 19mOhm | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 4.31mm | Rectangular | - | 6A | Not | - | - | - | 470nH | 100kHz | 21mOhm Max | - | 6A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | 5.7A | - | - | 20% | - | 6A | - | - | 1.2mm | 0.047 1.20mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP6767GZER3R3M01 Vishay Dale | 1434 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 6767 | - | - | RECTANGULAR PACKAGE | Composite, Ferrite, Metal | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | IHLP-6767GZ-01 | 0.675Lx0.675W 17.15mmx17.15mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 3.68mOhm | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 17.15mm | - | - | 28A | Not | - | - | - | 3.3μH | 100kHz | 3.88mOhm Max | - | 54A | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | 6868 | 20% | - | 28A | - | 2MHz | 7mm | 0.276 7.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP6767GZER1R0M01 Vishay Dale | 13 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 6767 | - | - | RECTANGULAR PACKAGE | Composite, Ferrite, Metal | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | IHLP-6767GZ-01 | 0.675Lx0.675W 17.15mmx17.15mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 1.28mOhm | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 17.15mm | - | - | 48A | Not | - | - | - | 1μH | 100kHz | 1.38mOhm Max | - | 48A | DC-DC CONVERTER | DUAL ENDED | - | - | - | 73A | - | 6868 | 20% | - | - | - | 2MHz | 7mm | 0.276 7.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP4040DZER220M5A Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 8.3MHz | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHLP-4040DZ-5A | 0.425Lx0.400W 10.80mmx10.16mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 10.3mm | Rectangular | unknown | 4.1A | Not | - | - | - | 22μH | 100kHz | 75.44mOhm Max | - | 6.4A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | - | - | - | - | 4mm | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() IHLP6767GZER6R8M01 Vishay Dale | 123 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Composite, Metal | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | IHLP-6767GZ-01 | 0.675Lx0.675W 17.15mmx17.15mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 8.37mOhm | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 17.15mm | - | - | 19A | Not | - | - | - | 6.8μH | 100kHz | 8.83mOhm Max | - | 32A | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | 6868 | 20% | - | 19A | - | 2MHz | 7mm | 0.276 7.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP6767GZER3R3M5A Vishay Dale | 531 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | COMPOSITE | 16.5MHz | - | - | -55°C~155°C | Tape & Reel (TR) | 2013 | IHLP-6767GZ-5A | 0.675Lx0.675W 17.15mmx17.15mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 17.15mm | Rectangular | - | 32.2A | Not | - | - | - | 3.3μH | 100kHz | 3.27mOhm Max | - | 32A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | - | 32.2A | - | - | 7mm | 0.276 7.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |