- Length
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Manufacturer
- Manufacturer Part Number
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
Attribute column
Manufacturer
Dale Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Surface Mount | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Input Frequency | Mounting | Number of Elements per Chip | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supplier Package | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Termination | Type | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Plating | Analog IC - Other Type | Family | Seated Height-Max | Supply Current-Max (Isup) | Output Polarity | Logic IC Type | Screening Level | fmax-Min | Number of Data/Clock Inputs | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLE12015-5P Dale | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Crimp | - | 150 °C | -65 °C | Male | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | Cadmium | - | - | - | - | - | - | - | - | - | 27.94 mm | - | ||
![]() MLE145151-6P Dale | In Stock | - | - | 12 Weeks | - | YES | 28 | LANSDALE SEMICONDUCTOR INC | Lansdale Semiconductor Inc | MLE145151-6P | 22 MHz | Surface Mount | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Active | NOT SPECIFIED | 1.29 | - | Yes | SOIC | 5 V | Industrial grade | -40 to 85 °C | - | PLL Frequency Synthesizer | - | - | - | - | 8542.39.00.01 | PLL or Frequency Synthesis Circuits | CMOS | DUAL | - | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | 28 | R-PDSO-G28 | Not Qualified | 3, 9 V | 9 V | 3/9 V | INDUSTRIAL | 3 V | - | PLL FREQUENCY SYNTHESIZER | - | 2.65 mm | 30 mA | - | - | Industrial | - | - | 17.925 mm | 7.5 mm | ||
![]() MLE12034-5P Dale | In Stock | - | - | - | - | YES | 8 | LANSDALE SEMICONDUCTOR INC | Lansdale Semiconductor Inc | MLE12034-5P | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5.83 | - | Yes | - | 5 V | - | - | - | - | - | - | - | 64/65 DIVISION RATIO ALSO AVAILABLE | 8542.39.00.01 | - | ECL | DUAL | - | GULL WING | - | 1 | 1.27 mm | compliant | - | R-PDSO-G8 | - | - | 5.5 V | - | INDUSTRIAL | 4.5 V | - | - | ECL | 1.75 mm | - | TRUE | PRESCALER | - | 2000 MHz | 1 | 4.9 mm | 3.9 mm | ||
![]() MLE145152YP Dale | In Stock | - | - | 12 Weeks | - | NO | 28 | LANSDALE SEMICONDUCTOR INC | Lansdale Semiconductor Inc | MLE145152YP | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Active | - | 5.77 | - | Yes | - | 5 V | - | - | - | - | - | - | - | - | 8542.39.00.01 | PLL or Frequency Synthesis Circuits | CMOS | DUAL | - | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | R-PDIP-T28 | Not Qualified | - | 9 V | 3/9 V | INDUSTRIAL | 3 V | - | PLL FREQUENCY SYNTHESIZER | - | 5.08 mm | 30 mA | - | - | - | - | - | 36.83 mm | 15.24 mm |