- Family
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Logic IC Type
- Manufacturer
- Manufacturer Part Number
- Max I(ol)
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
Dale Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Prop. | Risk Rank | RoHS | Supply Voltage-Nom (Vsup) | Usage Level | Voltage, Rating | Packaging | Tolerance | JESD-609 Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Ripple Current | Life (Hours) | Number of Bits | Family | Number of Inputs | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Screening Level | Trigger Type | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | fmax-Min | Height Seated (Max) | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M38510/30108BCA Dale | In Stock | - | - | Through Hole | NO | 14 | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | M38510/30108BCA | 25000000 Hz | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | 5.34 | Compliant | 5 V | Military grade | 100 V | Bulk | 20 % | e0 | TIN LEAD | 85 °C | -40 °C | 8542.39.00.01 | 100 µF | FF/Latch | TTL | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | 14 | R-GDIP-T14 | Qualified | 5.0038 mm | 1.06 Ω | Polar | 5.5 V | 5 V | MILITARY | 4.5 V | 388 mA | 2000 hours | 2 | LS | - | - | COMPLEMENTARY | J-K FLIP-FLOP | 0.004 A | MIL-PRF-38535 Class B | POSITIVE EDGE | 42 ns | - | 8 mA | 25 MHz | 17.9832 mm | - | ||
![]() M38510/00404BCA Dale | In Stock | - | - | - | NO | 14 | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | M38510/00404BCA | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Contact Manufacturer | - | 27 ns | 5.64 | - | 5 V | Military grade | - | - | - | e0 | TIN LEAD | - | - | 8542.39.00.01 | - | Gate | TTL | DUAL | THROUGH-HOLE | 3 | 2.54 mm | unknown | - | R-GDIP-T14 | Qualified | - | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | TTL/H/L | 3 | 5.08 mm | - | NOR GATE | 0.016 A | 38535Q/M;38534H;883B | - | 15 ns | NO | 8.5 mA | - | - | 7.62 mm |