- Series
- Mfr
- Package
- Product Status
- RoHS
- Features
- Resistance
- Tolerance
- Power Rating
- Packaging
- Termination Style
- Length
Attribute column
Manufacturer
Dale Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Number of Terminals | Brand | Case Size | Case Style | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Termination Style | Lead Length | Failure Rate | Lead Spacing | Lead Style | Lead/Base Style | Product Type | Operating Temperature Range | Coating, Housing Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RH0501R000FE02 Vishay Dale | 53 |
| Datasheet | 13 Weeks | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2011 | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±50ppm/°C | - | 1Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | Wirewound | - | - | POWER DISSIPATED USING HEAT SINK: 50W | - | 50W | - | 50W | - | 28.96mm | - | FIXED RESISTOR | Not | - | - | - | - | - | Solder Lugs | Solder | - | - | Aluminum | - | - | Moisture Resistant | - | - | - | - | - | 15.49mm | 0.625 15.87mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RH050100R0FC02 Vishay Dale | 85 |
| Datasheet | 8 Weeks | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2016 | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | - | 100Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | Wirewound | - | - | POWER DISSIPATED USING HEAT SINK: 50W | - | 50W | 70.7V | 50W | - | 28.96mm | - | FIXED RESISTOR | Not | - | - | - | - | - | Solder Lugs | Solder | - | - | Aluminum | - | - | Moisture Resistant | - | - | - | - | - | 15.49mm | 0.625 15.87mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() RH025R1000FC02 Vishay Dale | 124 |
| Datasheet | 8 Weeks | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2016 | RH | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 100mOhm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | Wirewound | - | - | - | - | 25W | 1.58V | 25W | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | - | - | Aluminum | - | - | Moisture Resistant | - | - | - | - | - | 13.87mm | 0.561 14.25mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() GWK100J3002KLX000 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | - | GWK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubular Resistors with Ferrules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RH0503R300FE02 Vishay Dale | 330 |
| Datasheet | 13 Weeks | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2004 | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±50ppm/°C | - | 3.3Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | Wirewound | - | - | - | - | 50W | - | 50W | - | 28.96mm | Rectangular | FIXED RESISTOR | Not | MIL-PRF-18546 | - | 11.13mm | - | - | Solder Lugs | Solder | - | - | Aluminum | - | - | Moisture Resistant | - | - | - | - | - | 15.49mm | 0.625 15.87mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RBEF010024R00KFB00 Vishay Dale | 2675 |
| - | - | - | - | - | - | - | - | - | Vishay / Milwaukee | - | - | 1 | - | Vishay | + 415 C | - | Vishay Dale | - 55 C | Chassis Mount | - | Bulk | - | - | - | Active | - | Details | - | - | - | - | - | Bulk | - | * | - | 10 % | - | - | - | - | - | - | - | - | - | 24 Ohms | - | - | - | - | - | Resistors | 100 W | - | - | Wirewound | - | - | - | - | - | Solder Lug | - | - | - | - | - | Wirewound Resistors | - | - | - | Ribwound Tubular Resistors, Fixed | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | - | 89 mm | 19.1 mm | - | - | - | - | - | - | ||
![]() RBEF040025R00KGB00 Vishay Dale | 2940 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 415 C | - | Vishay Dale | - 55 C | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | 10 % | - | - | - | - | - | - | - | - | - | 25 Ohms | - | - | Industrial Grade | - | - | - | 400 W | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | Tubular Resistors, Ribwound | - | - | - | - | - | - | - | 216 mm | 41.3 mm | - | - | - | - | - | - | ||
![]() RBEF0420R9500KFB00 Vishay Dale | 2106 |
| - | - | - | - | - | - | - | - | - | Vishay / Milwaukee | - | - | 1 | - | Vishay | + 415 C | - | Vishay Dale | - 55 C | Chassis Mount | - | Bulk | - | - | - | Active | - | Non-Compliant | - | - | 11.852051 oz | - | - | Bulk | - | * | - | 10 % | - | - | - | - | - | - | - | - | - | 950 mOhms | - | - | - | - | - | Resistors | 420 W | - | - | Wirewound | - | - | - | - | - | Solder Lug | - | - | 276.225 mm | - | - | Wirewound Resistors | - 55 C to + 415 C | - | - | Ribwound Tubular Resistors, Fixed | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | - | 300 mm | 28.6 mm | - | - | - | - | - | - | ||
![]() RH0506R000HS5121 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | + 250 C | - | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | Details | - | - | 1 oz | - | - | Bulk | - | RH | - | 3 % | - | - | - | - | - | - | - | 50 PPM / C | Aluminium Housed Power Resistor | 6 Ohms | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - 55 C to + 250 C | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | - | - | - | 15.5 mm | - | 50 mm | 16 mm | - | - | - | - | - | - | ||
![]() RBEF02203R500KFB00 Vishay Dale | 2189 |
| - | - | - | - | - | - | - | - | - | Vishay / Milwaukee | - | - | 1 | - | Vishay | - | - | Vishay Dale | - | Chassis Mount | - | Bulk | - | - | - | Active | - | Details | - | - | - | - | - | Bulk | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | Ribwound Tubular Resistors, Fixed | - | Wirewound Resistors - Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBEF015010R00KFB00 Vishay Dale | 2844 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | 10 Ohm | - | - | - | - | - | - | 150 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | 101.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EDGF0600R6200KXB00 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | Details | - | - | 1.323 lbs | - | - | Bulk | - | EDGF | - | 10 % | - | - | - | - | - | - | - | - | - | 620 mOhms | - | - | - | - | - | - | 600 W | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | Edgewound Resistors | - | - | - | - | - | - | - | - | 311 mm | - | - | - | - | - | - | - | ||
![]() RH05012R00FC02 Vishay Dale | 43 |
| Datasheet | 8 Weeks | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2016 | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | - | 12Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | Wirewound | - | - | - | - | 50W | 24.5V | 50W | - | 28.96mm | Rectangular | FIXED RESISTOR | Not | MIL-PRF-18546 | - | 11.13mm | - | - | Solder Lugs | Solder | - | - | Aluminum | - | - | Moisture Resistant | - | - | - | - | 16mm | 15.49mm | 0.625 15.87mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() RH0256R000FE02 Vishay Dale | 79 |
| - | - | Axial, Box | - | - | Flanges | - | - | 2 | Vishay / Dale | Not Required | Aluminum Housed | 5 | Not Required(mm) | Vishay | +250°C | +50ppm/°C | Vishay Dale | -55°C | Chassis | -55C to 250C | Bulk | 25(W) | 27.43(mm) | Not Required(mm) | Active | MIL-PRF-18546 | Details | 25 TO 250 | 1% | 0.423288 oz | - | -55°C ~ 250°C | CARD | - | RH | 1.062" L x 1.080" W (26.97mm x 27.43mm) | ±1% | - | - | - | - | - | - | - | ±50ppm/°C | Wirewound | 6 Ohms | - | Wirewound | - | 25W | - | Resistors | 25 W | - | - | Wire Wound | - | Chassis | - | Not Required | - | Axial | - | - | - | Solder Lugs | - | Wirewound Resistors | - 55 C to + 250 C | Aluminum | 1 | Aluminum Housed Resistors | Moisture Resistant | Wirewound Resistors - Chassis Mount | 49.23 mm | 27.43 mm | 49.23(mm) | - | 14 mm | 0.561" (14.25mm) | 27 mm | 14 mm | 13.87mm | 13.87(mm) | - | - | - | - | ||
![]() RBEF04001R400KGB00 Vishay Dale | 2334 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | Bulk | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBEF04001R000KGB00 Vishay Dale | 2118 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | Bulk | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBEF04001R600KGB00 Vishay Dale | 2844 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 415 C | - | Vishay Dale | - 55 C | - | - | Bulk | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | * | - | 10 % | - | - | - | - | - | - | - | - | - | 1.6 Ohms | - | - | Industrial Grade | - | - | - | 400 W | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | Tubular Resistors, Ribwound | - | - | - | - | - | - | - | 216 mm | 41.3 mm | - | - | - | - | - | - | ||
![]() RBEF0375R2500JFB00 Vishay Dale | 2017 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | Bulk | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBEF04001R520KGB00 Vishay Dale | 2743 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | Bulk | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBEF0550223R0KGB00 Vishay Dale | 2287 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |