- Series
- Mfr
- Package
- Product Status
- RoHS
- Features
- Resistance
- Tolerance
- Power Rating
- Packaging
- Termination Style
- Length
Attribute column
Manufacturer
Dale Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Body Material | Number of Terminals | Brand | Case Size | Case Style | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (nom) | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Part # Aliases | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Failure Rate | Size Code | Lead Style | Lead/Base Style | Product Type | Operating Temperature Range | Coating, Housing Type | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RBEF010012R00KFB00 Vishay Dale | 2457 |
| - | - | - | - | - | - | - | - | - | - | - | Vishay / Milwaukee | - | - | 1 | - | - | Vishay | + 415 C | Vishay Dale | - 55 C | Chassis Mount | - | Bulk | - | - | - | - | - | Active | Details | - | - | 2.725619 oz | - | - | - | Bulk | - | * | - | 10 % | - | - | - | - | - | - | - | 20 PPM / C | - | 12 Ohms | - | - | - | - | - | - | - | Resistors | 100 W | - | - | - | Wirewound | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 415 C | - | Ribwound Tubular Resistors, Fixed | - | Wirewound Resistors - Chassis Mount | - | 19.1 mm | - | - | 89 mm | - | - | - | - | - | - | ||
![]() RH010R2000FC02 Vishay Dale | 25 |
| Datasheet | 8 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2016 | RH | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 200mOhm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | - | - | - | 12.5W | 1.41V | - | 12.5W | - | 20.32mm | - | FIXED RESISTOR | Not | - | - | 7.5W | - | - | - | Solder Lugs | Solder | - | - | Aluminum | - | Moisture Resistant | - | - | 10.67mm | 9.91mm | 0.405 10.29mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RH0506R000FE02 Vishay Dale | 83 |
| Datasheet | 13 Weeks | Tin | Axial, Box | NO | LUG | Flanges | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17V | - | -55°C~250°C | Bulk | 2016 | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±50ppm/°C | - | 6Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | - | - | - | 50W | - | - | 50W | - | 28.96mm | - | FIXED RESISTOR | Not | - | - | - | - | - | - | Solder Lugs | Solder | - | - | Aluminum | - | Moisture Resistant | - | - | - | 15.49mm | 0.625 15.87mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RH0101R000FE02 Vishay Dale | 88 |
| Datasheet | 8 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2011 | RH | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±50ppm/°C | - | 1Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | - | - | - | 12.5W | 3.16V | - | 12.5W | - | 20.32mm | - | FIXED RESISTOR | Not | - | - | 7.5W | - | - | - | Solder Lugs | Solder | - | - | Aluminum | - | Moisture Resistant | - | - | 10.67mm | 9.91mm | 0.405 10.29mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RH005150R0FE02 Vishay Dale | In Stock | - | Datasheet | 13 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2004 | RH | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | - | 150Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | - | POWER DISSIPATED USING HEAT SINK: 7.5W | - | 7.5W | 27.4V | - | 7.5W | - | 16.41mm | - | FIXED RESISTOR | Not | - | - | 4.5W | - | - | - | Solder Lugs | Solder | - | - | Aluminum | - | Moisture Resistant | - | - | - | 8.13mm | 0.335 8.51mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() GWK200J1001KLX000 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | + 350 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | 2.3 kV | - | Bulk | - | GWK | - | 10 % | - | - | - | - | - | - | - | + 100 PPM / C, + 180 PPM / C | - | 1 kOhms | - | - | - | - | - | - | - | - | 160 W | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | Tubular Resistors with Ferrules | Tubular Resistors | - | - | 22 mm | - | - | 167 mm | - | - | - | - | - | - | ||
![]() GWK150J1001KLX000 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | + 350 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1600 V | - | Bulk | - | GWK | - | 10 % | - | - | - | - | - | - | - | 100 PPM / C | - | 1 kOhms | - | - | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 mm | - | - | 121 mm | - | - | - | - | - | - | ||
![]() RBSF05002R500KGB00 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | + 415 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Bulk | - | RBSF | - | 10 % | - | - | - | - | - | - | - | 50 PPM / C | - | 2.5 Ohms | - | - | - | - | Industrial Grade | - | - | - | 500 W | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | Ribwound Tubular Resistors, Fixed | - | - | - | 41.3 mm | - | - | 267 mm | - | - | - | - | - | - | ||
![]() RH05012R00FE02 Vishay Dale | 162 |
| Datasheet | 8 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2011 | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | - | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | - | - | - | 50W | - | - | 50W | - | 28.96mm | Rectangular | FIXED RESISTOR | Not | MIL-PRF-18546 | - | - | 11.13mm | - | - | Solder Lugs | Solder | - | - | Aluminum | - | Moisture Resistant | - | - | 16mm | 15.49mm | 0.625 15.87mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RH0505R000FE02 Vishay Dale | 20 | - | Datasheet | 13 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2004 | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±50ppm/°C | - | 5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | - | - | - | 50W | - | - | 50W | - | 28.96mm | - | FIXED RESISTOR | Not | - | - | - | - | - | - | Solder Lugs | Solder | - | - | Aluminum | - | Moisture Resistant | - | - | - | 15.49mm | 0.625 15.87mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RH0506R000FC02 Vishay Dale | 59 |
| Datasheet | - | - | Axial, Box | - | - | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2016 | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±50ppm/°C | - | 6Ohms | - | 250°C | -55°C | Wirewound | - | 50W | - | - | 50W | 17.3V | - | 50W | - | 28.96mm | - | - | Not | - | - | - | - | - | - | Solder Lugs | Solder | - | - | Aluminum | - | Moisture Resistant | - | - | 16mm | 15.49mm | 0.625 15.87mm | 70.64mm | 28.96mm | - | No | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() RH005100R0FE02 Vishay Dale | 83 |
| Datasheet | 13 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2004 | RH | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | - | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | - | POWER DISSIPATED USING HEAT SINK: 7.5W | - | 7.5W | 22.4V | - | 7.5W | - | 16.41mm | Rectangular | FIXED RESISTOR | Not | MIL-PRF-18546 | - | 4.5W | - | - | - | Solder Lugs | Solder | - | - | Aluminum | - | Moisture Resistant | - | - | 8.48mm | 8.13mm | 0.335 8.51mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() OVSF0095180R0JAB00 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Not Required | SILICONE | 1 | Not Required(mm) | - | - | - | - | - | Chassis Mount | - | - | - | - | 95(W) | - | Not Required(mm) | - | Details | - | 5% | 2.116438 oz | - | - | - | Bulk | - | OVSF | - | 5 % | - | - | - | - | - | - | - | - | Wirewound | 180 Ohms | - | - | - | - | - | - | - | - | 95 W | - | - | - | - | - | Tubular | - | Not Required | - | Solder Lug | - | - | Not Required | - | - | - | - | - | - | Flat Tubular Resistors | - | - | 187.33(mm) | - | - | - | 152.4 mm | - | - | - | - | - | - | ||
![]() RH02525R00FC02 Vishay Dale | 143 |
| Datasheet | 8 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2015 | RH | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | - | 25Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | - | POWER DISSIPATED USING HEAT SINK; STANDARDS: MIL-PRF-18546 | - | 25W | 25V | CARD PACK | 25W | - | 27.43mm | - | FIXED RESISTOR | Not | - | - | - | - | - | - | Solder Lugs | Solder | - | - | Aluminum | - | Moisture Resistant | - | - | 13.97mm | 13.87mm | 0.561 14.25mm | - | - | - | No | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() FSOT5509E220R0JE Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Not Required | Ceramic Hi Temp Sil | 1 | - | 80.16(mm) | - | + 350 C | - | - 50 C | Chassis Mount | -55C to 350C | - | MINI-FLAT | HL05509Z220R0JJ | 55(W) | 30.16(mm) | Not Required(mm) | - | Details | 25 TO 350 | 5% | 1.807791 oz | - | - | - | Bulk | - | FSOTXX Flat | - | 5 % | - | - | - | - | - | - | - | 400 PPM / C | Wirewound | 220 Ohms | - | - | - | - | - | - | - | - | 55 W | - | - | - | - | - | Chassis | - | Not Required | - | Solder Lug | - | - | Not Required | - | - | - | - | - | - | Flat Tubular Resistors | Coated Resistors, Silicone Coated | - | 120.65(mm) | - | 14.3 mm | - | 89 mm | 30 mm | 14.29(mm) | - | - | - | - | ||
![]() FST05006E250R0JE Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Details | - | - | 1.485034 oz | - | - | - | Bulk | - | FST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubular Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RH0501R000FC02 Vishay Dale | 100 |
| Datasheet | 13 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2011 | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | - | 1Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | - | POWER DISSIPATED USING HEAT SINK: 50W | - | 50W | 7.07V | - | 50W | - | 28.96mm | - | FIXED RESISTOR | Not | - | - | - | - | - | - | Solder Lugs | Solder | - | - | Aluminum | - | Moisture Resistant | - | - | - | 15.49mm | 0.625 15.87mm | - | - | - | No | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() RH00512R00FC02 Vishay Dale | 25 |
| Datasheet | 13 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2015 | RH | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | - | 12Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | - | - | - | 7.5W | 7.75V | - | 7.5W | - | - | Rectangular | FIXED RESISTOR | - | MIL-PRF-18546 | - | - | 6.76mm | - | 6065 | Solder Lugs | Solder | - | - | Aluminum | - | Moisture Resistant | - | - | 8.48mm | 8.13mm | 0.335 8.51mm | - | - | - | No | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() RH025500R0FE02 Vishay Dale | 48 |
| Datasheet | 8 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2011 | RH | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | - | 500Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | - | - | - | 25W | - | - | 25W | - | 27.43mm | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | - | - | Aluminum | - | Moisture Resistant | - | - | - | 13.87mm | 0.561 14.25mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RH025100R0FC02 Vishay Dale | 120 |
| Datasheet | 8 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2004 | RH | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | - | 100Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | - | - | - | 25W | 50V | - | 25W | - | 27.43mm | - | FIXED RESISTOR | Not | - | - | - | - | - | - | Solder Lugs | Solder | - | - | Aluminum | - | Moisture Resistant | - | - | - | 13.87mm | 0.561 14.25mm | - | - | - | No | Unknown | Non-RoHS Compliant | Lead Free |