- Series
- Mfr
- Package
- Product Status
- RoHS
- Features
- Resistance
- Tolerance
- Power Rating
- Packaging
- Termination Style
- Length
Attribute column
Manufacturer
Dale Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Weight | Body Material | Number of Terminals | Brand | Case Size | Case Style | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Part # Aliases | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Size Code | Lead Style | Lead/Base Style | Product Type | Operating Temperature Range | Coating, Housing Type | Overall Height | Resistance Tolerance | Overall Length | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RH0501K000FC02 Vishay Dale | 10 |
| Datasheet | 8 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2014 | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | - | 1kOhm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | Wirewound | - | POWER DISSIPATED USING HEAT SINK: 50W | - | - | 50W | 224V | 50W | - | 28.96mm | - | FIXED RESISTOR | Not | - | - | - | - | - | - | - | Solder Lugs | Solder | - | - | Aluminum | - | - | - | - | Moisture Resistant | - | - | - | - | - | 15.49mm | 0.625 15.87mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() RH05010R00FC02 Vishay Dale | 135 |
| Datasheet | 8 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2016 | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | - | 10Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | Wirewound | - | POWER DISSIPATED USING HEAT SINK: 50W | - | - | 50W | 22.4V | 50W | - | 28.96mm | - | FIXED RESISTOR | Not | - | - | - | - | - | - | - | Solder Lugs | Solder | - | - | Aluminum | - | - | - | - | Moisture Resistant | - | - | - | - | - | 15.49mm | 0.625 15.87mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() RE65N10R0J01 Vishay Dale | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | Bulk | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FST05006E50R00JE Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | + 350 C | - | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | Details | - | - | 1.485034 oz | - | - | Bulk | - | FST | - | 5 % | - | - | - | - | - | - | - | 260 PPM / C | - | 50 Ohms | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubular Resistors | - | - | - | - | - | 14.3 mm | - | - | 102 mm | - | - | - | - | - | - | - | ||
![]() RBEF0150R1250KFB00 Vishay Dale | 2117 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RH00530R00FE02 Vishay Dale | In Stock | - | Datasheet | 13 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2002 | RH | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | Wirewound | - | - | - | - | 7.5W | 12.2V | 7.5W | - | 16.41mm | Rectangular | FIXED RESISTOR | - | MIL-PRF-18546 | - | - | 6.76mm | - | - | 6065 | Solder Lugs | Solder | - | - | Aluminum | - | - | - | - | Moisture Resistant | - | - | - | - | - | 8.13mm | 0.335 8.51mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FSOT5509E50R00JE Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | + 350 C | - | - | - 55 C | Chassis Mount | - | - | HL05509Z50R00JJ | - | - | - | - | - | Details | - | - | 1.807791 oz | - | - | Bulk | - | FSOTXX Flat | - | 5 % | - | - | - | - | - | - | - | 30 PPM / C | - | 50 Ohms | - | - | - | - | - | - | 55 W | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - 55 C to + 350 C | - | - | - | - | Flat Tubular Resistors | Coated Resistors, Silicone Coated | - | - | - | - | - | 14.3 mm | - | 89 mm | 30 mm | - | - | - | - | - | - | ||
![]() RER70F1R69RC02 Vishay Dale | In Stock | - | Datasheet | 7 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 13g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39009, RER70 | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | - | 1.69Ohm | Tin/Lead (Sn60Pb40) | Wirewound | - | RATED POWER WITH HEAT SINK:20W | 8533.21.00.80 | - | 20W | - | 20W | - | - | Rectangular | FIXED RESISTOR | MIL-PRF-39009 | - | - | 8W | - | 3.677V | R (0.01%) | - | Solder Lugs | Solder | - | - | Aluminum | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | 14.2494mm | 0.561 14.25mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RH025200R0FC02 Vishay Dale | 34 |
| Datasheet | 8 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2015 | RH | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | - | 200Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | Wirewound | - | - | - | - | 25W | 70.7V | 25W | - | - | - | FIXED RESISTOR | Not | - | - | - | - | - | - | - | Solder Lugs | Solder | - | - | Aluminum | - | - | - | - | Moisture Resistant | - | - | - | - | - | 13.87mm | 0.561 14.25mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() RH05030R00FE02 Vishay Dale | 289 |
| Datasheet | 8 Weeks | Tin | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2004 | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | Wirewound | - | - | - | - | 50W | - | 50W | - | 28.96mm | Rectangular | FIXED RESISTOR | - | MIL-PRF-18546 | - | - | 11.13mm | - | - | - | Solder Lugs | Solder | - | - | Aluminum | - | - | - | - | Moisture Resistant | - | - | - | - | 16mm | 15.49mm | 0.625 15.87mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RH01035R00FE02 Vishay Dale | 114 |
| Datasheet | 8 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2016 | RH | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | - | 35Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | Wirewound | - | - | - | - | 12.5W | 18.7V | 12.5W | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | - | Solder Lugs | Solder | - | - | Aluminum | - | - | - | - | Moisture Resistant | - | - | - | - | - | 9.91mm | 0.405 10.29mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RH050400R0FE02 Vishay Dale | 142 |
| - | - | - | Axial, Box | - | - | Flanges | - | - | - | - | - | Vishay / Dale | - | - | 49.99 x 28.96 x 15.49mm | 5 | Vishay | +250°C | +20ppm/°C | Vishay Dale | -55°C | Chassis Mount | - | Bulk | - | - | - | - | Active | MIL-PRF-18546 | Details | - | - | 1 oz | - | -55°C ~ 250°C | - | - | RH | 1.968" L x 1.140" W (49.99mm x 28.96mm) | ±1% | - | - | - | - | - | - | - | ±20ppm/°C | Aluminium Housed Power Resistor | 400 Ohms | - | Wirewound | 50W | - | - | Resistors | 50 W | - | - | Wire Wound | - | - | - | - | - | Axial | - | - | - | - | - | Solder Lugs | - | Wirewound Resistors | - 55 C to + 250 C | Aluminum | 15.49mm | 1 | 49.99mm | Aluminum Housed Resistors | Moisture Resistant | Wirewound Resistors - Chassis Mount | 70.64 mm | 28.96 mm | - | - | 15.5 mm | 0.625" (15.87mm) | 50 mm | 16 mm | 15.49mm | - | - | - | - | - | ||
![]() RH0251K000FE02 Vishay Dale | 72 |
| Datasheet | 8 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2011 | RH | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | - | 1kOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | Wirewound | - | - | - | - | 25W | - | 25W | - | 27.43mm | - | FIXED RESISTOR | Not | - | - | - | - | - | - | - | Solder Lugs | Solder | - | - | Aluminum | - | - | - | - | Moisture Resistant | - | - | - | - | - | 13.87mm | 0.561 14.25mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() NH250212R0BJ01 Vishay Dale | 545 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSOT4009E7R500JE Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Not Required | SILICONE | - | 1 | - | + 150 C | - | - | - 50 C | Chassis Mount | -55C to 350C | - | - | 40(W) | 30.16(mm) | Not Required(mm) | - | - | Details | 25 TO 350 | 5% | 1.060688 oz | - | - | Bulk | - | FSOTXX Flat | - | 5 % | - | - | - | - | - | - | - | 50 PPM / C | Wirewound | 7.5 Ohms | - | - | - | - | - | - | 40 W | - | - | - | - | Chassis | - | Not Required | - | Screw | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | Flat Tubular Resistors | Coated Resistors, Silicone Coated | - | - | - | 82.55(mm) | - | 14.3 mm | - | 50.8 mm | 30 mm | - | 14.29(mm) | - | - | - | - | ||
![]() FSOT5509E10R00JE Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | + 350 C | - | - | - 50 C | Chassis Mount | - | - | - | - | - | - | - | - | Details | - | - | 1.807791 oz | - | - | Bulk | - | FSOTXX Flat | - | 5 % | - | - | - | - | - | - | - | 260 PPM / C | - | 10 Ohms | - | - | - | - | - | - | 55 W | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Tubular Resistors | Coated Resistors, Silicone Coated | - | - | - | - | - | 14.3 mm | - | 89 mm | 30 mm | - | - | - | - | - | - | ||
![]() RH02520R00FE02 Vishay Dale | 133 |
| Datasheet | 8 Weeks | Tin | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2011 | RH | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | - | 20Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | Wirewound | - | - | - | - | 25W | - | 25W | - | 27.43mm | - | FIXED RESISTOR | Not | - | - | - | - | - | - | - | Solder Lugs | Solder | - | - | Aluminum | - | - | - | - | Moisture Resistant | - | - | - | - | - | 13.87mm | 0.561 14.25mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RH0051R000FC02 Vishay Dale | In Stock | - | Datasheet | 13 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2015 | RH | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | - | 1Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | Wirewound | - | POWER DISSIPATED USING HEAT SINK: 7.5W | - | - | 7.5W | 2.24V | 7.5W | - | 16.41mm | - | FIXED RESISTOR | Not | - | - | 4.5W | - | - | - | - | Solder Lugs | Solder | - | - | Aluminum | - | - | - | - | Moisture Resistant | - | - | - | - | 8.48mm | 8.13mm | 0.335 8.51mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() RH0251R000FC02 Vishay Dale | 88 |
| Datasheet | 8 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2016 | RH | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | - | 1Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | Wirewound | - | - | - | - | 25W | 5V | 25W | - | 27.43mm | - | FIXED RESISTOR | Not | - | - | - | - | - | - | - | Solder Lugs | Solder | - | - | Aluminum | - | - | - | - | Moisture Resistant | - | - | - | - | - | 13.87mm | 0.561 14.25mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() RBEF030033R00KFB00 Vishay Dale | 2134 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | Bulk | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | -55°C ~ 400°C | - | - | - | - | ±10% | - | - | - | - | - | - | - | - | - | 33 Ohms | - | Wirewound | 300W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vitreous Enamel Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |