- Series
- Mfr
- Package
- Product Status
- RoHS
- Features
- Resistance
- Tolerance
- Power Rating
- Packaging
- Termination Style
- Length
Attribute column
Manufacturer
Dale Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Weight | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RH010330R0FE02 Vishay Dale | 51 |
| Datasheet | 8 Weeks | Axial, Box | - | - | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2002 | RH | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | - | - | Active | 1 (Unlimited) | - | Axial | - | ±20ppm/°C | 330Ohms | - | 250°C | -55°C | Wirewound | 12.5W | - | - | 12.5W | 57.4V | 12.5W | 20.32mm | - | - | - | Not | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | Moisture Resistant | - | 9.91mm | 0.405 10.29mm | 34.93mm | 20.32mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RER75F1210RC02 Vishay Dale | In Stock | - | Datasheet | 6 Weeks | Axial, Box | NO | LUG | Flanges | - | Aluminium | 28g | - | - | - | - | - | - | -55°C~250°C | Bulk | 2015 | Military, MIL-PRF-39009, RER75 | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 121Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | RATED POWER USING HEAT SINK: 30W | 8533.21.00.80 | 30W | - | 30W | - | Rectangular | FIXED RESISTOR | unknown | MIL-PRF-39009 | - | - | 10W | - | 34.7851V | R (0.01%) | - | Solder Lugs | Solder | Aluminum | - | Military, Moisture Resistant | - | 15.875mm | 0.625 15.87mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FSOT5509E25R00JE Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | + 150 C | - 50 C | Chassis Mount | Details | 1.807791 oz | - | Bulk | - | FSOTXX Flat | - | 5 % | - | - | - | - | - | - | - | 30 PPM / C | 25 Ohms | - | - | - | - | - | - | - | 55 W | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | Flat Tubular Resistors | Coated Resistors, Silicone Coated | - | 14.3 mm | - | 89 mm | 30 mm | - | - | - | - | ||
![]() RH0503R300FC02 Vishay Dale | 46 |
| Datasheet | 13 Weeks | Axial, Box | - | - | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2015 | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 3.3Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | - | - | 50W | 12.8V | 50W | - | Rectangular | FIXED RESISTOR | - | - | MIL-PRF-18546 | - | 7.5W | 11.13mm | - | - | - | Solder Lugs | Solder | Aluminum | - | Moisture Resistant | 16mm | 15.49mm | 0.625 15.87mm | - | - | No | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() RER75F47R5RC02 Vishay Dale | 30 |
| Datasheet | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 28g | - | - | - | - | - | - | -55°C~250°C | Bulk | - | Military, MIL-PRF-39009, RER75 | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | 47.5Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | RATED POWER USING HEAT SINK: 30W | 8533.21.00.80 | 30W | - | 30W | 28.96mm | Rectangular | FIXED RESISTOR | unknown | MIL-PRF-39009 | - | - | 10W | - | 21.7945V | R (0.01%) | - | Solder Lugs | Solder | Aluminum | - | Military, Moisture Resistant | - | 15.875mm | 0.625 15.87mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RER75FR332MC02 Vishay Dale | 17 |
| Datasheet | 7 Weeks | Axial, Box | - | - | Flanges | - | Aluminium | 28g | - | - | - | - | - | - | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39009, RER75 | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 332mOhms | - | 250°C | -55°C | Wirewound | 30W | - | - | 30W | - | 30W | - | - | - | - | - | - | - | - | - | - | M (1%) | - | Solder Lugs | Solder | Aluminum | - | Military, Moisture Resistant | - | 15.875mm | 0.625 15.87mm | 49.9872mm | 28.956mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RH0251R000FE02 Vishay Dale | 50 |
| Datasheet | 8 Weeks | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2004 | RH | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±50ppm/°C | 1Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | - | - | 25W | - | 25W | 27.43mm | Rectangular | FIXED RESISTOR | - | Not | MIL-PRF-18546 | - | - | - | 3.5355V | - | - | Solder Lugs | Solder | Aluminum | - | Moisture Resistant | - | 13.87mm | 0.561 14.25mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RH02512R00FE02 Vishay Dale | 121 |
| Datasheet | 8 Weeks | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2002 | RH | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | - | - | 25W | - | 25W | 27.43mm | Rectangular | FIXED RESISTOR | - | Not | MIL-PRF-18546 | - | - | 11.13mm | - | - | - | Solder Lugs | Solder | Aluminum | - | Moisture Resistant | 13.97mm | 13.87mm | 0.561 14.25mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RH02515R00FC02 Vishay Dale | 176 |
| Datasheet | 8 Weeks | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2011 | RH | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 15Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | - | - | 25W | 19.4V | 25W | 27.43mm | - | FIXED RESISTOR | - | Not | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | Moisture Resistant | 13.97mm | 13.87mm | 0.561 14.25mm | - | - | No | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() RH0502R500FE02 Vishay Dale | 50 |
| Datasheet | 13 Weeks | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2008 | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 2.5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | - | - | 50W | - | 50W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | Moisture Resistant | - | 15.49mm | 0.625 15.87mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RH010300R0FC02 Vishay Dale | 52 |
| Datasheet | 8 Weeks | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2015 | RH | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 300Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | - | - | 12.5W | 54.8V | 12.5W | - | Rectangular | FIXED RESISTOR | - | - | MIL-PRF-18546 | - | - | - | - | - | 7580 | Solder Lugs | Solder | Aluminum | - | Moisture Resistant | - | 9.91mm | 0.405 10.29mm | - | - | No | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() RER65F4R99RC02 Vishay Dale | 46 |
| Datasheet | 7 Weeks | Axial, Box | NO | LUG | Flanges | - | Aluminium | 6g | - | - | - | - | - | - | -55°C~250°C | Bulk | 2012 | Military, MIL-PRF-39009, RER65 | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±50ppm/°C | 4.99Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | RATED POWER WITH HEAT SINK: 10W | 8533.21.00.80 | 10W | - | 10W | 20.32mm | Rectangular | FIXED RESISTOR | - | MIL-PRF-39009 | - | - | 6W | - | 5.4717V | R (0.01%) | - | Solder Lugs | Solder | Aluminum | - | Military, Moisture Resistant | - | 10.287mm | 0.405 10.29mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RH01025K00FE02 Vishay Dale | 37 |
| Datasheet | 8 Weeks | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2011 | RH | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 25kOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | - | 8533.21.00.80 | 12.5W | 500V | 12.5W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | Moisture Resistant | - | 9.91mm | 0.405 10.29mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RH0052K000FC02 Vishay Dale | 25 |
| Datasheet | 13 Weeks | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2016 | RH | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 2kOhm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK: 7.5W | 8533.21.00.80 | 7.5W | 3.16V | 7.5W | 16.41mm | - | FIXED RESISTOR | - | Not | - | - | 4.5W | - | - | - | - | Solder Lugs | Solder | Aluminum | - | Moisture Resistant | 8.48mm | 8.13mm | 0.335 8.51mm | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() RH0055R000FE02 Vishay Dale | 104 |
| Datasheet | 13 Weeks | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | -55°C~250°C | Bulk | - | RH | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | - | - | 7.5W | 5V | 7.5W | 16.41mm | - | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | Moisture Resistant | - | 8.13mm | 0.335 8.51mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RER45F1R00RC02 Vishay Dale | In Stock | - | Datasheet | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 8.8g | - | - | - | - | - | - | -55°C~250°C | Bulk | - | Military, MIL-PRF-39009, RER45 | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±50ppm/°C | 1Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | RATED POWER WITH HEAT SINK: 10W | 8533.21.00.80 | 10W | - | 10W | 20.32mm | Rectangular | FIXED RESISTOR | - | MIL-PRF-39009 | - | - | 6W | - | 2.4495V | R (0.01%) | - | Solder Lugs | Solder | Aluminum | - | Military, Moisture Resistant, Non-Inductive | - | 10.287mm | 0.405 10.29mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RH005150R0FC02 Vishay Dale | 25 |
| Datasheet | 13 Weeks | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2011 | RH | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 150Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK: 7.5W | 8533.21.00.80 | 7.5W | 27.4V | 7.5W | - | - | FIXED RESISTOR | - | - | - | - | 4.5W | - | - | - | - | Solder Lugs | Solder | Aluminum | - | Moisture Resistant | 8.48mm | 8.13mm | 0.335 8.51mm | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() RH00530R00FC02 Vishay Dale | In Stock | - | Datasheet | 13 Weeks | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2011 | RH | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 30Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | - | - | 7.5W | 12.2V | 7.5W | 16.41mm | Rectangular | FIXED RESISTOR | - | Not | MIL-PRF-18546 | - | - | 6.76mm | - | - | 6065 | Solder Lugs | Solder | Aluminum | - | Moisture Resistant | 8.48mm | 8.13mm | 0.335 8.51mm | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() RH050300R0FC02 Vishay Dale | 41 |
| Datasheet | 8 Weeks | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2011 | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 300Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | RATED POWER DISSIPATED USING HEAT SINK: 50W | - | 50W | 122V | 50W | - | Rectangular | FIXED RESISTOR | - | - | MIL-PRF-18546 | - | - | 11.13mm | 77.46V | - | - | Solder Lugs | Solder | Aluminum | - | Moisture Resistant | - | 15.49mm | 0.625 15.87mm | - | - | No | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() RH0102K000FC02 Vishay Dale | In Stock | - | Datasheet | 8 Weeks | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2011 | RH | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 2kOhm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK: 12.5W | 8533.21.00.80 | 12.5W | 4.47V | 12.5W | 20.32mm | - | FIXED RESISTOR | - | Not | - | - | 7.5W | - | - | - | - | Solder Lugs | Solder | Aluminum | - | Moisture Resistant | - | 9.91mm | 0.405 10.29mm | - | - | No | - | Non-RoHS Compliant | Lead Free |