- Series
- Mfr
- Package
- Product Status
- RoHS
- Features
- Resistance
- Tolerance
- Power Rating
- Packaging
- Termination Style
- Length
Attribute column
Manufacturer
Dale Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Features | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLT22507Z1K000KJ Vishay Dale | In Stock | - | Datasheet | - | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Silicon Coated | - | - | -55°C~350°C | Bulk | 2011 | HLT | 1.125Diax10.500L 28.58mmx266.70mm | ±10% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | 8533.29.00.00 | 225W | 474V | - | 225W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Silicone Coated | - | 33.34mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RH01010K00FE02 Vishay Dale | In Stock | - | Datasheet | 8 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | -55°C~250°C | Bulk | 2011 | RH | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | 10kOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | Wirewound | - | - | 12.5W | 10V | - | 12.5W | 20.32mm | - | FIXED RESISTOR | - | Not | - | 7.5W | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 9.91mm | 0.405 10.29mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RER75F59R0RC02 Vishay Dale | In Stock | - | Datasheet | 7 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 28g | - | -55°C~250°C | Bulk | 2015 | Military, MIL-PRF-39009, RER75 | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | 59Ohm | Tin/Lead (Sn/Pb) | Wirewound | RATED POWER USING HEAT SINK: 30W | 8533.21.00.80 | 30W | - | - | 30W | 28.96mm | Rectangular | FIXED RESISTOR | - | MIL-PRF-39009 | - | 10W | - | 24.2899V | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 15.875mm | 0.625 15.87mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RH005390R0FE02 Vishay Dale | 53 |
| Datasheet | 13 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | Ceramic | -55°C~250°C | Bulk | 2005 | RH | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | 390Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | Wirewound | - | - | 7.5W | 44.2V | - | 7.5W | 16.41mm | Rectangular | FIXED RESISTOR | - | Not | MIL-PRF-18546 | - | 6.76mm | - | - | 6065 | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 8.509mm | 0.335 8.51mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() RH05016R00FE02 Vishay Dale | 90 |
| Datasheet | 8 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | Ceramic | -55°C~250°C | Bulk | 2011 | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 16Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | Wirewound | - | - | 50W | - | - | 50W | 28.96mm | Rectangular | FIXED RESISTOR | - | Not | MIL-PRF-18546 | - | 11.13mm | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 15.49mm | 0.625 15.87mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RER60F1R00RC02 Vishay Dale | 43 |
| Datasheet | 8 Weeks | Lead, Tin | Axial, Box | NO | LUG | Flanges | - | Aluminium | 3g | - | -55°C~250°C | Bulk | 2015 | Military, MIL-PRF-39009, RER60 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±50ppm/°C | 1Ohm | Tin/Lead (Sn60Pb40) | Wirewound | RATED POWER WITH HEAT SINK: 5W | 8533.21.00.80 | 5W | - | - | 5W | 16.41mm | Rectangular | FIXED RESISTOR | - | MIL-PRF-39009 | - | 3W | - | 1.7321V | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 8.509mm | 0.335 8.51mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RER55F1R96RC02 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 35g | - | -55°C~250°C | Bulk | 2016 | Military, MIL-PRF-39009, RER55 | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±50ppm/°C | 1.96Ohm | Tin/Lead (Sn60Pb40) | Wirewound | RATED POWER USING HEAT SINK: 30W | 8533.21.00.80 | 30W | - | - | 30W | 28.96mm | Rectangular | FIXED RESISTOR | - | MIL-PRF-39009 | - | 10W | - | 4.4272V | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant, Non-Inductive | - | 15.875mm | 0.625 15.87mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TMC005100R0FE02 Vishay Dale | 67 |
| Datasheet | 13 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | - | -55°C~250°C | Bulk | 2011 | TMC | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | Wirewound | POWER DISSIPATED USING HEAT SINK: 7.5W | 8533.21.00.80 | 7.5W | - | - | 7.5W | - | Rectangular | FIXED RESISTOR | - | - | - | 4.5W | - | 21.2132V | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 8.509mm | 0.335 8.51mm | No | - | ROHS3 Compliant | - | ||
![]() RH010100R0FC02 Vishay Dale | In Stock | - | Datasheet | 8 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | -55°C~250°C | Bulk | 2011 | RH | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 100Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | Wirewound | - | - | 12.5W | 31.6V | - | 12.5W | 20.32mm | - | FIXED RESISTOR | - | Not | - | 7.5W | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | 10.67mm | 9.91mm | 0.405 10.29mm | No | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() RER70F2R15RC02 Vishay Dale | In Stock | - | Datasheet | 6 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 13g | - | -55°C~250°C | Bulk | 2015 | Military, MIL-PRF-39009, RER70 | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±50ppm/°C | 2.15Ohm | Tin/Lead (Sn60Pb40) | Wirewound | RATED POWER WITH HEAT SINK:20W | 8533.21.00.80 | 20W | - | - | 20W | 27.43mm | Rectangular | FIXED RESISTOR | - | MIL-PRF-39009 | - | 8W | - | 4.1473V | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 14.2494mm | 0.561 14.25mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RER60F4R99RC02 Vishay Dale | In Stock | - | Datasheet | 7 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 3g | - | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39009, RER60 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±50ppm/°C | 4.99Ohm | Tin/Lead (Sn60Pb40) | Wirewound | RATED POWER WITH HEAT SINK: 5W | 8533.21.00.80 | 5W | - | - | 5W | 16.41mm | Rectangular | FIXED RESISTOR | - | MIL-PRF-39009 | - | 3W | - | 3.8691V | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 8.509mm | 0.335 8.51mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RER65F44R2RCSL Vishay Dale | In Stock | - | Datasheet | 8 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 6g | - | -55°C~250°C | Bulk | 2016 | Military, MIL-PRF-39009, RER65 | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 44.2Ohm | Tin/Lead (Sn60Pb40) | Wirewound | RATED POWER WITH HEAT SINK: 10W | 8533.21.00.80 | 10W | - | - | 10W | - | Rectangular | FIXED RESISTOR | - | - | - | 6W | - | 16.285V | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 10.287mm | 0.405 10.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RER70F2001RC02 Vishay Dale | In Stock | - | Datasheet | 7 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 13g | - | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39009, RER70 | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 2kOhm | Tin/Lead (Sn60Pb40) | Wirewound | RATED POWER WITH HEAT SINK:20W | 8533.21.00.80 | 20W | - | - | 20W | - | Rectangular | FIXED RESISTOR | - | MIL-PRF-39009 | - | 8W | - | 126.4911V | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 14.2494mm | 0.561 14.25mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() NH250200R0FJ01 Vishay Dale | In Stock | - | Datasheet | 8 Weeks | - | Axial, Box | NO | BINDING POST | Flanges | - | Aluminium | - | - | -55°C~250°C | Bulk | 2011 | NH | 4.500Lx3.000W 114.30mmx76.20mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 200Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | Wirewound | - | 8533.29.00.00 | 250W | - | - | 250W | - | - | FIXED RESISTOR | - | - | - | 100W | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant, Non-Inductive | 53.98mm | 55.58mm | 2.219 56.37mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMC05010R00FE02 Vishay Dale | 40 |
| Datasheet | 8 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | - | -55°C~250°C | Bulk | 2011 | TMC | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | Wirewound | - | 8533.21.00.80 | - | - | CARD PACK | 50W | - | Rectangular | FIXED RESISTOR | unknown | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 15.875mm | 0.625 15.87mm | - | - | ROHS3 Compliant | - | ||
![]() TMC0502R000FE02 Vishay Dale | 174 |
| Datasheet | 13 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | - | -55°C~250°C | Bulk | 2006 | TMC | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 2Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | Wirewound | POWER DISSIPATED USING HEAT SINK: 50W | 8533.21.00.80 | - | - | - | 50W | - | Rectangular | FIXED RESISTOR | unknown | - | - | 20W | - | 6.3246V | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 15.875mm | 0.625 15.87mm | - | - | ROHS3 Compliant | - | ||
![]() TMC025100R0FE02 Vishay Dale | 83 |
| Datasheet | - | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | - | -55°C~250°C | Bulk | 2011 | TMC | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | Wirewound | - | 8533.21.00.80 | - | - | CARD PACK | 25W | - | Rectangular | FIXED RESISTOR | unknown | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 14.2494mm | 0.561 14.25mm | - | - | ROHS3 Compliant | - | ||
![]() RH00510R00FE02 Vishay Dale | 296 |
| Datasheet | 13 Weeks | Tin | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | Ceramic | -55°C~250°C | Bulk | 2004 | RH | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | Wirewound | POWER DISSIPATED USING HEAT SINK: 7.5W | - | 7.5W | 7.07V | - | 7.5W | 16.41mm | - | FIXED RESISTOR | - | Not | - | 4.5W | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 8.13mm | 0.335 8.51mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() NH250R1000FE01 Vishay Dale | In Stock | - | Datasheet | 8 Weeks | - | Axial, Box | NO | BINDING POST | Flanges | - | Aluminium | - | - | -55°C~250°C | Bulk | 2012 | NH | 4.500Lx3.000W 114.30mmx76.20mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 100mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | Wirewound | - | 8533.29.00.00 | 250W | - | - | 250W | 76.2mm | - | FIXED RESISTOR | - | Not | - | 100W | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant, Non-Inductive | 53.98mm | 55.58mm | 2.219 56.37mm | No | - | ROHS3 Compliant | - | ||
![]() HL02506Z1K000JJ Vishay Dale | In Stock | - | Datasheet | - | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | - | - | - | -55°C~350°C | Bulk | 2011 | HL | 0.563Diax2.000L 14.29mmx50.80mm | ±5% | e0 | no | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | ±30ppm/°C | 1kOhm | Tin/Lead (Sn60Pb40) | Wirewound | - | 8533.29.00.00 | 25W | 158V | - | - | - | Welded | FIXED RESISTOR | - | - | - | - | - | - | - | - | Solder Lugs | - | Silicone Coated | Moisture Resistant | 17.46mm | - | - | - | - | Non-RoHS Compliant | Contains Lead |