- Series
- Mfr
- Package
- Product Status
- RoHS
- Features
- Resistance
- Tolerance
- Power Rating
- Packaging
- Termination Style
- Length
Attribute column
Manufacturer
Dale Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RH01025R00FC02 Vishay Dale | 44 |
| Datasheet | 8 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | -55°C~250°C | Bulk | 2015 | RH | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 25Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | - | - | 12.5W | 15.8V | 12.5W | 20.32mm | - | FIXED RESISTOR | Not | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 9.91mm | 0.405 10.29mm | - | - | No | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() RH0102R000FC02 Vishay Dale | 44 |
| Datasheet | 8 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | -55°C~250°C | Bulk | 2016 | RH | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 2Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | - | - | 12.5W | 4.47V | 12.5W | 20.32mm | - | FIXED RESISTOR | Not | - | 7.5W | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 9.91mm | 0.405 10.29mm | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() RH050R1500FE02 Vishay Dale | 118 |
| Datasheet | 13 Weeks | - | Axial, Box | - | - | Flanges | 2 | Aluminium | - | Ceramic | -55°C~250°C | Bulk | 2011 | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | - | - | Active | 1 (Unlimited) | - | Axial | - | ±100ppm/°C | 150mOhms | - | 250°C | -55°C | Wirewound | 50W | - | - | 50W | - | 50W | 28.96mm | - | - | Not | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 15.49mm | 0.625 15.87mm | 70.64mm | 28.96mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RH01010R00FE02 Vishay Dale | 186 |
| Datasheet | 8 Weeks | Chassis | Axial, Box | - | LUG | Flanges | 2 | Aluminium | - | - | -55°C~250°C | Bulk | 2011 | RH | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | - | ±20ppm/°C | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | - | - | 12.5W | 10V | 12.5W | 20.32mm | - | FIXED RESISTOR | Not | - | 7.5W | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | 10.67mm | 9.91mm | 0.405 10.29mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RH005300R0FE02 Vishay Dale | 56 |
| Datasheet | 13 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | -55°C~250°C | Bulk | 2011 | RH | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 300Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | - | - | 7.5W | 38.7V | 7.5W | - | Rectangular | FIXED RESISTOR | - | MIL-PRF-18546 | - | 6.76mm | - | - | 6065 | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 8.13mm | 0.335 8.51mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() NH250100R0FJ01 Vishay Dale | 784 |
| Datasheet | 8 Weeks | - | Axial, Box | NO | BINDING POST | Flanges | - | Aluminium | - | - | -55°C~250°C | Bulk | 2011 | NH | 4.500Lx3.000W 114.30mmx76.20mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 100Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | - | 8533.29.00.00 | 250W | - | 250W | 76.2mm | - | FIXED RESISTOR | Not | - | 100W | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant, Non-Inductive | 53.98mm | 55.58mm | 2.219 56.37mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RH005R1000FC02 Vishay Dale | In Stock | - | Datasheet | 13 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | - | -55°C~250°C | Bulk | 2016 | RH | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 100mOhm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK: 7.5W | 8533.21.00.80 | 7.5W | - | 7.5W | 16.41mm | - | FIXED RESISTOR | Not | - | 4.5W | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | 8.48mm | 8.13mm | 0.335 8.51mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RH025200R0FE02 Vishay Dale | 74 |
| Datasheet | - | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | -55°C~250°C | Bulk | 2011 | RH | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 200Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | - | - | 25W | - | 25W | 27.43mm | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | 13.97mm | 13.87mm | 0.561 14.25mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RER70F1002RC02 Vishay Dale | 48 |
| Datasheet | - | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 13g | - | -55°C~250°C | Bulk | - | Military, MIL-PRF-39009, RER70 | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | 10kOhm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | RATED POWER WITH HEAT SINK:20W | 8533.21.00.80 | 20W | - | 20W | 27.43mm | Rectangular | FIXED RESISTOR | MIL-PRF-39009 | - | 8W | - | 282.8427V | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 14.2494mm | 0.561 14.25mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RER70F68R1RC02 Vishay Dale | In Stock | - | Datasheet | 6 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 13g | - | -55°C~250°C | Bulk | 2015 | Military, MIL-PRF-39009, RER70 | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | 68.1Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | RATED POWER WITH HEAT SINK:20W | 8533.21.00.80 | 20W | - | 20W | 27.43mm | Rectangular | FIXED RESISTOR | MIL-PRF-39009 | - | 8W | - | 23.341V | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 14.2494mm | 0.561 14.25mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RER60F2370RC02 Vishay Dale | 46 |
| Datasheet | - | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 3g | - | -55°C~250°C | Bulk | 2015 | Military, MIL-PRF-39009, RER60 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | 237Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | RATED POWER WITH HEAT SINK: 5W | 8533.21.00.80 | 5W | - | 5W | 16.41mm | Rectangular | FIXED RESISTOR | MIL-PRF-39009 | - | 3W | - | 26.6646V | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 8.509mm | 0.335 8.51mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RER45F15R0RC02 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 8.8g | - | -55°C~250°C | Bulk | 2012 | Military, MIL-PRF-39009, RER45 | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±50ppm/°C | 15Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | RATED POWER WITH HEAT SINK: 10W | 8533.21.00.80 | 10W | - | 10W | 20.32mm | Rectangular | FIXED RESISTOR | MIL-PRF-39009 | - | 6W | - | 9.4868V | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant, Non-Inductive | - | 10.287mm | 0.405 10.29mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RER75F12R4RC02 Vishay Dale | 37 |
| Datasheet | - | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 28g | - | -55°C~250°C | Bulk | 2015 | Military, MIL-PRF-39009, RER75 | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±50ppm/°C | 12.4Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | RATED POWER USING HEAT SINK: 30W | 8533.21.00.80 | 30W | - | 30W | 28.96mm | Rectangular | FIXED RESISTOR | MIL-PRF-39009 | - | 10W | - | 11.1355V | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 15.875mm | 0.625 15.87mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RER70FR249RC02 Vishay Dale | In Stock | - | Datasheet | 7 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 13g | - | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39009, RER70 | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±100ppm/°C | 249mOhm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | RATED POWER WITH HEAT SINK:20W | 8533.21.00.80 | 20W | - | 20W | 27.43mm | Rectangular | FIXED RESISTOR | MIL-PRF-39009 | - | 8W | - | 1.4114V | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 14.2494mm | 0.561 14.25mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RER60F3R48RC02 Vishay Dale | 18 |
| Datasheet | 7 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 3g | - | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39009, RER60 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 3.48Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | RATED POWER WITH HEAT SINK: 5W | 8533.21.00.80 | 5W | - | 5W | - | Rectangular | FIXED RESISTOR | MIL-PRF-39009 | - | 3W | - | 3.2311V | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 8.509mm | 0.335 8.51mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RER65F3R16RC02 Vishay Dale | In Stock | - | Datasheet | - | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 6g | - | -55°C~250°C | Bulk | - | Military, MIL-PRF-39009, RER65 | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±50ppm/°C | 3.16Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | RATED POWER WITH HEAT SINK: 10W | 8533.21.00.80 | 10W | - | 10W | 20.32mm | Rectangular | FIXED RESISTOR | MIL-PRF-39009 | - | 6W | - | 4.3543V | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 10.287mm | 0.405 10.29mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RER40F61R9RC02 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 3.3g | - | -55°C~250°C | Bulk | 2016 | Military, MIL-PRF-39009, RER40 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | 61.9Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | RATED POWER WITH HEAT SINK: 5W | 8533.21.00.80 | 5W | - | 5W | 16.41mm | Rectangular | FIXED RESISTOR | MIL-PRF-39009 | - | 3W | - | 13.6272V | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant, Non-Inductive | - | 8.509mm | 0.335 8.51mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RER60F10R0RC02 Vishay Dale | In Stock | - | Datasheet | - | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 3g | - | -55°C~250°C | Bulk | 2015 | Military, MIL-PRF-39009, RER60 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±50ppm/°C | 10Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | RATED POWER WITH HEAT SINK: 5W | 8533.21.00.80 | 5W | - | 5W | 16.41mm | Rectangular | FIXED RESISTOR | MIL-PRF-39009 | - | 3W | - | 5.4772V | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 8.509mm | 0.335 8.51mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RH05016R00FC02 Vishay Dale | 42 |
| Datasheet | 8 Weeks | - | Axial, Box | - | - | Flanges | 2 | Aluminium | - | - | -55°C~250°C | Bulk | 2011 | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 16Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | - | - | 50W | 28.3V | 50W | - | Rectangular | FIXED RESISTOR | - | MIL-PRF-18546 | 7.5W | 11.13mm | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | 16mm | 15.49mm | 0.625 15.87mm | - | - | No | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() RER65F2R74RC02 Vishay Dale | In Stock | - | Datasheet | 7 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 6g | - | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39009, RER65 | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±50ppm/°C | 2.74Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | RATED POWER WITH HEAT SINK: 10W | 8533.21.00.80 | 10W | - | 10W | 20.32mm | Rectangular | FIXED RESISTOR | MIL-PRF-39009 | - | 6W | - | 4.0546V | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 10.287mm | 0.405 10.29mm | - | - | No | - | Non-RoHS Compliant | Contains Lead |