- Series
- Mfr
- Package
- Product Status
- RoHS
- Features
- Resistance
- Tolerance
- Power Rating
- Packaging
- Termination Style
- Length
Attribute column
Manufacturer
Dale Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RER60F1R40RC02 Vishay Dale | 30 |
| Datasheet | 7 Weeks | Axial, Box | - | - | Flanges | - | Aluminium | 3g | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39009, RER60 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±50ppm/°C | 1.4Ohms | - | 250°C | -55°C | Wirewound | 5W | - | - | 5W | - | - | 5W | - | - | - | - | MIL-PRF-39009 | - | - | - | - | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 8.509mm | 0.335 8.51mm | 15.24mm | 16.4084mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RH050300R0FE02 Vishay Dale | 104 |
| Datasheet | 8 Weeks | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | -55°C~250°C | Bulk | 2004 | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | 300Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | RATED POWER DISSIPATED USING HEAT SINK: 50W | - | 50W | - | - | 50W | 28.96mm | Rectangular | FIXED RESISTOR | - | Not | MIL-PRF-18546 | - | 11.13mm | 77.46V | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 15.49mm | 0.625 15.87mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RER60FR100RC02 Vishay Dale | In Stock | - | Datasheet | 6 Weeks | Axial, Box | - | - | Flanges | - | Aluminium | 3g | -55°C~250°C | Bulk | 2015 | Military, MIL-PRF-39009, RER60 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | - | - | Active | 1 (Unlimited) | - | Axial | - | ±100ppm/°C | 100mOhms | - | 250°C | -55°C | Wirewound | 5W | - | - | 5W | - | - | 5W | 16.41mm | - | - | - | MIL-PRF-39009 | - | - | - | - | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 8.509mm | 0.335 8.51mm | 28.58mm | 16.4084mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RH02540R00FC02 Vishay Dale | 57 |
| Datasheet | 8 Weeks | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | -55°C~250°C | Bulk | 2011 | RH | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 40Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | - | - | 25W | 31.6V | - | 25W | 27.43mm | - | FIXED RESISTOR | - | Not | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 13.87mm | 0.561 14.25mm | - | - | No | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() TMC0051R000FE02 Vishay Dale | 59 |
| Datasheet | 13 Weeks | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | -55°C~250°C | Bulk | 2011 | TMC | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 1Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | - | 8533.21.00.80 | - | - | CARD PACK | 7.5W | - | Rectangular | FIXED RESISTOR | unknown | - | - | - | - | - | - | 6065 | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 8.509mm | 0.335 8.51mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMC0102K000FE02 Vishay Dale | 46 |
| Datasheet | 8 Weeks | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | -55°C~250°C | Bulk | 2011 | TMC | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 2kOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK: 12.5W | 8533.21.00.80 | - | - | - | 12.5W | - | Rectangular | FIXED RESISTOR | unknown | - | - | 7.5W | - | 122.4745V | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 10.287mm | 0.405 10.29mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMC050150R0FE02 Vishay Dale | 60 |
| Datasheet | 8 Weeks | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | -55°C~250°C | Bulk | 2011 | TMC | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 150Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK: 50W | 8533.21.00.80 | - | - | - | 50W | - | Rectangular | FIXED RESISTOR | unknown | - | - | 20W | - | 54.7723V | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 15.875mm | 0.625 15.87mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMC0101R000FE02 Vishay Dale | 35 |
| Datasheet | 8 Weeks | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | -55°C~250°C | Bulk | 2011 | TMC | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 1Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | - | 8533.21.00.80 | - | - | CARD PACK | 12.5W | - | Rectangular | FIXED RESISTOR | unknown | - | - | - | - | - | - | 7580 | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 10.287mm | 0.405 10.29mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RH0253K000FE02 Vishay Dale | 92 |
| Datasheet | 8 Weeks | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | -55°C~250°C | Bulk | 2004 | RH | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 3kOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | - | - | 25W | - | - | 25W | 27.43mm | Rectangular | FIXED RESISTOR | - | - | MIL-PRF-18546 | - | 11.13mm | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 13.87mm | 0.561 14.25mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RH01033R00FC02 Vishay Dale | 44 |
| Datasheet | 8 Weeks | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | -55°C~250°C | Bulk | 2016 | RH | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 33Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | - | 8533.21.00.80 | 12.5W | 18.2V | - | 12.5W | - | Rectangular | FIXED RESISTOR | - | - | MIL-PRF-18546 | - | 7.92mm | - | - | 7580 | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 9.91mm | 0.405 10.29mm | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() TMC005150R0FE02 Vishay Dale | 77 |
| Datasheet | 13 Weeks | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | -55°C~250°C | Bulk | 2011 | TMC | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 150Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | - | 8533.21.00.80 | - | - | CARD PACK | 7.5W | - | Rectangular | FIXED RESISTOR | unknown | - | - | - | - | - | - | 6065 | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 8.509mm | 0.335 8.51mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RER60F1821RC02 Vishay Dale | 30 |
| Datasheet | 7 Weeks | Axial, Box | - | - | Flanges | - | Aluminium | 3g | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39009, RER60 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±20ppm/°C | 1.82kOhms | - | 250°C | -55°C | Wirewound | 5W | - | - | 5W | - | - | 5W | - | - | - | - | MIL-PRF-39009 | - | - | - | - | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 8.509mm | 0.335 8.51mm | 15.24mm | 16.4084mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RH050500R0FC02 Vishay Dale | 52 |
| Datasheet | 8 Weeks | Axial, Box | - | - | Flanges | - | - | - | -55°C~250°C | Bulk | - | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±20ppm/°C | 500Ohms | - | - | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | Moisture Resistant | - | - | 0.625 15.87mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RER65F2100RC02 Vishay Dale | 30 |
| Datasheet | 7 Weeks | Axial, Box | - | - | Flanges | - | Aluminium | 6g | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39009, RER65 | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±20ppm/°C | 210Ohms | - | 250°C | -55°C | Wirewound | 10W | - | - | 10W | - | - | 10W | - | - | - | - | MIL-PRF-39009 | - | - | - | - | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 10.287mm | 0.405 10.29mm | 19.05mm | 20.32mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RER75F2000RC02 Vishay Dale | 17 |
| Datasheet | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 28g | -55°C~250°C | Bulk | 2015 | Military, MIL-PRF-39009, RER75 | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | 200Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | RATED POWER USING HEAT SINK: 30W | 8533.21.00.80 | 30W | - | - | 30W | 28.96mm | Rectangular | FIXED RESISTOR | unknown | MIL-PRF-39009 | - | 10W | - | 44.7214V | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 15.875mm | 0.625 15.87mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RH00522R00FE02 Vishay Dale | 25 |
| Datasheet | 13 Weeks | Axial, Box | - | - | Flanges | - | Aluminium | - | -55°C~250°C | Bulk | 2011 | RH | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±20ppm/°C | 22Ohms | - | 250°C | -55°C | Wirewound | 7.5W | - | - | 7.5W | - | - | 7.5W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 8.13mm | 0.335 8.51mm | 15.24mm | 16.41mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NH25010R00FJ01 Vishay Dale | 2730 |
| Datasheet | 8 Weeks | Axial, Box | NO | BINDING POST | Flanges | - | Aluminium | - | -55°C~250°C | Bulk | 2011 | NH | 4.500Lx3.000W 114.30mmx76.20mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | 10Ohm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | - | 8533.29.00.00 | 250W | - | - | 250W | 76.2mm | - | FIXED RESISTOR | - | Not | - | 100W | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant, Non-Inductive | 54mm | 55.58mm | 2.219 56.37mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RH0502R500FC02 Vishay Dale | 108 |
| Datasheet | 13 Weeks | Axial, Box | - | - | Flanges | 2 | Aluminium | - | -55°C~250°C | Bulk | 2016 | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±50ppm/°C | 2.5Ohms | - | 250°C | -55°C | Wirewound | 50W | - | - | 50W | 11.2V | - | 50W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 15.49mm | 0.625 15.87mm | 49.9872mm | 28.956mm | No | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() RER65FR221RC02 Vishay Dale | 30 |
| Datasheet | 7 Weeks | Axial, Box | - | - | Flanges | - | Aluminium | 6g | -55°C~250°C | Bulk | 2012 | Military, MIL-PRF-39009, RER65 | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | - | - | Active | 1 (Unlimited) | - | Axial | - | ±100ppm/°C | 221mOhms | - | 250°C | -55°C | Wirewound | 10W | - | - | 10W | - | - | 10W | 20.32mm | - | - | - | MIL-PRF-39009 | - | - | - | - | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 10.287mm | 0.405 10.29mm | 34.93mm | 20.32mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RER65F13R0RC02 Vishay Dale | 41 |
| Datasheet | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 6g | -55°C~250°C | Bulk | 2015 | Military, MIL-PRF-39009, RER65 | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±50ppm/°C | 13Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | RATED POWER WITH HEAT SINK: 10W | 8533.21.00.80 | 10W | - | - | 10W | 20.32mm | Rectangular | FIXED RESISTOR | - | MIL-PRF-39009 | - | 6W | - | 8.8318V | R (0.01%) | - | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 10.287mm | 0.405 10.29mm | - | - | - | - | Non-RoHS Compliant | Contains Lead |