- Series
- Mfr
- Package
- Product Status
- RoHS
- Features
- Resistance
- Tolerance
- Power Rating
- Packaging
- Termination Style
- Length
Attribute column
Manufacturer
Dale Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Weight | Body Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Style | Lead/Base Style | Coating, Housing Type | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RER65F40R2RC02 Vishay Dale | 30 |
| Datasheet | - | Axial, Box | - | - | Flanges | - | Aluminium | 6g | - | - | -55°C~250°C | Bulk | - | Military, MIL-PRF-39009, RER65 | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | - | - | Active | 1 (Unlimited) | - | Axial | - | ±20ppm/°C | 40.2Ohms | - | 250°C | -55°C | Wirewound | 10W | - | - | 10W | - | - | 10W | 20.32mm | - | - | - | MIL-PRF-39009 | - | - | - | - | R (0.01%) | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 10.287mm | 0.405 10.29mm | 19.05mm | 20.32mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RER60F31R6RC02 Vishay Dale | 37 |
| Datasheet | 7 Weeks | Axial, Box | - | - | Flanges | - | Aluminium | 3g | - | - | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39009, RER60 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±20ppm/°C | 31.6Ohms | - | 250°C | -55°C | Wirewound | 5W | - | - | 5W | - | - | 5W | - | - | - | - | MIL-PRF-39009 | - | - | - | - | R (0.01%) | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 8.509mm | 0.335 8.51mm | 15.24mm | 16.4084mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RER60F2000RC02 Vishay Dale | In Stock | - | Datasheet | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 3g | - | - | -55°C~250°C | Bulk | - | Military, MIL-PRF-39009, RER60 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | 200Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | RATED POWER WITH HEAT SINK: 5W | 8533.21.00.80 | 5W | - | - | 5W | 16.41mm | Rectangular | FIXED RESISTOR | - | MIL-PRF-39009 | - | 3W | - | 24.4949V | R (0.01%) | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 8.509mm | 0.335 8.51mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RER50F4R99RC02 Vishay Dale | 30 |
| Datasheet | 12 Weeks | Axial, Box | NO | LUG | Flanges | - | Aluminium | 16.5g | - | - | -55°C~250°C | Bulk | 2016 | Military, MIL-PRF-39009, RER50 | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±50ppm/°C | 4.99Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | RATED POWER WITH HEAT SINK:20W | 8533.21.00.80 | 20W | - | - | 20W | 27.43mm | Rectangular | FIXED RESISTOR | - | MIL-PRF-39009 | - | 8W | - | 6.3182V | R (0.01%) | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant, Non-Inductive | - | 14.2494mm | 0.561 14.25mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RH01010K00FC02 Vishay Dale | In Stock | - | Datasheet | 8 Weeks | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | - | - | -55°C~250°C | Bulk | 2016 | RH | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 10kOhm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK: 12.5W | 8533.21.00.80 | 12.5W | 10V | - | 12.5W | 20.32mm | - | FIXED RESISTOR | - | Not | - | 7.5W | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | 10.67mm | 9.91mm | 0.405 10.29mm | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() RH0101K000FE02 Vishay Dale | In Stock | - | Datasheet | 8 Weeks | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | Ceramic | - | -55°C~250°C | Bulk | 2011 | RH | 0.750Lx0.800W 19.05mmx20.32mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | 1kOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | - | - | 12.5W | 100V | - | 12.5W | 20.32mm | - | FIXED RESISTOR | - | Not | - | 7.5W | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 9.91mm | 0.405 10.29mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RER70F10R0RC02 Vishay Dale | 36 |
| Datasheet | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 13g | - | - | -55°C~250°C | Bulk | - | Military, MIL-PRF-39009, RER70 | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±50ppm/°C | 10Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | RATED POWER WITH HEAT SINK:20W | 8533.21.00.80 | 20W | - | - | 20W | 27.43mm | Rectangular | FIXED RESISTOR | - | MIL-PRF-39009 | - | 8W | - | 8.9443V | R (0.01%) | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 14.2494mm | 0.561 14.25mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RH02525R00FE02 Vishay Dale | 21 |
| Datasheet | 8 Weeks | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | - | -55°C~250°C | Bulk | 2004 | RH | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 25Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK; STANDARDS: MIL-PRF-18546 | - | 25W | - | CARD PACK | 25W | 27.43mm | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | 13.97mm | 13.87mm | 0.561 14.25mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RH05010R00FE02 Vishay Dale | 533 | - | Datasheet | 8 Weeks | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | 22V | -55°C~250°C | Bulk | 2011 | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK: 50W | - | 50W | 22V | - | 50W | 28.96mm | - | FIXED RESISTOR | - | Not | - | - | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 15.49mm | 0.625 15.87mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TMC050R1500FE02 Vishay Dale | 73 |
| Datasheet | 13 Weeks | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | - | - | -55°C~250°C | Bulk | 2011 | TMC | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK: 50W | 8533.21.00.80 | - | - | - | 50W | - | Rectangular | FIXED RESISTOR | unknown | - | - | 20W | - | 1.7321V | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 15.875mm | 0.625 15.87mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HL10006Z5R000JJ Vishay Dale | In Stock | - | Datasheet | - | Radial, Tubular | NO | LUG | Brackets (not included) | 2 | Silicon Coated | - | - | - | -55°C~350°C | Bulk | 2011 | HL | 0.750Diax6.500L 19.05mmx165.10mm | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 5Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | - | 100W | 22.4V | - | 100W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Silicone Coated | Moisture Resistant | 23.02mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HL22507Z1R000JJ Vishay Dale | In Stock | - | Datasheet | - | Radial, Tubular | NO | LUG | Brackets (not included) | 2 | Silicon Coated | 311.844754g | - | - | -55°C~350°C | Bulk | 2011 | HL | 1.125Diax10.500L 28.58mmx266.70mm | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 1Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | - | - | 225W | 15V | - | 225W | - | Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Silicone Coated | Moisture Resistant | 33.34mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() HL02506Z25R00JJ Vishay Dale | In Stock | - | Datasheet | - | Radial, Tubular | NO | LUG | Brackets (not included) | 2 | Silicon Coated | - | - | - | -55°C~350°C | Bulk | 2011 | HL | 0.563Diax2.000L 14.29mmx50.80mm | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 25Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | - | 25W | 25V | - | 25W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Silicone Coated | Moisture Resistant | 17.46mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HL05006Z50K00JJ Vishay Dale | In Stock | - | Datasheet | - | Radial, Tubular | NO | LUG | Brackets (not included) | 2 | Silicon Coated | - | - | - | -55°C~350°C | Bulk | 2007 | HL | 0.563Diax4.000L 14.29mmx101.60mm | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 50kOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | - | 50W | 1.58kV | - | 50W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Silicone Coated | Moisture Resistant | 17.46mm | - | - | - | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() HL05006Z3R000JJ Vishay Dale | In Stock | - | Datasheet | - | Radial, Tubular | NO | LUG | Brackets (not included) | 2 | Silicon Coated | - | - | - | -55°C~350°C | Bulk | 2011 | HL | 0.563Diax4.000L 14.29mmx101.60mm | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 3Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | - | - | 50W | 12.2V | - | 50W | - | Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Silicone Coated | Moisture Resistant | 17.46mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HL05006Z10R00JJ Vishay Dale | In Stock | - | Datasheet | - | Radial, Tubular | NO | LUG | Brackets (not included) | 2 | Silicon Coated | - | - | - | -55°C~350°C | Bulk | 2011 | HL | 0.563Diax4.000L 14.29mmx101.60mm | ±5% | e0 | no | Obsolete | 1 (Unlimited) | - | - | - | ±30ppm/°C | 10Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | - | - | 50W | 22.4V | - | 50W | - | Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Silicone Coated | Moisture Resistant | 17.46mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RH050R1500FC02 Vishay Dale | 46 |
| Datasheet | 13 Weeks | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | - | - | -55°C~250°C | Bulk | 2004 | RH | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 150mOhm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK: 50W | 8533.21.00.80 | 50W | 1.94V | - | 50W | - | - | FIXED RESISTOR | - | - | - | 20W | - | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 15.49mm | 0.625 15.87mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RER50F60R4RC02 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Axial, Box | NO | LUG | Flanges | - | Aluminium | 16.5g | - | - | -55°C~250°C | Bulk | 2016 | Military, MIL-PRF-39009, RER50 | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | ±20ppm/°C | 60.4Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | RATED POWER WITH HEAT SINK:20W | 8533.21.00.80 | 20W | - | - | 20W | 27.43mm | Rectangular | FIXED RESISTOR | - | MIL-PRF-39009 | - | 8W | - | 21.9818V | R (0.01%) | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant, Non-Inductive | - | 14.2494mm | 0.561 14.25mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RH0253K000FC02 Vishay Dale | 37 |
| Datasheet | 8 Weeks | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | - | - | -55°C~250°C | Bulk | 2016 | RH | 1.062Lx1.080W 26.97mmx27.43mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 3kOhm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Wirewound | - | - | 8533.21.00.80 | 25W | 274V | - | 25W | 27.43mm | Rectangular | FIXED RESISTOR | - | Not | MIL-PRF-18546 | - | 11.13mm | - | - | Solder Lugs | Solder | Aluminum | Moisture Resistant | - | 13.87mm | 0.561 14.25mm | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() RER75FR953PC02 Vishay Dale | 30 |
| Datasheet | 6 Weeks | Axial, Box | NO | LUG | Flanges | - | Aluminium | 28g | - | - | -55°C~250°C | Bulk | 2016 | Military, MIL-PRF-39009, RER75 | 1.968Lx1.140W 49.99mmx28.96mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 953mOhm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | RATED POWER USING HEAT SINK: 30W | 8533.21.00.80 | 30W | - | - | 30W | - | Rectangular | FIXED RESISTOR | unknown | - | - | 10W | - | 3.0871V | P (0.1%) | Solder Lugs | Solder | Aluminum | Military, Moisture Resistant | - | 15.875mm | 0.625 15.87mm | - | - | - | - | Non-RoHS Compliant | Contains Lead |