- Series
- Mfr
- Package
- Product Status
- RoHS
- Features
- Resistance
- Tolerance
- Power Rating
- Packaging
- Termination Style
- Length
Attribute column
Manufacturer
Dale Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Number of Terminals | Case Size | Case Style | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Part # Aliases | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Power Rating | Construction | Resistor Type | Military Standard | Termination Style | Failure Rate | Lead Style | Operating Temperature Range | Coating, Housing Type | Resistance Tolerance | Product | Features | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RHA00547R00FE02 Vishay Dale | 81 |
| - | Axial, Box | Flanges | - | - | - | - | - | + 250 C | Vishay Dale | - 55 C | - | - | Bulk | - | - | - | - | - | Active | AEC-Q200 | - | - | - | - | - | -55°C ~ 250°C | - | RHA | 0.600" L x 0.646" W (15.24mm x 16.41mm) | ±1% | ±20ppm/°C | - | 47 Ohms | Wirewound | 7.5W | 7.5W | - | - | - | Solder Lug | - | Solder Lugs | - | Aluminum | ± 1% | - | Automotive AEC-Q200 | 28.58mm | 16.41mm | - | - | 8.13 mm | 0.335" (8.51mm) | 15.24 mm | 16.41 mm | 8.13mm | - | ||
![]() RHA025250R0FE02 Vishay Dale | 68 |
| - | Axial, Box | Flanges | - | - | - | - | - | + 250 C | Vishay Dale | - 55 C | - | - | Bulk | - | - | - | - | - | Active | AEC-Q200 | - | - | - | - | - | -55°C ~ 250°C | - | RHA | 1.062" L x 1.080" W (26.97mm x 27.43mm) | ±1% | ±20ppm/°C | - | 250 Ohms | Wirewound | 25W | 25W | - | - | - | Solder Lug | - | Solder Lugs | - | Aluminum | ± 1% | - | Automotive AEC-Q200 | 49.23mm | 27.43mm | - | - | - | 0.561" (14.25mm) | - | 27.43 mm | 13.87mm | - | ||
![]() RHA05033R00FE02 Vishay Dale | 46 |
| - | Axial, Box | Flanges | - | - | - | - | - | + 250 C | Vishay Dale | - 55 C | - | - | Bulk | - | - | - | - | - | Active | AEC-Q200 | - | - | - | - | - | -55°C ~ 250°C | - | RHA | 1.968" L x 1.140" W (49.99mm x 28.96mm) | ±1% | ±20ppm/°C | - | 33 Ohms | Wirewound | 50W | 50W | - | - | - | Solder Lug | - | Solder Lugs | - | Aluminum | ± 1% | - | Automotive AEC-Q200 | 70.64mm | 28.96mm | - | - | 26.97 mm | 0.625" (15.87mm) | 15.49 mm | 28.96 mm | 15.49mm | - | ||
![]() RHA05020R00FE02 Vishay Dale | 71 |
| - | Axial, Box | Flanges | - | - | - | - | - | + 250 C | Vishay Dale | - 55 C | - | - | Bulk | - | - | - | - | - | Active | AEC-Q200 | - | - | - | - | - | -55°C ~ 250°C | - | RHA | 1.968" L x 1.140" W (49.99mm x 28.96mm) | ±1% | ±20ppm/°C | - | 20 Ohms | Wirewound | 50W | 50W | - | - | - | Solder Lug | - | Solder Lugs | - | Aluminum | ± 1% | - | Automotive AEC-Q200 | 70.64mm | 28.96mm | - | - | 26.97 mm | 0.625" (15.87mm) | 15.49 mm | 28.96 mm | 15.49mm | - | ||
![]() RBEF02251R500KFB00 Vishay Dale | 2997 |
| - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBEF024060R00KFB00 Vishay Dale | 2984 |
| - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE70G29R0C02 Vishay / Dale | In Stock | - | - | - | - | 2 | Not Required | Aluminum Housed | 5 | - | + 250 C | - | - 55 C | Chassis Mount | -55C to 250C | - | - | - | 20(W) | 27.43(mm) | Not Required(mm) | - | - | N | 25 TO 250 | 1% | 0.582020 oz | - | - | Bulk | RE Military | - | 1 % | 20 PPM / C | Wirewound | 29 Ohms | - | - | 20 W | Chassis | - | MIL-PRF-18546 | Solder Lug | - | - | - | - | - | Aluminum Housed Resistors | - | - | - | 49.23(mm) | - | 14 mm | - | 50 mm | 27.5 mm | - | 13.87(mm) | ||
![]() RH1005R100FE01 Vishay / Dale | In Stock | - | - | - | - | - | - | - | 1 | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 12.451709 oz | - | - | - | RH | - | 1 % | 50 PPM / C | Aluminium Housed Power Resistor | 5.1 Ohms | - | - | 100 W | - | - | - | Solder Lug | - | - | - 55 C to + 250 C | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | - | - | 44.5 mm | - | 89 mm | 46 mm | - | - | ||
![]() RH10028R00FE01 Vishay / Dale | In Stock | - | - | - | - | - | - | - | 1 | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 12.451709 oz | - | - | - | RH | - | 1 % | 20 PPM / C | Aluminium Housed Power Resistor | 28 Ohms | - | - | 100 W | - | - | - | Solder Lug | - | - | - 55 C to + 250 C | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | - | - | 44.5 mm | - | 89 mm | 46 mm | - | - | ||
![]() RH10040K00JJ01 Vishay / Dale | In Stock | - | - | - | - | - | - | - | 1 | - | + 250 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | N | - | - | 12.451709 oz | - | - | - | RH | - | 5 % | 20 PPM / C | Aluminium Housed Power Resistor | 40 kOhms | - | - | 100 W | - | - | - | Solder Lug | - | - | - 55 C to + 250 C | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | - | - | - | 44.5 mm | - | 89 mm | 46 mm | - | - | ||
![]() SPR2232100R00JD Vishay / Dale | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | SPR2232 | - | 5 % | - | - | 100 Ohms | - | - | 300 W | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FST10006E3K600JENI Vishay / Dale | In Stock | - | - | - | - | - | - | - | 1 | - | + 350 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 3.224040 oz | - | - | - | FST | - | 5 % | 260 PPM / C | - | 3.6 kOhms | - | - | 100 W | - | - | - | Solder Lug | - | - | - | - | - | Tubular Resistors, Non-Inductive | - | - | - | - | - | - | - | 165 mm | 19 mm | - | - | ||
![]() FSOT7009E10R00JE Vishay / Dale | In Stock | - | - | - | - | - | - | - | 1 | - | + 350 C | - | - 50 C | Chassis Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 2.133369 oz | - | - | Bulk | FSOTXX Flat | - | 5 % | 260 PPM / C | - | 10 Ohms | - | - | 70 W | - | - | - | Solder Lug | - | - | - | - | - | Flat Tubular Resistors | Coated Resistors, Silicone Coated | - | - | - | - | 14.3 mm | - | 121 mm | 30 mm | - | - | ||
![]() FST02506E5R000JE Vishay / Dale | In Stock | - | - | - | - | - | - | - | 1 | - | + 350 C | - | - 55 C | Chassis Mount | - | - | - | HL02506Z5R000JJ | - | - | - | - | - | Details | - | - | 0.730171 oz | - | - | Bulk | FST | - | 5 % | 400 PPM / C | - | 5 Ohms | - | - | 25 W | - | - | - | Solder Lug | - | - | - 55 C to + 350 C | - | - | Tubular Resistors | - | - | - | - | 14.3 mm | - | - | 50.8 mm | - | - | - | ||
![]() EDGF1000R1460KXB00 Vishay / Dale | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 2 lbs | - | - | Bulk | EDGF | - | 10 % | - | - | 146 mOhms | - | - | 1 kW | - | - | - | Screw | - | - | - | - | - | Edgewound Resistors | - | - | - | - | - | - | - | 464 mm | - | - | - | ||
![]() FSOT1011E160R0JE Vishay / Dale | In Stock | - | - | - | - | 2 | Not Required | Ceramic Hi Temp Sil | 1 | 13.49(mm) | + 350 C | - | - 55 C | Chassis Mount | -55C to 350C | - | MINI-FLAT | - | 10(W) | 9.52(mm) | Not Required(mm) | - | - | Details | 25 TO 350 | 5% | - | - | - | Bulk | FSOT | - | 5 % | 260 PPM / C | Wirewound | 160 Ohms | - | - | 10 W | Chassis | - | Not Required | Solder Lug | Not Required | - | - | - | - | Flat Tubular Resistors | - | - | - | 33.32(mm) | - | 8.7 mm | - | 33.32 mm | 9.5 mm | - | 8.71(mm) | ||
![]() FST01005E300R0JE Vishay / Dale | In Stock | - | - | - | - | 2 | Not Required | SILICONE | 1 | - | - | - | - | Chassis Mount | -55C to 350C | - | - | - | 10(W) | Not Required(mm) | 10.31(mm) | - | - | Details | 25 TO 350 | 5% | 0.236336 oz | - | - | Bulk | FST | - | - | ±260(ppm/°C) | Wirewound | 300(ohm) | - | - | - | Tubular | - | Not Required | Radial Lug | Not Required | - | - | - | - | Tubular Resistors | - | - | - | 44.45(mm) | - | - | - | - | - | - | Not Required(mm) | ||
![]() FSOT9509E20R00JE Vishay / Dale | In Stock | - | - | - | - | - | - | - | 1 | - | + 150 C | - | - 50 C | Chassis Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 2.698811 oz | - | - | Bulk | FSOTXX Flat | - | 5 % | 30 PPM / C | - | 20 Ohms | - | - | 95 W | - | - | - | Screw | - | - | - | - | - | Flat Tubular Resistors | Coated Resistors, Silicone Coated | - | - | - | - | 14.3 mm | - | 152.4 mm | 30 mm | - | - | ||
![]() FSOT9509E25R00JE Vishay / Dale | In Stock | - | - | - | - | - | - | - | 1 | - | + 350 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 2.698811 oz | - | - | Bulk | FSOTXX Flat | - | 5 % | 30 PPM / C | - | 25 Ohms | - | - | 95 W | - | - | - | Solder Lug | - | - | - | - | - | Flat Tubular Resistors | Coated Resistors, Silicone Coated | - | - | - | - | 14.3 mm | - | 152.4 mm | 30 mm | - | - | ||
![]() FSOT5509E1R000JE Vishay / Dale | In Stock | - | - | - | - | - | - | - | 1 | - | + 350 C | - | - 50 C | Chassis Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 1.807791 oz | - | - | Bulk | FSOTXX Flat | - | 5 % | 260 PPM / C | - | 1 Ohms | - | - | 55 W | - | - | - | Solder Lug | - | - | - | - | - | Flat Tubular Resistors | Coated Resistors, Silicone Coated | - | - | - | - | 14.3 mm | - | 89 mm | 30 mm | - | - |