- Series
- Mfr
- Package
- Product Status
- RoHS
- Features
- Resistance
- Tolerance
- Power Rating
- Packaging
- Termination Style
- Length
Attribute column
Manufacturer
Dale Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Contact Sizes | Current-IEC | Current-UL | Manufacturer | RoHS | Torque-Screw | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Number of Positions | Color | Pitch | Ingress Protection | Insulation Height | Termination Style | Wire Gauge | Voltage | Contact Tail Length | Number of Levels | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Screw Thread | Screw Size | Module Capacity | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RH01035R00FC02 Dale | In Stock | - | - | Through Hole | Thermoplastic | -- | Steel, Stainless | Steel - Zinc Plated | - | - | - | - | DALE RESISTOR | NO | 0.3 Nm (2.6 Lb-In) | - | - | -40°C ~ 115°C | Bulk | TC | - | Active | - | - | Blue | 0.197 (5.00mm) | - | - | - | 14-22 AWG | 300V | - | 1 | 15A | - | - | 10 | - | - | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.6 | - | - | Interlocking (Side) | - | ||
![]() RH010332R0FE02 Dale | In Stock | - | - | Through Hole | Thermoplastic | -- | Steel, Stainless | Steel - Zinc Plated | - | - | - | - | DALE RESISTOR | YES | 0.3 Nm (2.6 Lb-In) | - | - | -40°C ~ 115°C | Bulk | TC | - | Active | - | - | Blue | 0.197 (5.00mm) | - | - | - | 14-22 AWG | 300V | - | 1 | 15A | - | - | 13 | - | - | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.6 | - | - | Interlocking (Side) | - | ||
![]() RH010330R0FC02 Dale | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | Phosphor Bronze | - | -- | 8A | DALE RESISTOR | NO | 0.2 Nm (1.7 Lb-In) | - | 300V | -40°C ~ 115°C | Bulk | TS | - | Active | Plug, Female Sockets | 2 | Black | 0.138 (3.50mm) | -- | 0.760 (19.30mm) | Screw - Leaf Spring, Wire Guard | - | - | -- | 1 | - | Tin | 16-28 AWG | 2 | 90° | -- | -- | 6-7mm | - | - | - | M2 | - | Mating Flange | UL94 V-0 | ||
![]() RH010300R0FE02 Dale | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | Phosphor Bronze | - | -- | 10A | DALE RESISTOR | YES | 0.2 Nm (1.7 Lb-In) | - | 300V | -40°C ~ 115°C | Bulk | TT | - | Active | Plug for Unshrouded Header | 6 | Green | 0.150 (3.81mm) | -- | 0.441 (11.20mm) | Screw - Rising Cage Clamp | - | - | -- | 1 | - | Tin | 16-28 AWG | 6 | 90° | -- | -- | 5-6mm | - | - | - | M2 | - | Interlocking (Side) | UL94 V-0 | ||
![]() RH0102R500BC02 Dale | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | Phosphor Bronze | - | -- | 15A | DALE RESISTOR | NO | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C ~ 115°C | Bulk | TS | - | Active | Plug, Female Sockets | 4 | Black | 0.197 (5.00mm) | -- | 1.024 (26.01mm) | Screw - Leaf Spring, Wire Guard | - | - | -- | 1 | - | Tin | 12-24 AWG | 4 | 90° | -- | 0.34-2.5mm² | 6-7mm | - | - | - | M3 | - | Retention Latches (Wire Side) | UL94 V-0 | ||
![]() RH0102R000FE02 Dale | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic Resin | - | - | - | Copper Alloy | - | -- | 10A | DALE RESISTOR | YES | 0.23 Nm (2.0 Lb-In) | - | 300V | -40°C ~ 115°C | Bulk | 01-350 | - | Active | Plug, Female Sockets | 6 | Green | 0.138 (3.50mm) | -- | 0.437 (11.10mm) | Screw - Rising Cage Clamp | - | - | -- | 1 | - | Tin | 16-26 AWG | 6 | 180° | -- | 0.5-1.5mm² | 6-7mm | - | - | - | M2 | - | -- | UL94 V-0 | ||
![]() RH0102R000FC02 Dale | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | Phosphor Bronze | - | -- | 8A | DALE RESISTOR | NO | 0.2 Nm (1.7 Lb-In) | - | 300V | -40°C ~ 115°C | Bulk | TS | - | Active | Plug, Female Sockets | 5 | Black | 0.138 (3.50mm) | -- | 0.760 (19.30mm) | Screw - Leaf Spring, Wire Guard | - | - | -- | 1 | - | Tin | 16-28 AWG | 5 | 270° | -- | 1.5mm² | 6-7mm | - | - | - | M2 | - | Mating Flange | UL94 V-0 | ||
![]() RH0102K500FE02 Dale | In Stock | - | - | Through Hole | Thermoplastic | -- | Steel, Stainless | Steel - Zinc Plated | - | - | - | - | DALE RESISTOR | YES | 0.3 Nm (2.6 Lb-In) | - | - | -40°C ~ 115°C | Bulk | TC | - | Active | - | - | Blue | 0.197 (5.00mm) | - | - | - | 14-22 AWG | 300V | - | 1 | 15A | - | - | 21 | - | - | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.6 | - | - | Interlocking (Side) | - | ||
![]() RH0102K400JE05 Dale | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | Phosphor Bronze | - | -- | 15A | DALE RESISTOR | YES | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C ~ 115°C | Bulk | TS | - | Active | Plug, Female Sockets | 5 | Green | 0.200 (5.08mm) | -- | 1.024 (26.01mm) | Screw - Leaf Spring, Wire Guard | - | - | -- | 1 | - | Tin | 12-24 AWG | 5 | 90° | -- | 0.34-2.5mm² | 6-7mm | - | - | - | M3 | - | Mating Flange, Retention Latches (Wire Side) | UL94 V-0 | ||
![]() RH0102K000FC02 Dale | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | Phosphor Bronze | - | 10.5A | 10A | DALE RESISTOR | NO | -- | 300V | 300V | -40°C ~ 115°C | Bulk | TJ | - | Active | Plug, Female Sockets | 7 | Green | 0.150 (3.81mm) | -- | -- | Screw | - | - | -- | 1 | - | Tin | 16-28 AWG | 7 | 180° | -- | 1.5mm² | 6-7mm | - | - | - | M2 | - | Strain Relief | UL94 V-0 | ||
![]() RH01027R00DE02 Dale | In Stock | - | - | Through Hole | Thermoplastic | -- | Phosphor Bronze - Tin Plated | Steel - Zinc Plated | - | - | - | - | DALE RESISTOR | YES | 0.4 Nm (3.5 Lb-In) | - | - | -40°C ~ 115°C | Bulk | TK | - | Active | - | - | Gray | 0.197 (5.00mm) | - | - | - | 12-22 AWG | 250V | - | 1 | 15A | - | - | 12 | - | - | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | - | -- | - | ||
![]() RH01027K00FE05 Dale | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | Phosphor Bronze | - | -- | 15A | DALE RESISTOR | YES | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C ~ 115°C | Bulk | TS | - | Active | Plug, Female Sockets | 7 | Gray | 0.295 (7.50mm) | -- | 1.024 (26.01mm) | Screw - Leaf Spring, Wire Guard | - | - | -- | 1 | - | Tin | 12-24 AWG | 7 | 270° | -- | 0.2-2.5mm² | 6-7mm | - | - | - | M3 | - | Mating Flange, Retention Latches (Non-Wire Side) | UL94 V-0 | ||
![]() RH01025K00FE02 Dale | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | Copper | - | -- | 20A | DALE RESISTOR | YES | 0.56 Nm (5.0 Lb-In) | - | 300V | -40°C ~ 115°C | Bulk | TJ | - | Active | Plug, Female Sockets | 8 | Black | 0.197 (5.00mm) | -- | 0.594 (15.09mm) | Screw | - | - | -- | 1 | - | Tin | 12-24 AWG | 8 | 180° | -- | -- | 7-8mm | - | - | - | M3 | - | Mating Flange, Retention Latches (Non-Wire Side) | UL94 V-0 | ||
![]() RH01025K00FC02 Dale | In Stock | - | - | Through Hole | Thermoplastic | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | DALE RESISTOR | NO | 0.4 Nm (3.5 Lb-In) | - | - | -40°C ~ 115°C | Bulk | T2 | - | Active | - | - | Green | 0.197 (5.00mm) | - | - | - | 12-24 AWG | 300V | - | 1 | 10A | - | - | 12 | - | - | - | - | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M2.5 | - | - | Interlocking (Side) | - | ||
![]() RH010250R0JE02 Dale | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic Resin | - | - | - | Copper Alloy | - | -- | 10A | DALE RESISTOR | YES | 0.23 Nm (2.0 Lb-In) | - | 300V | -40°C ~ 115°C | Bulk | 01-350 | - | Active | Plug, Female Sockets | 13 | Green | 0.138 (3.50mm) | -- | 0.437 (11.10mm) | Screw - Rising Cage Clamp | - | - | -- | 1 | - | Tin | 16-26 AWG | 13 | 180° | -- | 0.5-1.5mm² | 6-7mm | - | - | - | M2 | - | -- | UL94 V-0 | ||
![]() RH01022R00JE02 Dale | In Stock | - | - | Through Hole | Thermoplastic | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | DALE RESISTOR | YES | 0.4 Nm (3.5 Lb-In) | - | - | -40°C ~ 115°C | Bulk | T2 | - | Active | - | - | Green | 0.200 (5.08mm) | - | - | - | 12-24 AWG | 300V | - | 1 | 10A | - | - | 11 | - | - | - | - | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M2.5 | - | - | Interlocking (Side) | - | ||
![]() RH01020K00JC02 Dale | In Stock | - | - | Through Hole | Thermoplastic | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | DALE RESISTOR | NO | 0.4 Nm (3.5 Lb-In) | - | - | -40°C ~ 115°C | Bulk | T2 | - | Active | - | - | Green | 0.197 (5.00mm) | - | - | - | 12-24 AWG | 300V | - | 1 | 10A | - | - | 18 | - | - | - | - | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M2.5 | - | - | Interlocking (Side) | - | ||
![]() RH0101R000FE02 Dale | In Stock | - | - | - | - | - | - | - | - | 20 | - | - | DALE RESISTOR | YES | - | - | - | - | - | TJS | 2.000 L x 0.275 W x 0.400 H (50.80mm x 6.99mm x 10.16mm) | Active | Wire Splice, Fuse | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | ||
![]() RH0101R000FC02 Dale | In Stock | - | - | - | - | - | - | - | - | 20 | - | - | DALE RESISTOR | NO | - | - | - | - | - | TJS | 2.000 L x 0.275 W x 0.400 H (50.80mm x 6.99mm x 10.16mm) | Active | Wire Splice, Resistor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | ||
![]() RH0101R000CE02 Dale | In Stock | - | - | - | - | - | - | - | - | 20 | - | - | DALE RESISTOR | YES | - | - | - | - | - | TJS | -- | Active | Wire Splice, Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |