- Series
- Mfr
- Package
- Product Status
- RoHS
- Features
- Resistance
- Tolerance
- Power Rating
- Packaging
- Termination Style
- Length
Attribute column
Manufacturer
Dale Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Bushing Size | Characteristic | Contact Materials | Dielectric Strength | Feedback | Insulation Materials | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Operation | Package Type | Range | RoHS | Shaft Type | Operating Temperature | Termination | Resistance | Color | Style | Current Rating | Output Voltage | Output Type | Insulation Resistance | Current | Protections | Terminal Type | Temperature Range | Number of Gangs | Shaft Size | Connection Type | Operating Voltage | Wattage | Input Voltage | Power Type | Contacts | Bearings | IP Rating | Mating Connector | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RER60F4R00RC02 Dale | In Stock | - | - | - | CE | - | - | - | - | - | - | Dynapar | HS35R1024H146 | - | Hollowshaft | - | - | - | Yes | Hollow | -40 to 85 Degrees C | 7 Pin Connector | - | - | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | - | Yes | IP67 | Included | - | ||
![]() RER60F4990RC0230 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | IDEC | HA1B-A2C1V-R | - | - | Maintained | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | - | SPDT | - | IP65 | - | - | ||
![]() RER60F48R7RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | Pepperl Fuchs | 225243 | - | - | - | - | 0-2.4 mm | NO | - | - | - | - | - | - | - | - | NO PNP | - | - | - | - | - | - | - | 3 Pin M8 Connector | - | - | - | DC | - | - | - | - | - | ||
![]() RER60F4990RC02 Dale | In Stock | - | - | - | CCC, CSA, EAC, UL, VDE | - | - | - | - | - | - | ABB | ST201M-B16 | DIN Rail | - | - | - | - | Yes | - | - | - | - | - | - | 16 A | - | - | - | - | Supplemental | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F4990MC0230 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F47R5RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F4870RC02 Dale | In Stock | - | - | - | - | - | - | Gold Plated Brass | 1,000 V | - | Polyamide | Altech | 972361102 | - | - | - | - | - | No | - | - | - | - | Blue | Round Nut Amps | - | - | - | 5 mOhm | 24 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F47R5RC02 Dale | In Stock | - | - | - | - | .375-32 | - | - | - | - | - | Ohmite | - | - | Panel Mount | - | - | - | No | SLOTTED | - | - | 7 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 500 Volts | 25 | - | - | - | - | - | - | - | ||
![]() RER60F46R4RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | IDEC | APW1B16DD-G | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F4640RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | IDEC | APW199FN-R | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F45R3RCSL Dale | In Stock | - | - | - | CE, UL | - | - | - | - | None | - | Honeywell | M4185B1058/U | Foot Mounted - Dual Ended Shaft | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | -40-150 °F | - | Square 3/8 | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F4700RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | UX12920 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F45R3MCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 12918997 | Panel | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F45R3MC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | Hubbell | REKU | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F4530RCSL Dale | In Stock | - | - | Glass | UL | - | Fast Acting | - | - | - | - | Bussmann | MKB-1/16 | - | - | - | Cartridge | - | No | - | - | - | - | - | - | 0.0625 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4 mm | ||
![]() RER60F4530RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | S24N12P02P | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F44R2RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | IDEC | HA1B-A2C1V-S | - | - | Maintained | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | - | SPDT | - | IP65 | - | - | ||
![]() RER60F4590RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | Hubbell | REKUB | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F43R2RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | Cooper | 79903817311 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F42R2RC02 Dale | In Stock | - | - | - | CE | - | - | - | - | - | - | Dynapar | HS35R1024H14C | - | Hollowshaft | - | - | - | Yes | Hollow | -40 to 85 Degrees C | 3 ft Cable | - | - | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | - | Yes | IP67 | - | - |