- Series
- Mfr
- Package
- Product Status
- RoHS
- Features
- Resistance
- Tolerance
- Power Rating
- Packaging
- Termination Style
- Length
Attribute column
Manufacturer
Dale Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Feedback | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Number of Outlets | Operation | RoHS | Shaft Type | Operating Temperature | Termination | Type | Color | Output Voltage | Output Type | Terminal Type | Temperature Range | Legend | Background Color | Mode of Operation | Language | Operating Voltage | Input Voltage | Contacts | Bearings | IP Rating | Mating Connector |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RER60F3320RCSL Dale | In Stock | - | - | - | - | - | ABB | ACH580-BDR-03A5-4+B056+K475+L501 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F3320RC02 Dale | In Stock | - | - | - | - | - | Pfannenberg | - | Side;Ceiling;Floor | - | - | - | NO | - | -58~158 | - | - | Red | - | - | - | - | - | - | Flashing | - | 24 VDC | - | - | - | IP67 | - | ||
![]() RER60F3320MCSL Dale | In Stock | - | - | - | - | - | IDEC | HA1B-A2C6-B | - | - | - | Maintained | NO | - | - | - | - | - | - | - | Q.C./Solder | - | - | - | - | - | - | - | DPDT | - | IP65 | - | ||
![]() RER60F32R4RC02 Dale | In Stock | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F3240MC02 Dale | In Stock | - | - | - | - | - | Hubbell | RF506CH | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F31R6RCSL Dale | In Stock | - | - | - | - | - | Eaton Benches By Wright Line | WTB60-XXX-M-W | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F3161RC02 Dale | In Stock | - | - | - | CE | - | Dynapar | HS35R1024H1P8 | - | Hollowshaft | - | - | Yes | Hollow | -40 to 85 Degrees C | 12 Pin Connector | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | - | 5~26 VDC | - | Yes | IP67 | Included | ||
![]() RER60F30R1RC02 Dale | In Stock | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F3091RCSL Dale | In Stock | - | - | - | - | - | Eaton Benches By Wright Line | WTB72-BPX-V-Q | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F3091RC02 Dale | In Stock | - | - | - | - | - | ABB | 1SDA013890R1 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F3091MCSL Dale | In Stock | - | - | - | - | - | ABB | ACH580-BDR-03A5-4+B058+E213+K465 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F3011RC02 Dale | In Stock | - | - | - | CE | - | Dynapar | HS35R1024H1PC | - | Hollowshaft | - | - | Yes | Hollow | -40 to 100 Degrees C | 3 ft Cable | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | - | 5~26 VDC | - | Yes | IP67 | - | ||
![]() RER60F3010MCSL Dale | In Stock | - | - | - | - | - | Grace Technologies | P-Q24-B1RX | - | - | None | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F3010MC02 Dale | In Stock | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F3000RCSL Dale | In Stock | - | - | Polystyrene | - | - | Brady | 129481 | - | - | - | - | NO | - | - | - | Traffic/Parking Signs | - | - | - | - | - | No Texting While Driving | White | - | English | - | - | - | - | - | - | ||
![]() RER60F3000RC02 Dale | In Stock | - | - | - | UL | None | Honeywell | M6415A1016/U | Foot Mounted - 1 Shaft | - | - | - | NO | - | - | - | - | - | - | - | - | -25-125 °F | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F3000MCSL Dale | In Stock | - | - | - | - | - | Turck | UX13182 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F3000MC02 Dale | In Stock | - | - | - | CE | - | Dynapar | HS35R1024H1PG | - | Hollowshaft | - | - | Yes | Hollow | -40 to 85 Degrees C | 13 in Cable | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | - | 5~26 VDC | - | Yes | IP67 | - | ||
![]() RER60F2R94RCSL Dale | In Stock | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F2R94RC02 Dale | In Stock | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 12918317 | Panel | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |