- Series
- Mfr
- Package
- Product Status
- RoHS
- Features
- Resistance
- Tolerance
- Power Rating
- Packaging
- Termination Style
- Length
Attribute column
Manufacturer
Dale Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Approvals | Case Size | Case Style | Characteristic | Connections | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting | Number of Outlets | Package Type | Range | RoHS | Timing Range | Termination | Type | Current Rating | Coil Voltage | Legend | Background Color | Mode of Operation | Language | Connection Type | Contacts | IP Rating | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RER60F63R4RC02 Dale | In Stock | - | - | - | - | Aluminum | - | - | - | - | - | - | Grace Technologies | P-Q17-M2RF6 | - | (2) GFCI | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | ||
![]() RER60F6490RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | NKT773 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F6340RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cooper | 11701722 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F6340RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | S23N15S07X | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F61R9RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ohmite | RW47V102 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F61R9RC02 Dale | In Stock | - | - | Surface | - | - | CE, CSA, UL | - | - | - | - | - | SSAC | KRPDA2121MS | - | - | - | - | NO | 0 | 0.250 in Flat Blade | - | - | 24-240 VAC, 24-240 VDC | - | - | On Delay, One-Shot | - | - | SPDT | - | - | ||
![]() RER60F60R4RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-03A0-4+J429+K475+L501 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F60R4RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | MSB824 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F6040MC02 Dale | In Stock | - | - | - | Glass | - | CE, CSA, UL | - | - | Fast Acting | - | 200 A @ 250 V | Mersen, formerly Ferraz Shawmu | GGC3/16 | - | - | Cartridge | - | Yes | - | - | - | 0.1875 A | - | - | - | - | - | - | - | - | 31.75 mm | ||
![]() RER60F5R23RCSL Dale | In Stock | - | - | - | Polyester | - | - | - | - | - | - | - | Brady | 129440 | - | - | - | - | NO | - | - | Traffic/Parking Signs | - | - | Pedestrians And Bicycles Prohibited | White | - | English | - | - | - | - | ||
![]() RER60F5R62RC02 Dale | In Stock | - | - | - | - | Aluminum | - | - | - | - | - | - | Grace Technologies | P-Q17-M3R3 | - | (1) 120V Receptacle | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | ||
![]() RER60F5R23PC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | Thomas & Betts | JPA65 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F5R23RC02 Dale | In Stock | - | - | - | - | - | - | 4.5 | Lower Mount | - | 1/4 NPT | - | US Gauge | 175031X | - | - | - | 0-800 psi | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F5R11RC0230 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F5900RC02 Dale | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG23G0060D3YJ | Panel | - | - | - | NO | - | - | - | 60 A | - | - | - | - | - | - | - | - | - | ||
![]() RER60F5R00RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | MSB844 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F57R6RCSL Dale | In Stock | - | - | - | - | - | CE | - | - | - | - | - | Honeywell | VR3G6LPN2/M | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | Lug | - | - | - | ||
![]() RER60F5900MCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | UX12864 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F5760MCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F56R2RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-03A0-4+J429+K475+L512 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - |