- Series
- Mfr
- Package
- Product Status
- RoHS
- Features
- Resistance
- Tolerance
- Power Rating
- Packaging
- Termination Style
- Length
Attribute column
Manufacturer
Dale Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Material | Approvals | Case Size | Case Style | Connections | Feedback | Insulation Class | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Other Names | Range | RoHS | Shaft Type | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Shielding | Output Voltage | Output Type | Failure Rate | Lead Style | Temperature Range | Coating, Housing Type | Legend | Background Color | VA Rating | Language | Connection Type | Features | Input Voltage | Power Type | Phase | Bearings | IP Rating | Mating Connector | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RER60F4590RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | REKUB | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F43R2RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | 79903817311 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F42R2RC02 Dale | In Stock | - | - | - | - | - | CE | - | - | - | - | - | - | Dynapar | HS35R1024H14C | - | Hollowshaft | - | - | Yes | Hollow | -40 to 85 Degrees C | - | - | - | - | - | 3 ft Cable | - | - | - | - | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | - | Yes | IP67 | - | - | ||
![]() RER60F42R2MCSL Dale | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | Thomas & Betts | JPS1 | - | - | RER60F42R2MCSL-MIL | - | NO | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER60 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | 1 (Unlimited) | - | ±20ppm/°C | - | 42.2 Ohms | Wirewound | 5W | - | - | - | M (1%) | Solder Lugs | - | Aluminum | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | 0.335 (8.51mm) | ||
![]() RER60F42R2MC02 Dale | In Stock | - | - | - | - | - | - | 4.5 | Lower Mount | 1/4 NPT | - | - | - | US Gauge | 175066K | - | - | - | 0-15 psi | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F43R2RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Brady | 77205 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F4320RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F40R0RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Pfannenberg | 18103000002 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F40R2RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 1614001 | - | - | - | 2 mm | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | NO NPN | - | - | - | - | - | - | - | - | Cable Connection | - | - | DC | - | - | - | - | - | ||
![]() RER60F4020RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-03A5-4+B056+F267+K451 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F3R92RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7700-A5A31-U1D0200 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F40R0RC02 Dale | In Stock | - | - | - | - | - | CE | - | - | - | - | - | - | Dynapar | HS35R1024H157 | - | Hollowshaft | - | - | Yes | Hollow | -40 to 85 Degrees C | - | - | - | - | - | 10 Pin Connector | - | - | - | - | - | - | 5 VDC | Differential | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | - | Yes | IP67 | Included | - | ||
![]() RER60F3R74RCSL Dale | In Stock | - | - | - | - | Aluminum | - | - | - | - | - | - | - | Brady | 129453 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | Traffic/Parking Signs | - | - | - | - | - | - | - | - | - | - | Keep Off Tracks | White | - | English | - | - | - | - | - | - | - | - | - | ||
![]() RER60F3R92RC02 Dale | In Stock | - | - | - | - | - | CSA, UL | - | - | - | - | Class H | - | Cutler Hammer, Div of Eaton Corp | C1000K2CXX | - | - | - | - | Yes | - | - | - | - | - | - | - | Integrally Molded Terminal Blocks | - | Control | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 VA | - | - | - | - | - | 1 | - | - | - | - | ||
![]() RER60F4020MC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | APW1B16G | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F3R83RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | REKZL | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F3R48RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Neer | RW514 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F3R32RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F3R32RCSL Dale | In Stock | - | - | - | - | - | UL | - | - | - | None | - | - | Honeywell | M436A1116/U | Foot Mounted - 2 Shafts | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32-125 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F3R16RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Turck | UX12986 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |