- Series
- Mfr
- Package
- Product Status
- RoHS
- Features
- Resistance
- Tolerance
- Power Rating
- Packaging
- Termination Style
- Length
Attribute column
Manufacturer
Dale Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Shape | Approvals | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of Outlets | Operation | RoHS | Shaft Type | Wire Size | Operating Temperature | Termination | Type | Composition | Style | Output Voltage | Output Type | Contact Resistance | Voltage | Current | Size | Terminal Type | Input Voltage | Temperature | Contacts | Bearings | IP Rating | Mating Connector |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RER60F1740RC02 Dale | In Stock | - | - | - | - | - | DALE RESISTOR | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F1750MCSL Dale | In Stock | - | - | - | - | CE | Autonics | CNE-S04-VT | - | - | - | NO | - | 30-28 AWG | - | - | - | Non-Metallic | - | - | - | 50 mOhm | 250 V | 3 A | 30-28 AWG | - | - | -20-60 °C | - | - | - | - | ||
![]() RER60F16R9RCSL Dale | In Stock | - | - | - | - | - | Square D | 161182 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F16R2RCSL Dale | In Stock | - | - | - | - | - | Miscellaneous | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F1691RCSL Dale | In Stock | - | - | - | - | - | Murrelektronik | 7700-P4231-U0D0500 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F1691RC02 Dale | In Stock | - | - | - | - | - | Crouse-Hinds Industrial Products | ECGJH136 S516 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F1690RC02 Dale | In Stock | - | - | - | - | - | PILZ | 773010N | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F1581RCSL Dale | In Stock | - | - | - | - | - | Hoffman | APWK2315NFSS | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F1620MCSL Dale | In Stock | - | - | - | - | - | Turck | UX13453 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F1581RC02 Dale | In Stock | - | - | - | - | - | DALE RESISTOR | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F1580RCSL Dale | In Stock | - | - | - | - | - | IDEC | HA1B-M1C2V-G | - | - | Momentary | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | DPDT | - | IP65 | - | ||
![]() RER60F1620RCSL Dale | In Stock | - | - | - | - | CE | Dynapar | HS35R1024H357 | Hollowshaft | - | - | Yes | Hollow | - | -40 to 85 Degrees C | 10 Pin Connector | - | - | - | 5 VDC | Differential | - | - | - | - | - | 5~26 VDC | - | - | Yes | IP67 | Included | ||
![]() RER60F1540RC02 Dale | In Stock | - | - | Aluminum | - | - | Grace Technologies | P-Q3#3-H3R0 | - | (1) 120V Receptacle | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | ||
![]() RER60F1540MCSL Dale | In Stock | - | - | - | - | - | ABB | ACH580-BDR-03A5-4+F267+J429+K454 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F1580RC02 Dale | In Stock | - | - | - | - | - | Miscellaneous | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F1500RCSL Dale | In Stock | - | - | - | - | UL;cUL | Cully-Minerallac | 7SB | - | - | - | NO | - | - | - | - | EMT (Electrical Metallic Tubing);RMC (Rigid Metal Conduit);IMC (Intermediate Metal Conduit) | Stainless Steel | Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F1500RC02 Dale | In Stock | - | - | - | X | CSA, UL | Thomas & Betts | X75M | - | - | - | NO | - | - | - | - | - | - | Series 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F14R7RCSL Dale | In Stock | - | - | - | - | CE | Dynapar | HS35R1024H362 | Hollowshaft | - | - | Yes | Hollow | - | -40 to 85 Degrees C | 10 Pin Connector | - | - | - | 5 VDC | Differential | - | - | - | - | - | 5~26 VDC | - | - | Yes | IP67 | - | ||
![]() RER60F1501RC02 Dale | In Stock | - | - | - | - | - | Hubbell | S1CFCI | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER60F1501MC02 Dale | In Stock | - | - | - | - | - | Hoffman | APWK3523NF | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |