- Series
- Mfr
- Package
- Product Status
- RoHS
- Features
- Resistance
- Tolerance
- Power Rating
- Packaging
- Termination Style
- Length
Attribute column
Manufacturer
Dale Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Shape | Angle | Approvals | Cable Style | Case Size | Case Style | Connections | Grip Type | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | Mounting | Mounting Styles | Range | RoHS | Shaft Type | Timing Range | Voltage, Rating | Operating Temperature | Termination | Resistance | Composition | Applications | Capacitance | Style | Output Voltage | Output Type | Lead Length | Lead Spacing | Wire Gauge | Jacket Color | Coil Voltage | Stranding | Overall Length | Outer Diameter | Mode of Operation | Conductor Type | Connection Type | Wattage | Input Voltage | Contacts | Phase | Bearings | IP Rating | Length | Insulation Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RER65FR237RC0230 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65FR237RC02 Dale | In Stock | - | - | Socket | - | - | - | UL | - | - | - | - | - | - | Amperite | 50NO45T | - | - | - | - | - | NO | - | 45 | - | - | 9 Pin Miniature | - | - | - | - | - | - | - | - | - | - | - | 50 VAC, 50 VDC | - | - | - | On Delay | - | - | - | - | 1NO | - | - | - | - | - | ||
![]() RER65FR226RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Fujikura, Formerly DDK | JM1610M-500 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65FR221RCSL Dale | In Stock | - | - | - | - | - | - | CE | - | - | - | - | - | - | Dynapar | HS35R10248A72 | - | - | - | Hollowshaft | - | Yes | Hollow | - | - | -40 to 85 Degrees C | 10 Pin Connector | - | - | - | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | - | Yes | IP67 | - | - | ||
![]() RER65FR221RC02 Dale | In Stock | - | - | - | - | - | - | UL | - | - | - | - | - | - | Cooper | 13008568 | - | - | - | - | - | NO | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | 98 Inches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65FR220RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrocube | RG1784-7 | - | - | PC Mount | - | - | NO | - | - | - | - | - | 150 Ohm | - | - | 0.5 µF | - | - | - | 0.75 | 0.9 | - | - | - | - | - | - | - | - | Solid Wire | 0.5 W | - | - | Single Phase | - | - | - | - | ||
![]() RER65FR220PCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | VSP20-H | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65FR215RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | MSL3SG00P | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65FR215MCSL Dale | In Stock | - | - | - | - | X | - | CSA, UL | - | - | - | - | - | - | Thomas & Betts | X67SA | - | - | - | - | - | NO | - | - | - | - | - | - | Aluminum | - | - | Form 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65FR205RCSL Dale | In Stock | - | - | - | - | - | - | CSA | - | - | - | - | - | PVC | Olympic Wire and Cable | 357-BLUE-CX-1000 | - | - | - | - | - | NO | - | - | 300 Volts AC | - | - | - | - | Hook-Up Wire | - | - | - | - | - | - | 16 AWG | Blue | - | 26/30 | - | 0.095 Inches | - | Stranded | - | - | - | - | - | - | - | 1,000 Feet | 0.016 Inches | ||
![]() RER65FR205RC0230 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65FR200RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 33463 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65FR200RC02 Dale | In Stock | - | - | - | - | - | - | - | - | 4.5 | Lower Mount | 1/2 NPT | - | - | US Gauge | 170332X | - | - | - | - | 0-60,000 KPa | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65FR200PCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | MSL4SG000 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65FR196RCSL Dale | In Stock | - | - | - | Steel | - | Straight | CSA, UL | Round | - | - | - | Teck Cable Fittings | - | Thomas & Betts | ST100-469SPVC | 34.93 mm | 30.15 mm | - | - | - | No | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65FR196MCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Pfannenberg | 38108100100 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65FR187RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | APQW1BL-A | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65FR187RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Block | DCR 11 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65FR182RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Fujikura, Formerly DDK | JM1616FD-500 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65FR174RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrocube | RG2031-7-6 | - | - | Free Hanging | - | - | NO | - | - | - | - | - | 150 Ohm | - | - | 0.1 µF | - | - | - | 6 | 0.9 | - | - | - | - | - | - | - | - | Stranded Wire | 0.5 W | - | - | Single Phase | - | - | - | - |