- Series
- Mfr
- Package
- Product Status
- RoHS
- Features
- Resistance
- Tolerance
- Power Rating
- Packaging
- Termination Style
- Length
Attribute column
Manufacturer
Dale Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Material Type | Approvals | Case Size | Case Style | Connections | Insulation Materials | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Operation | Range | RoHS | Shaft Type | Voltage, Rating | Operating Temperature | Termination | Composition | Applications | Current Rating | Output Voltage | Output Type | Wire Gauge | Output Configuration | Output Current | Jacket Color | Adhesive | Terminal Type | Depth Behind Panel | Legend | Stranding | Background Color | Control Voltage | Outer Diameter | Conductor Type | Connection Type | Input Voltage | Contacts | Bearings | IP Rating | Mating Connector | Length | Insulation Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RER65F3650RC02 Dale | 48 | - | - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG63M2500D4MM | Panel | - | - | - | NO | - | - | - | - | - | - | 2,500 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F3650PC02 Dale | 39 | - | - | - | - | - | - | - | - | - | Turck | UX11748 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F3570RC02 Dale | 32 | - | - | - | - | CSA | - | - | - | PVC | Olympic Wire and Cable | 366-WHITE-CX-100 | - | - | - | - | NO | - | 600 Volts AC | - | - | - | Hook-Up Wire | - | - | - | 12 AWG | - | - | White | - | - | - | - | 65/30 | - | - | 0.158 Inches | Stranded | - | - | - | - | - | - | 100 Feet | 0.031 Inches | ||
![]() RER65F3500RCSL Dale | 39 | - | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | G2MP4-60G11 | - | - | Maintained | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | 1.91 | - | - | - | - | - | - | - | - | 1NO, 1NC | - | IP66 | - | - | - | ||
![]() RER65F34R8RCSL Dale | 32 | - | - | - | - | - | - | - | - | - | Brad Harrison | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F34R8RC02 Dale | 39 | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F34R0RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F34R0RC02 Dale | 32 | - | - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG23F0225D2YN | Panel | - | - | - | NO | - | - | - | - | - | - | 225 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F3481MCSL Dale | In Stock | - | - | - | - | UL | - | - | - | - | Warrick a Brand of Gems Sensor | 16DN2B0 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | SPDT | 10 A | - | - | - | - | - | - | - | 240 VAC | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F3400RCSL Dale | In Stock | - | - | - | - | CE | - | - | - | - | Honeywell | VH3R6HPSH/M | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lug | - | - | - | - | - | - | - | ||
![]() RER65F3400RC02 Dale | 32 | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F3400PCSL Dale | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG63M2500D4WM | Panel | - | - | - | NO | - | - | - | - | - | - | 2,500 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F3400PC02 Dale | 39 | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | S00979 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F33R2RC02 Dale | 32 | - | - | - | - | - | 4.5 | Lower Mount | 1/2 NPT | - | US Gauge | 170841X | - | - | - | 0-5,000 psi | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F3321RC02 Dale | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG23F0225D3DJ | Panel | - | - | - | NO | - | - | - | - | - | - | 225 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F3320RC02 Dale | 39 | - | - | - | Vinyl | ASTM | - | - | - | - | Brady | 5210-Z | - | - | - | - | NO | - | - | - | - | - | General & Industrial | - | - | - | - | - | - | - | Yes | - | - | Z | - | White | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F32R4RCSL Dale | In Stock | - | - | Fiberglass | - | CE, CSA, UL | - | - | - | - | Vynckier Enclosure Systems | RVJB1816NHWLL2 | - | - | - | - | NO | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F32R4RC02 Dale | In Stock | - | - | - | - | CE | - | - | - | - | Dynapar | HS35R1024A36701 | - | Hollowshaft | - | - | Yes | Hollow | - | -40 to 85 Degrees C | 10 Pin Connector | - | - | - | 5 VDC | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | Yes | IP67 | Included | - | - | ||
![]() RER65F3240RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F31R6RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |