- Series
- Mfr
- Package
- Product Status
- RoHS
- Features
- Resistance
- Tolerance
- Power Rating
- Packaging
- Termination Style
- Length
Attribute column
Manufacturer
Dale Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shape | Approvals | Case Size | Case Style | Connections | Insulation Materials | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Operation | Range | RoHS | Shaft Type | Voltage, Rating | Operating Temperature | Termination | Composition | Color | Applications | Style | Current Rating | Output Voltage | Output Type | Wire Gauge | Jacket Color | Terminal Type | Depth Behind Panel | Stranding | Outer Diameter | Mode of Operation | Conductor Type | Connection Type | Lamp Type | Operating Voltage | Input Voltage | Contacts | Bearings | IP Rating | Length | Insulation Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RER70FR274RC02 Dale | 32 | - | - | - | CE | - | - | - | - | Dynapar | HS35R1024837C | - | Hollowshaft | - | - | Yes | Hollow | - | -40 to 85 Degrees C | 3 ft Cable | - | - | - | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | Yes | IP67 | - | - | ||
![]() RER70FR261RCSL Dale | 39 | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | JHMCCB | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70FR250RCSL Dale | 39 | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 12921359 | Panel | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70FR250RC02 Dale | 32 | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70FR243RCSL Dale | 39 | - | - | LR | CSA, UL | - | - | - | - | Thomas & Betts | LR37SA | - | - | - | - | NO | - | - | - | - | Aluminum | - | - | Form 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70FR237RCSL Dale | 39 | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70FR200RC02 Dale | 23 | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70FR191RCSL Dale | 39 | - | - | - | - | - | - | - | - | Murrelektronik | 6652519 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70FR178RCSL Dale | 32 | - | - | - | - | - | - | - | - | Fluke | 930529 | - | - | - | - | NO | - | - | - | - | - | Black;Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70FR165RCSL Dale | In Stock | - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG63M1600D5MM | Panel | - | - | - | NO | - | - | - | - | - | - | - | - | 1,600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70FR154RCSL Dale | In Stock | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70FR154RC02 Dale | 32 | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70FR147RC02 Dale | 32 | - | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70FR140RCSL Dale | 32 | - | - | - | UL;cUL | - | - | - | - | Crouse-Hinds Commercial Produc | 164 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Set-Screw | - | - | - | - | - | - | - | - | ||
![]() RER70FR140MC0230 Dale | 32 | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70FR110RCSL Dale | In Stock | - | - | - | UL | - | - | - | - | Edwards Signaling | 105XBRIRGA24D | Pipe;Outlet Box;Wall | - | - | - | No | - | - | -31~150 | - | - | Red;Green;Amber | - | - | - | - | - | - | - | - | - | - | - | Continuous, Flashing | - | - | LED | 24 VDC | - | - | - | - | - | - | ||
![]() RER70FR110RC02 Dale | 39 | - | - | - | CSA | - | - | - | PVC | Olympic Wire and Cable | 366-ORANGE-CX-500 | - | - | - | - | NO | - | 600 Volts AC | - | - | - | - | Hook-Up Wire | - | - | - | - | 12 AWG | Orange | - | - | 65/30 | 0.158 Inches | - | Stranded | - | - | - | - | - | - | - | 500 Feet | 0.031 Inches | ||
![]() RER70FR100MCSL Dale | In Stock | - | - | - | - | 2.5 | Lower Mount | 1/4 NPT | - | US Gauge | 165302 | - | - | - | 0-1,000 psi | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70FR100PC02 Dale | 39 | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-024A-2+B056+K452+L501 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70FR100MC02 Dale | In Stock | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | G2MP1-60C11 | - | - | Momentary | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | 1.91 | - | - | - | - | - | - | - | - | 1NO, 1NC | - | IP66 | - | - |