- Series
- Mfr
- Package
- Product Status
- RoHS
- Features
- Resistance
- Tolerance
- Power Rating
- Packaging
- Termination Style
- Length
Attribute column
Manufacturer
Dale Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Cable Style | Case Size | Case Style | Connections | Contact Materials | Grip Type | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | Mounting Styles | Operation | Range | RoHS | Shaft Type | Voltage, Rating | Wire Size | Operating Temperature | Termination | Composition | Applications | Contact Finish | Number of Contacts | Output Voltage | Output Type | Wire Gauge | Voltage | Current | Jacket Color | Terminal Type | Stripping Length | Depth Behind Panel | Stranding | Outer Diameter | Conductor Type | Input Voltage | Temperature | Contacts | Bearings | IP Rating | Length | Insulation Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RER70F1621RC02 Dale | 32 | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | G2MP3-40G10 | - | - | - | Momentary | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | - | - | 1NO | - | IP66 | - | - | ||
![]() RER70F1620RCSL Dale | 32 | - | - | Iron | 90 Degrees | CSA, UL | Round | - | - | - | - | Conduit Grip with Mesh Strain Relief | - | Arrow Hart - Cooper Wiring Devices | LTB090 | 9.53 mm | 9.53 mm | - | - | - | No | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70F1620RC02 Dale | 39 | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VSP - 008 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70F15R8RCSL Dale | 39 | - | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70F15R0RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | Teflon | Olympic Wire and Cable | 315-BLUE-CX-100 | - | - | - | - | - | NO | - | 600 Volts AC | - | - | - | - | Hook-Up Wire | - | - | - | - | 10 AWG | - | - | Blue | - | - | - | 37/26 | 0.134 Inches | Stranded | - | - | - | - | - | 100 Feet | 0.012 Inches | ||
![]() RER70F15R0RC02 Dale | 34 | - | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70F15R0PC02 Dale | 23 | - | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70F1581RCSL Dale | 39 | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | QCPHW2090 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70F1581RC02 Dale | 39 | - | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70F1501RC02 Dale | 39 | - | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70F14R3RCSL Dale | In Stock | - | - | - | - | CB;CSA;cURus | - | - | - | - | Electrolytic Copper | - | - | Wago | 20921112 | - | - | - | - | - | NO | - | - | 24~12 AWG | - | - | - | - | Tin | 12 Pole | - | - | - | 300 Volts | 15 Amps | - | - | 9 to 10 MilliMeters | - | - | - | - | - | -60 to 100 Degrees C | - | - | - | - | - | ||
![]() RER70F1470RC02 Dale | 32 | - | - | - | - | - | - | - | - | - | - | - | Teflon | Olympic Wire and Cable | 315-GREEN-CX-500 | - | - | - | - | - | NO | - | 600 Volts AC | - | - | - | - | Hook-Up Wire | - | - | - | - | 10 AWG | - | - | Green | - | - | - | 37/26 | 0.134 Inches | Stranded | - | - | - | - | - | 500 Feet | 0.012 Inches | ||
![]() RER70F1400RCSL Dale | In Stock | - | - | - | - | CE | - | - | - | - | - | - | - | Dynapar | HS35R1024857J | - | - | Hollowshaft | - | - | Yes | Hollow | - | - | -40 to 85 Degrees C | 8 Pin M12 Connector | - | - | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | - | Yes | IP67 | - | - | ||
![]() RER70F1400RC02 Dale | In Stock | - | - | Aluminum | Straight | - | Round | - | - | - | - | Bushing Grip with Strain Relief | - | Killark-Hubbell Electrical Products | - | 22.23 mm | 19.05 mm | - | - | - | NO | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70F13R8RC02 Dale | 32 | - | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70F13R3MC02 Dale | 39 | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70F13R0RCSL Dale | 39 | - | - | - | - | - | - | 4.5 | Lower Mount | 1/2 NPT | - | - | - | US Gauge | 170028X | - | - | - | - | 0-300 psi | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70F1331RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Fujikura, Formerly DDK | JM1604FD-500 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70F1330RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VSP-031 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER70F12R7RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |