- Series
- Mfr
- Package
- Product Status
- RoHS
- Features
- Resistance
- Tolerance
- Power Rating
- Packaging
- Termination Style
- Length
Attribute column
Manufacturer
Dale Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Resistor Type | Termination Style | Failure Rate | Lead Style | Product Type | Coating, Housing Type | Resistance Tolerance | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RHA0504R000FE02 Vishay Dale | 48 | - | - | Axial, Box | Flanges | - | - | - | + 250 C | Vishay Dale | - 55 C | - | Bulk | Active | AEC-Q200 | - | - | -55°C ~ 250°C | - | RHA | 1.968" L x 1.140" W (49.99mm x 28.96mm) | ±1% | ±50ppm/°C | - | 4 Ohms | Wirewound | 50W | - | 50W | - | - | Solder Lug | - | Solder Lugs | - | Aluminum | ± 1% | Automotive AEC-Q200 | - | 70.64mm | 28.96mm | - | 0.625" (15.87mm) | - | - | 15.49mm | ||
![]() RHA0508R000FE02 Vishay Dale | 217 | - | - | Axial, Box | Flanges | - | - | - | - | Vishay Dale | - | - | Bulk | Active | AEC-Q200 | - | - | -55°C ~ 250°C | - | RHA | 1.968" L x 1.140" W (49.99mm x 28.96mm) | ±1% | ±50ppm/°C | - | 8 Ohms | Wirewound | 50W | - | 50W | - | - | - | - | Solder Lugs | - | Aluminum | ± 1% | Automotive AEC-Q200 | - | 70.64mm | 28.96mm | - | 0.625" (15.87mm) | - | - | 15.49mm | ||
![]() RHA05060R00FE02 Vishay Dale | 50 | - | - | Axial, Box | Flanges | - | - | - | + 250 C | Vishay Dale | - 55 C | - | Bulk | Active | AEC-Q200 | - | - | -55°C ~ 250°C | - | RHA | 1.968" L x 1.140" W (49.99mm x 28.96mm) | ±1% | ±20ppm/°C | - | 60 Ohms | Wirewound | 50W | - | 50W | - | - | Solder Lug | - | Solder Lugs | - | Aluminum | ± 1% | Automotive AEC-Q200 | - | 70.64mm | 28.96mm | - | 0.625" (15.87mm) | - | - | 15.49mm | ||
![]() RHA02510R00FE02 Vishay Dale | 117 | - | - | Axial, Box | Flanges | - | - | - | + 250 C | Vishay Dale | - 55 C | - | Bulk | Active | AEC-Q200 | - | - | -55°C ~ 250°C | - | RHA | 1.062" L x 1.080" W (26.97mm x 27.43mm) | ±1% | ±20ppm/°C | - | 10 Ohms | Wirewound | 25W | - | 25W | - | - | Solder Lug | - | Solder Lugs | - | Aluminum | ± 1% | Automotive AEC-Q200 | - | 49.23mm | 27.43mm | - | 0.561" (14.25mm) | - | 27.43 mm | 13.87mm | ||
![]() RHA010560R0FE02 Vishay Dale | 94 | - | - | Axial, Box | Flanges | Vishay | 20 | Vishay | + 250 C | Vishay Dale | - 55 C | Chassis Mount | Bulk | Active | AEC-Q200 | Details | - | -55°C ~ 250°C | Bulk | RHA | 0.750" L x 0.800" W (19.05mm x 20.32mm) | ±1% | ±20ppm/°C | Aluminium Housed Power Resistor | 560 Ohms | Wirewound | 12.5W | Resistors | 12.5W | Wirewound | - | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | ± 1% | Automotive AEC-Q200 | Wirewound Resistors - Chassis Mount | 34.93mm | 20.32mm | 9.91 mm | 0.405" (10.29mm) | 19.05 mm | 20.32 mm | 9.91mm | ||
![]() RHA01068R00FE02 Vishay Dale | 56 | - | - | Axial, Box | Flanges | - | - | - | + 250 C | Vishay Dale | - 55 C | - | Bulk | Active | AEC-Q200 | - | - | -55°C ~ 250°C | - | RHA | 0.750" L x 0.800" W (19.05mm x 20.32mm) | ±1% | ±20ppm/°C | - | 68 Ohms | Wirewound | 12.5W | - | 12.5W | - | - | Solder Lug | - | Solder Lugs | - | Aluminum | ± 1% | Automotive AEC-Q200 | - | 34.93mm | 20.32mm | 9.91 mm | 0.405" (10.29mm) | 19.05 mm | 20.32 mm | 9.91mm | ||
![]() RHA0502K000FE02 Vishay Dale | 117 | - | - | Axial, Box | Flanges | - | - | - | + 250 C | Vishay Dale | - 55 C | - | Bulk | Active | AEC-Q200 | - | - | -55°C ~ 250°C | - | RHA | 1.968" L x 1.140" W (49.99mm x 28.96mm) | ±1% | ±20ppm/°C | - | 2 kOhms | Wirewound | 50W | - | 50W | - | - | Solder Lug | - | Solder Lugs | - | Aluminum | ± 1% | Automotive AEC-Q200 | - | 70.64mm | 28.96mm | 26.97 mm | 0.625" (15.87mm) | 15.49 mm | 28.96 mm | 15.49mm | ||
![]() RHA05039K00FE02 Vishay Dale | 52 | - | - | Axial, Box | Flanges | - | - | - | + 250 C | Vishay Dale | - 55 C | - | Bulk | Active | AEC-Q200 | - | - | -55°C ~ 250°C | - | RHA | 1.968" L x 1.140" W (49.99mm x 28.96mm) | ±1% | ±20ppm/°C | - | 39 kOhms | Wirewound | 50W | - | 50W | - | - | Solder Lug | - | Solder Lugs | - | Aluminum | ± 1% | Automotive AEC-Q200 | - | 70.64mm | 28.96mm | - | 0.625" (15.87mm) | - | - | 15.49mm | ||
![]() RHA05012R00FE02 Vishay Dale | 120 | - | - | Axial, Box | Flanges | Vishay | 20 | Vishay | + 250 C | Vishay Dale | - 55 C | Chassis Mount | Bulk | Active | AEC-Q200 | Details | - | -55°C ~ 250°C | Bulk | RHA | 1.968" L x 1.140" W (49.99mm x 28.96mm) | ±1% | ±20ppm/°C | Aluminium Housed Power Resistor | 12 Ohms | Wirewound | 50W | Resistors | 50W | Wirewound | - | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | ± 1% | Automotive AEC-Q200 | Wirewound Resistors - Chassis Mount | 70.64mm | 28.96mm | 26.97 mm | 0.625" (15.87mm) | 15.49 mm | 28.96 mm | 15.49mm | ||
![]() RHA05010R00FE02 Vishay Dale | 112 | - | - | Axial, Box | Flanges | Vishay | 20 | Vishay | + 250 C | Vishay Dale | - 55 C | Chassis Mount | Bulk | Active | AEC-Q200 | Details | - | -55°C ~ 250°C | Bulk | RHA | 1.968" L x 1.140" W (49.99mm x 28.96mm) | ±1% | ±20ppm/°C | Aluminium Housed Power Resistor | 10 Ohms | Wirewound | 50W | Resistors | 50W | Wirewound | - | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | ± 1% | Automotive AEC-Q200 | Wirewound Resistors - Chassis Mount | 70.64mm | 28.96mm | 26.97 mm | 0.625" (15.87mm) | 15.49 mm | 28.96 mm | 15.49mm | ||
![]() RHA0051K000FE02 Vishay Dale | 83 | - | - | Axial, Box | Flanges | - | - | - | - | Vishay Dale | - | - | Bulk | Active | AEC-Q200 | - | - | -55°C ~ 250°C | - | RHA | 0.600" L x 0.646" W (15.24mm x 16.41mm) | ±1% | ±20ppm/°C | - | 1 kOhms | Wirewound | 7.5W | - | 7.5W | - | - | - | - | Solder Lugs | - | Aluminum | ± 1% | Automotive AEC-Q200 | - | 28.58mm | 16.41mm | - | 0.335" (8.51mm) | - | - | 8.13mm | ||
![]() RHA005100R0FE02 Vishay Dale | 87 | - | - | Axial, Box | Flanges | - | - | - | + 250 C | Vishay Dale | - 55 C | - | Bulk | Active | AEC-Q200 | - | - | -55°C ~ 250°C | - | RHA | 0.600" L x 0.646" W (15.24mm x 16.41mm) | ±1% | ±20ppm/°C | - | 100 Ohms | Wirewound | 7.5W | - | 7.5W | - | - | Solder Lug | - | Solder Lugs | - | Aluminum | ± 1% | Automotive AEC-Q200 | - | 28.58mm | 16.41mm | 8.13 mm | 0.335" (8.51mm) | 15.24 mm | 16.41 mm | 8.13mm | ||
![]() RHA0258R000FE02 Vishay Dale | 141 | - | - | Axial, Box | Flanges | - | - | - | + 250 C | Vishay Dale | - 55 C | - | Bulk | Active | AEC-Q200 | - | - | -55°C ~ 250°C | - | RHA | 1.062" L x 1.080" W (26.97mm x 27.43mm) | ±1% | ±50ppm/°C | - | 8 Ohms | Wirewound | 25W | - | 25W | - | - | Solder Lug | - | Solder Lugs | - | Aluminum | ± 1% | Automotive AEC-Q200 | - | 49.23mm | 27.43mm | - | 0.561" (14.25mm) | - | 27.43 mm | 13.87mm | ||
![]() RHA02515R00FE02 Vishay Dale | 60 | - | - | Axial, Box | Flanges | - | - | - | + 250 C | Vishay Dale | - 55 C | - | Bulk | Active | AEC-Q200 | - | - | -55°C ~ 250°C | - | RHA | 1.062" L x 1.080" W (26.97mm x 27.43mm) | ±1% | ±20ppm/°C | - | 15 Ohms | Wirewound | 25W | - | 25W | - | - | Solder Lug | - | Solder Lugs | - | Aluminum | ± 1% | Automotive AEC-Q200 | - | 49.23mm | 27.43mm | - | 0.561" (14.25mm) | - | 27.43 mm | 13.87mm | ||
![]() RHA00510R00FE02 Vishay Dale | 95 | - | - | Axial, Box | Flanges | Vishay | 20 | Vishay | + 250 C | Vishay Dale | - 55 C | Chassis Mount | Bulk | Active | AEC-Q200 | Details | - | -55°C ~ 250°C | Bulk | RHA | 0.600" L x 0.646" W (15.24mm x 16.41mm) | ±1% | ±20ppm/°C | Aluminium Housed Power Resistor | 10 Ohms | Wirewound | 7.5W | Resistors | 7.5W | Wirewound | - | Solder Lug | - | Solder Lugs | Wirewound Resistors | Aluminum | ± 1% | Automotive AEC-Q200 | Wirewound Resistors - Chassis Mount | 28.58mm | 16.41mm | 8.13 mm | 0.335" (8.51mm) | 15.24 mm | 16.41 mm | 8.13mm | ||
![]() RHA025150R0FE02 Vishay Dale | 73 | - | - | Axial, Box | Flanges | - | - | - | - | Vishay Dale | - | - | Bulk | Active | AEC-Q200 | - | - | -55°C ~ 250°C | - | RHA | 1.062" L x 1.080" W (26.97mm x 27.43mm) | ±1% | ±20ppm/°C | - | 150 Ohms | Wirewound | 25W | - | 25W | - | - | - | - | Solder Lugs | - | Aluminum | ± 1% | Automotive AEC-Q200 | - | 49.23mm | 27.43mm | - | 0.561" (14.25mm) | - | - | 13.87mm | ||
![]() RHA025120R0FE02 Vishay Dale | 126 | - | - | Axial, Box | Flanges | - | - | - | + 250 C | Vishay Dale | - 55 C | - | Bulk | Active | AEC-Q200 | - | - | -55°C ~ 250°C | - | RHA | 1.062" L x 1.080" W (26.97mm x 27.43mm) | ±1% | ±20ppm/°C | - | 120 Ohms | Wirewound | 25W | - | 25W | - | - | Solder Lug | - | Solder Lugs | - | Aluminum | ± 1% | Automotive AEC-Q200 | - | 49.23mm | 27.43mm | - | 0.561" (14.25mm) | - | 27.43 mm | 13.87mm | ||
![]() RHA05025R00FE02 Vishay Dale | 160 | - | - | Axial, Box | Flanges | - | - | - | + 250 C | Vishay Dale | - 55 C | - | Bulk | Active | AEC-Q200 | - | - | -55°C ~ 250°C | - | RHA | 1.968" L x 1.140" W (49.99mm x 28.96mm) | ±1% | ±20ppm/°C | - | 25 Ohms | Wirewound | 50W | - | 50W | - | - | Solder Lug | - | Solder Lugs | - | Aluminum | ± 1% | Automotive AEC-Q200 | - | 70.64mm | 28.96mm | 26.97 mm | 0.625" (15.87mm) | 15.49 mm | 28.96 mm | 15.49mm | ||
![]() RHA02556R00FE02 Vishay Dale | 53 | - | - | Axial, Box | Flanges | - | - | - | + 250 C | Vishay Dale | - 55 C | - | Bulk | Active | AEC-Q200 | - | - | -55°C ~ 250°C | - | RHA | 1.062" L x 1.080" W (26.97mm x 27.43mm) | ±1% | ±20ppm/°C | - | 56 Ohms | Wirewound | 25W | - | 25W | - | - | Solder Lug | - | Solder Lugs | - | Aluminum | ± 1% | Automotive AEC-Q200 | - | 49.23mm | 27.43mm | - | 0.561" (14.25mm) | - | 27.43 mm | 13.87mm | ||
![]() RHA01033R00FE02 Vishay Dale | 63 | - | - | Axial, Box | Flanges | - | - | - | - | Vishay Dale | - | - | Bulk | Active | AEC-Q200 | - | - | -55°C ~ 250°C | - | RHA | 0.750" L x 0.800" W (19.05mm x 20.32mm) | ±1% | ±20ppm/°C | - | 33 Ohms | Wirewound | 12.5W | - | 12.5W | - | - | - | - | Solder Lugs | - | Aluminum | ± 1% | Automotive AEC-Q200 | - | 34.93mm | 20.32mm | - | 0.405" (10.29mm) | - | - | 9.91mm |