- Series
- Mfr
- Package
- Product Status
- RoHS
- Features
- Resistance
- Tolerance
- Power Rating
- Packaging
- Termination Style
- Length
Attribute column
Manufacturer
Dale Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Material | ECCN | Harmonized Code | Itar Registered | Lead Free Status / RoHS Status | Manufacturer | Other Names | RoHS | UL | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Resistance | Composition | Color | Power (Watts) | Failure Rate | Lead Style | Protections | Temperature Range | Coating, Housing Type | Features | Flammability | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RER45F7680RC02 Dale | 21 | - | - | - | - | - | EAR99 | - | Unavailable | - | DALE RESISTOR | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER45F7R15RCSL Dale | In Stock | - | - | - | - | - | EAR99 | 82073010 | Unavailable | - | DALE RESISTOR | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER45F6R98RCSL Dale | 5 | - | - | - | - | - | EAR99 | 37174000 | Unavailable | - | DALE RESISTOR | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER45F6R98RC02 Dale | In Stock | - | - | - | - | - | EAR99 | 90171010 | Unavailable | - | DALE RESISTOR | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER45F6R49RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER45F6R34MCSL Dale | 21 | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER45F75R0PC02 Dale | 21 | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER45F6R19RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | NO | cRUus | - | - | - | - | - | - | - | - | - | Black | - | - | - | IP66 | ` -40C to +120C (-40F to 248F ) | - | - | UL94 V-0 | - | ||
![]() RER45F69R8RC02 Dale | 21 | - | - | - | - | Polyamide | - | - | - | - | DALE RESISTOR | - | NO | - | - | - | - | - | - | - | - | - | - | Light Gray | - | - | - | - | - | - | - | - | - | ||
![]() RER45F69R8PC02 Dale | 21 | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER45F6810RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER45F6R00RC02 Dale | 21 | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER45F6650MC02 Dale | 21 | - | - | Axial, Box | Flanges | - | - | - | - | Contains lead / RoHS non-compliant | DALE RESISTOR | RER45F6650MC02-MIL | NO | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER45 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | 1 (Unlimited) | ±20ppm/°C | 665 Ohms | Wirewound | - | 10W | M (1%) | Solder Lugs | - | - | Aluminum | Military, Moisture Resistant, Non-Inductive | - | 0.405 (10.29mm) | ||
![]() RER45F64R9RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER45F64R9RC02 Dale | 21 | - | - | - | - | - | EAR99 | 85389099 | Unavailable | - | DALE RESISTOR | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER45F66R5RC02 Dale | 21 | - | - | - | - | - | EAR99 | - | Unavailable | - | DALE RESISTOR | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER45F6490RCSL Dale | In Stock | - | - | - | - | - | EAR99 | - | Unavailable | - | DALE RESISTOR | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER45F68R1RCSL Dale | In Stock | - | - | - | - | - | EAR99 | - | Unavailable | - | DALE RESISTOR | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER45F6490RC02 Dale | 21 | - | - | - | - | - | EAR99 | - | Unavailable | - | DALE RESISTOR | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER45F6340RCSL Dale | In Stock | - | - | - | - | - | EAR99 | - | Unavailable | - | DALE RESISTOR | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |