- Series
- Mfr
- Package
- Product Status
- RoHS
- Features
- Resistance
- Tolerance
- Power Rating
- Packaging
- Termination Style
- Length
Attribute column
Manufacturer
Dale Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Approvals | Case Size | Case Style | Connections | Enclosure | Insulation Materials | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Number of Outlets | Other Names | Range | RoHS | Shaft Type | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Current Rating | Output Voltage | Output Type | Failure Rate | Wire Gauge | Lead Style | Jacket Color | Coating, Housing Type | Stranding | Overload Protection | Communications | Control Voltage | Outer Diameter | Conductor Type | Connection Type | Features | Input Voltage | Bearings | IP Rating | Mating Connector | Height Seated (Max) | Length | Insulation Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RER65F17R4RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | S18L14S05X | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F1781RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | MS325-0.40 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F1780RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F1780RCSL Dale | 39 |
| - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F1741RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F1740RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | O-Z Gedney | RW-28S | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F16R5RC02 Dale | 32 |
| - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F16R2RCSL Dale | 48 |
| - | - | - | CE | - | - | - | - | - | - | Honeywell | VH6R7HPBH/M | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lug | - | - | - | - | - | - | - | - | ||
![]() RER65F1691RC02 Dale | 39 |
| - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 12915900 | Panel | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F1621RC02 Dale | 32 |
| - | - | - | - | - | - | - | - | - | - | NTE Electronics | 77-FC36 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F1650RCSL Dale | 32 |
| - | - | - | CE, cUL, UL | - | - | - | No | - | - | ABB | PSR16-600-70 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Field Bus | 120 VAC, 240 VAC | - | - | In-Line | - | - | - | - | - | - | - | - | ||
![]() RER65F1620RC0230 Dale | In Stock | - | - | - | - | CSA | - | - | - | - | PVC | - | Olympic Wire and Cable | 364-RED-CX-1000 | - | - | - | - | - | NO | - | 600 Volts AC | - | - | - | - | - | - | - | - | - | - | Hook-Up Wire | - | - | - | - | - | 16 AWG | - | Red | - | 26/30 | - | - | - | 0.125 Inches | Stranded | - | - | - | - | - | - | - | 1,000 Feet | 0.031 Inches | ||
![]() RER65F1620PC02 Dale | 32 |
| - | - | - | CE, CSA, UL | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG23F0225E3ZJ | Panel | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 225 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F15R8RCSL Dale | 39 |
| - | Axial, Box | Flanges | - | 4 | Center Back Mount, Front Flanged Mount | 1/4 NPT | - | - | Contains lead / RoHS non-compliant | US Gauge | 171988A | - | - | - | RER65F15R8RCSL-MIL | 30 Hg VAC - 60 psi | NO | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER65 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | 1 (Unlimited) | - | ±50ppm/°C | 15.8 Ohms | Wirewound | - | 10W | - | - | - | R (0.01%) | - | Solder Lugs | - | Aluminum | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | 0.405 (10.29mm) | - | - | ||
![]() RER65F15R4RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 77-FC48 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F15R4RC02 Dale | 32 |
| - | - | - | - | - | - | - | - | - | - | Hubbell | PH7440 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F15R0RCSL Dale | In Stock | - | - | - | - | CE | - | - | - | - | - | - | Dynapar | HS35R1024D346 | - | Hollowshaft | - | - | - | Yes | Hollow | - | -40 to 85 Degrees C | - | - | - | - | - | 7 Pin Connector | - | - | - | - | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Yes | IP67 | Included | - | - | - | ||
![]() RER65F1580RCSL Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | Toshiba | VT130G2+2025 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F1580RC02 Dale | 48 |
| - | - | - | - | - | - | - | - | - | - | Grace Technologies | P-Q15#2R2#2-H1RX | - | - | None | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER65F1540RC02 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |