- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Frequency | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Working Voltage | Load Capacitance | Frequency Tolerance | Features | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW06033K90FKEA Vishay Dale | 68012 |
| Datasheet | 14 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2009 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3.9kOhm | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | 75V | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0805221RFKEA Vishay Dale | 811035 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 221Ohm | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW04022K40FKED Vishay Dale | 63824 | - | Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.4kOhm | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | - | Not | 1005 | 0.063W | 0402 | - | - | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040212K1FKED Vishay Dale | 231527 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 12.1kOhm | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | - | Not | 1005 | 0.063W | 0402 | - | - | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0603220KFKEA Vishay Dale | 55869 | - | Datasheet | 14 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 220kOhm | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | 40MHz | Not | 1608 | 0.1W | 0603 | 50Ohm | - | 18pF | 0.002% | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040210R0JNED Vishay Dale | 516822 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 10Ohm | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | - | Not | 1005 | 0.063W | 0402 | - | 50V | - | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW060315K0FKEAHP Vishay Dale | 21493 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW-HP | 0.063Lx0.033W 1.60mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±100ppm/°C | 15kOhm | Thick Film | 0.25W 1/4W | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 250mW | 75V | TR, PAPER, 7 INCH | 250mW | 850μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | - | 0603 | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | 450μm | 0.022 0.55mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW201010K0FKEF Vishay Dale | 14485 |
| Datasheet | 16 Weeks | Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 25.486221mg | 400V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 10kOhm | Thick Film | 0.75W 3/4W | RATED AC VOLTAGE (V): 400 | 500mW | 400V | TR, BLISTER, 7 INCH | - | 2.5mm | Rectangular | FIXED RESISTOR | - | Not | 5025 | 0.75W | 2010 | - | - | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW08054K99FKEA Vishay Dale | 128375 | - | Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 4.99kOhm | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW06033K30FKEAHP Vishay Dale | 37425 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | - | CRCW-HP | 0.063Lx0.033W 1.60mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3.3kOhm | Thick Film | 0.25W 1/4W | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 250mW | 75V | TR, PAPER, 7 INCH | 250mW | 850μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | - | 0603 | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | 450μm | 0.022 0.55mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL12063L000FEA Vishay Dale | 17322 |
| Datasheet | 18 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -65°C~170°C | Tape & Reel (TR) | 2016 | WSL | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 3mOhm | Metal Element | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW080512K0FKEA Vishay Dale | 22250 | - | Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 12kOhm | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW06034R70FKEA Vishay Dale | 873995 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 4.7Ohm | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | 75V | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW04021M02FKED Vishay Dale | 17703 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.02MOhm | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | - | Not | 1005 | 0.063W | 0402 | - | 50V | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040268K1FKED Vishay Dale | 6431 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 68.1kOhm | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | - | Not | 1005 | 0.063W | 0402 | - | - | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0402330KFKED Vishay Dale | 148169 | - | Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 330kOhm | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | - | Not | 1005 | 0.063W | 0402 | - | - | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL0603R1000FEA Vishay Dale | 1781 |
| Datasheet | - | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -65°C~170°C | Tape & Reel (TR) | 2011 | WSL | 0.060Lx0.030W 1.52mmx0.76mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 100mOhm | Metal Element | 0.1W 1/10W | - | 100mW | - | TR, PUNCHED PAPER, 7 INCH | 100mW | 760μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | 0.1V | - | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 457.2μm | 0.021 0.53mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL59311L000FEA Vishay Dale | 6402 | - | Datasheet | 8 Weeks | - | - | Nonstandard | YES | GULL WING | SURFACE MOUNT | - | - | -65°C~170°C | Tape & Reel (TR) | 2011 | WSL | 0.591Lx0.305W 15.00mmx7.75mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 1mOhm | Metal Element | - | - | 5W | - | TR, EMBOSSED PLASTIC, 13 INCH | 5W | 7.75mm | Rectangular | FIXED RESISTOR | - | Not | - | 5W | 5931 | - | 0.0707V | - | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 508μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0805499KFKEA Vishay Dale | 39155 | - | Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 499kOhm | Thick Film | 0.125W 1/8W | LASER TRIMMABLE, RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | 0.5W | 0805 | - | - | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL25123L000FEA18 Vishay Dale | 5419 | - | Datasheet | - | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -65°C~170°C | Tape & Reel (TR) | 2016 | WSL-HP | 0.250Lx0.125W 6.35mmx3.18mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 3mOhm | Metal Element | - | - | 1W | - | TR, Embossed Plastic, 7 Inch | 2W | - | Rectangular | FIXED RESISTOR | - | - | 6432 | 2W | 2512 | - | 0.0775V | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 889μm | 0.035 0.89mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 |