- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Operating Temperature Range | Product | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW1206169KFKEA Vishay Dale | 11033 | - | Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 169kOhm | - | - | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW1206210RFKEA Vishay Dale | 574987 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2005 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 210Ohm | - | - | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() TNPW12063K00BEEN Vishay Dale | 39 | - | Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | - | - | - | - | 1206 | 16.187578mg | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | - | TNPW e3 | 0.126Lx0.063W 3.20mmx1.60mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±25ppm/°C | 3kOhms | 125°C | -55°C | Thin Film | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | - | - | 3216 | - | 1206 | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | 660.4μm | 0.026 0.65mm | 3.2004mm | 1.6mm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW020147K0JNED Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | 170.097139μg | - | - | - | - | - | - | - | - | 30V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 47kOhm | - | - | Thick Film | - | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | 300μm | Rectangular | FIXED RESISTOR | Not | - | 0603 | 0.05W | 0201 | - | - | - | 280μm | 0.011 0.28mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() WSLP39213L000FEA Vishay Dale | 2458 | - | Datasheet | 8 Weeks | - | - | Nonstandard | - | - | - | - | 3921 | - | - | - | - | - | - | - | - | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2014 | WSLP | 0.394Lx0.205W 10.00mmx5.20mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±75ppm/°C | 3mOhms | 170°C | -65°C | Metal Element | - | 5W | - | 5W | - | - | 5W | - | - | - | - | - | 1052 | - | 3921 | - | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 508μm | 0.020 0.50mm | 10.0076mm | 5.207mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW201012R1FKEF Vishay Dale | 13381 | - | Datasheet | 16 Weeks | Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 25.486221mg | - | - | - | - | - | - | - | - | 400V | - | -55°C~155°C | Tape & Reel (TR) | 2001 | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 12.1Ohm | - | - | Thick Film | - | 0.75W 3/4W | RATED AC VOLTAGE (V): 400 | 500mW | 400V | TR, BLISTER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 5025 | 0.75W | 2010 | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW1206392RFKEA Vishay Dale | 886979 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 392Ohm | - | - | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW080595K3FKEA Vishay Dale | 23715 | - | Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 95.3kOhm | - | - | Thick Film | - | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | - | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW120618R0JNEA Vishay Dale | 637183 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 18Ohm | - | - | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW060359R0FKEA Vishay Dale | 3073 | - | Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 59Ohm | - | - | Thick Film | - | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW080536R0FKEA Vishay Dale | 813232 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 36Ohm | - | - | Thick Film | - | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW120664K9FKEA Vishay Dale | 20705 | - | Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 64.9kOhm | - | - | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW080545K3FKEA Vishay Dale | 11446 | - | Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±100ppm/°C | 45.3kOhm | - | - | Thick Film | - | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW25124K70FKEG Vishay Dale | 5666 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | 40.511469mg | - | - | - | - | - | - | - | - | 500V | - | -55°C~155°C | Tape & Reel (TR) | 2014 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 4.7kOhm | - | - | Thick Film | - | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | Not | - | 6432 | 1W | 2512 | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0402332RFKTD Vishay Dale | 745288 |
| Datasheet | 12 Weeks | Lead, Tin | - | 0402 (1005 Metric) | - | - | - | - | 0402 | 652.039032μg | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 332Ohms | 155°C | -55°C | Thick Film | - | 0.063W 1/16W | - | 63mW | 50V | - | 63mW | 500μm | - | - | Not | - | 1005 | - | 0402 | - | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | 1mm | 500μm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW2010100RJNTF Vishay Dale | 10 | - | Datasheet | 16 Weeks | Lead, Tin | - | 2010 (5025 Metric) | - | - | - | 2 | 2010 | 25.486221mg | - | - | - | - | - | - | - | - | 400V | - | -55°C~155°C | Tape & Reel (TR) | 2014 | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 100Ohms | 155°C | -55°C | Thick Film | - | 0.75W 3/4W | - | 500mW | 400V | - | - | - | - | - | - | - | 5025 | - | 2010 | - | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | 5mm | 2.5mm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() WSC01\23R900FTB Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | 5032 | 1000 | + 175 C | - 65 C | PCB Mount | N | 0.009136 oz | - | - | - | MouseReel | - | WSC | - | 1 % | - | - | - | - | - | - | - | 50 PPM / C | 3.9 Ohms | - | - | - | Precision Power Resistors | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - 65 C to + 175 C | - | Molded Resistors | 2.44 mm | - | 5.08 mm | 3.18 mm | - | - | - | - | - | ||
![]() RCWP51501M50GMWB Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1505 | 3813 | 100 | + 155 C | - 65 C | PCB Mount | N | 0.001199 oz | - | 125 V | - | Bulk | - | RCWP | - | 2 % | - | - | - | - | - | SMD/SMT | - | 300 PPM / C | 1.5 MOhms | 150 °C | -55 °C | Thick Film | Industrial Grade | - | - | 350 mW | - | - | - | - | - | - | - | SMD/SMT | 3813 | - | 1505 | - | Thick Film Resistors SMD | - | 0.51 mm | - | 3.94 mm | 1.27 mm | - | - | - | - | - | ||
![]() RCWP057514K7FKWB Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0705 | 2012 | 100 | + 155 C | - 65 C | PCB Mount | N | 0.000194 oz | - | 70 V | - | Bulk | - | RCWP | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | 14.7 kOhms | - | - | - | Industrial Grade | - | - | 150 mW | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors SMD | - | 0.51 mm | - | 2.03 mm | 1.27 mm | - | - | - | - | - | ||
![]() RCWP055014K0FKWB Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0505 | 1412 | 100 | + 155 C | - 65 C | PCB Mount | N | - | - | 50 V | - | Bulk | - | RCWP | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | 14 kOhms | - | - | - | Industrial Grade | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors SMD | - | 0.51 mm | - | 1.4 mm | 1.27 mm | - | - | - | - | - |