- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Base Product Number | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Construction | Resistor Type | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Failure Rate | Product Type | Operating Temperature Range | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RCWP0575200RGKTP Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 0705 | 2012 | 100 | - | + 155 C | - | - 65 C | PCB Mount | - | - | - | N | 0.000194 oz | - | 70 V | - | Bulk | - | RCWP | - | 2 % | - | - | - | - | - | - | - | 100 PPM / C | - | 200 Ohms | - | - | - | - | Industrial Grade | - | - | - | 150 mW | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.51 mm | - | 2.03 mm | 1.27 mm | - | - | - | ||
![]() RCWP05501K21FKWB Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 0505 | 1412 | 100 | - | + 155 C | - | - 65 C | PCB Mount | - | - | - | N | - | - | 50 V | - | Bulk | - | RCWP | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 1.21 kOhms | - | - | - | - | Industrial Grade | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.51 mm | - | 1.4 mm | 1.27 mm | - | - | - | ||
![]() RCWP201031R6FKWB Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 2010 | 5025 | 50 | - | + 155 C | - | - 65 C | PCB Mount | - | - | - | N | 0.001199 oz | - | 200 V | - | Bulk | - | RCWP | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 31.6 Ohms | - | - | - | - | Industrial Grade | - | - | - | 800 mW | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.51 mm | - | 5 mm | 2.49 mm | - | - | - | ||
![]() WSC01\23R900FTB Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 2012 | 5032 | 1000 | - | + 175 C | - | - 65 C | PCB Mount | - | - | - | N | 0.009136 oz | - | - | - | MouseReel | - | WSC | - | 1 % | - | - | - | - | - | - | - | 50 PPM / C | - | 3.9 Ohms | - | - | - | - | Precision Power Resistors | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - 65 C to + 175 C | - | Molded Resistors | - | 2.44 mm | - | 5.08 mm | 3.18 mm | - | - | - | ||
![]() RCWP51501M50GMWB Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 1505 | 3813 | 100 | - | + 155 C | - | - 65 C | PCB Mount | - | - | - | N | 0.001199 oz | - | 125 V | - | Bulk | - | RCWP | - | 2 % | - | - | - | - | - | SMD/SMT | - | 300 PPM / C | - | 1.5 MOhms | - | 150 °C | -55 °C | Thick Film | Industrial Grade | - | - | - | 350 mW | - | - | - | - | - | SMD/SMT | 3813 | - | 1505 | - | - | - | Thick Film Resistors SMD | - | - | 0.51 mm | - | 3.94 mm | 1.27 mm | - | - | - | ||
![]() RCWP057514K7FKWB Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 0705 | 2012 | 100 | - | + 155 C | - | - 65 C | PCB Mount | - | - | - | N | 0.000194 oz | - | 70 V | - | Bulk | - | RCWP | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 14.7 kOhms | - | - | - | - | Industrial Grade | - | - | - | 150 mW | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.51 mm | - | 2.03 mm | 1.27 mm | - | - | - | ||
![]() RCWP055014K0FKWB Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 0505 | 1412 | 100 | - | + 155 C | - | - 65 C | PCB Mount | - | - | - | N | - | - | 50 V | - | Bulk | - | RCWP | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 14 kOhms | - | - | - | - | Industrial Grade | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.51 mm | - | 1.4 mm | 1.27 mm | - | - | - | ||
![]() RCWP251247R0JKWB Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 2512 | 6332 | 25 | - | + 155 C | - | - 65 C | PCB Mount | - | - | - | N | 0.001429 oz | - | 200 V | - | Bulk | - | RCWP | - | 5 % | - | - | - | - | - | - | - | 100 PPM / C | - | 47 Ohms | - | - | - | - | Industrial Grade | - | - | - | 1 W | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.51 mm | - | 6.35 mm | 3.15 mm | - | - | - | ||
![]() RCWP05502K00FKWB Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 0505 | 1412 | 100 | - | + 155 C | - | - 65 C | PCB Mount | - | - | - | N | - | - | 50 V | - | Bulk | - | RCWP | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 2 kOhms | - | - | - | - | Industrial Grade | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.51 mm | - | 1.4 mm | 1.27 mm | - | - | - | ||
![]() TNPW06032K98BEEA Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | Vishay / Dale | 0603 | 1608 | 5000 | Vishay | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000071 oz | - | 75 V | - | MouseReel | - | TNPW e3 | - | 0.1 % | - | - | - | - | - | - | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 2.98 kOhms | - | - | - | - | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | - | Resistors | 125 mW (1/8 W) | - | - | Thin Film | - | - | SMD/SMT | - | - | - | - | Thin Film Resistors | - | Precision Automotive Thin Film SMD | - | Thin Film Resistors - SMD | 0.45 mm | - | 1.55 mm | 0.85 mm | - | - | - | ||
![]() RCWP05751K50FKS2 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 0705 | 2012 | 500 | - | + 155 C | - | - 65 C | PCB Mount | - | - | - | N | 0.000194 oz | - | 70 V | - | MouseReel | - | RCWP | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 1.5 kOhms | - | - | - | - | Industrial Grade | - | - | - | 150 mW | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.51 mm | - | 2.03 mm | 1.27 mm | - | - | - | ||
![]() RCWP057540K2FKWB Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 0705 | 2012 | 100 | - | + 155 C | - | - 65 C | PCB Mount | - | - | - | N | 0.000194 oz | - | 70 V | - | Bulk | - | RCWP | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 40.2 kOhms | - | - | - | - | Industrial Grade | - | - | - | 150 mW | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.51 mm | - | 2.03 mm | 1.27 mm | - | - | - | ||
![]() RCWP05504K75FKWB Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 0505 | 1412 | 100 | - | + 155 C | - | - 65 C | PCB Mount | - | - | - | N | - | - | 50 V | - | Bulk | - | RCWP | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 4.75 kOhms | - | - | - | - | Industrial Grade | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.51 mm | - | 1.4 mm | 1.27 mm | - | - | - | ||
![]() RCWP057568K1FKWB Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 0705 | 2012 | 100 | - | + 155 C | - | - 65 C | PCB Mount | - | - | - | N | 0.000194 oz | - | 70 V | - | Bulk | - | RCWP | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 68.1 kOhms | - | - | - | - | Industrial Grade | - | - | - | 150 mW | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.51 mm | - | 2.03 mm | 1.27 mm | - | - | - | ||
![]() RCWP057519K1FKWB Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 0705 | 2012 | 100 | - | + 155 C | - | - 65 C | PCB Mount | - | - | - | N | 0.000194 oz | - | 70 V | - | Bulk | - | RCWP | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 19.1 kOhms | - | - | - | - | Industrial Grade | - | - | - | 150 mW | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.51 mm | - | 2.03 mm | 1.27 mm | - | - | - | ||
![]() RCWP0575226KFKWB Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 0705 | 2012 | 100 | - | + 155 C | - | - 65 C | PCB Mount | - | - | - | N | 0.000194 oz | - | 70 V | - | Bulk | - | RCWP | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 226 kOhms | - | - | - | - | Industrial Grade | - | - | - | 150 mW | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.51 mm | - | 2.03 mm | 1.27 mm | - | - | - | ||
![]() RCWP120682R0JKS2 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | 500 | - | + 155 C | - | - 65 C | PCB Mount | - | - | - | N | 0.000571 oz | - | 100 V | - | MouseReel | - | RCWP | - | 5 % | - | - | - | - | - | - | - | 100 PPM / C | - | 82 Ohms | - | - | - | - | Industrial Grade | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.51 mm | - | 3.18 mm | 1.6 mm | - | - | - | ||
![]() RCWP05754K99FKWB Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 0705 | 2012 | 100 | - | + 155 C | - | - 65 C | PCB Mount | - | - | - | N | 0.000194 oz | - | 70 V | - | MouseReel | - | RCWP | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 4.99 kOhms | - | - | - | - | Industrial Grade | - | - | - | 150 mW | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.51 mm | - | 2.03 mm | 1.27 mm | - | - | - | ||
![]() MCT0603MC6801FP500 Vishay Dale | 38 | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | MCT0603 | Vishay / Beyschlag | - | - | 5000 | Vishay | - | Vishay Dale | - | PCB Mount | Tape & Reel (TR) | Active | - | Details | - | - | - | -55°C ~ 175°C | MouseReel | - | MCT AT - Professional | 0.061" L x 0.033" W (1.55mm x 0.85mm) | ±1% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 6.8 kOhms | - | - | - | Thin Film | - | 0.1W, 1/10W | - | Resistors | - | - | - | Thin Film | - | - | - | - | - | - | - | Thin Film Resistors | - | - | Anti-Sulfur, Automotive AEC-Q200 | Thin Film Resistors - SMD | - | 0.022" (0.55mm) | - | - | - | - | AEC-Q200 | ||
![]() CRCW25122K70FKEG Vishay Dale | 9 | - | Datasheet | 12 Weeks | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 2.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | RATED AC VOLTAGE (V): 500 | - | 1W | 500V | TR, BLISTER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 2512 | 1W | - | - | - | - | - | Automotive AEC-Q200 | - | 700μm | 0.028 0.70mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |