- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Operating Temperature Range | Product | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW06032K20FKTA Vishay Dale | In Stock | - | Datasheet | 14 Weeks | Lead, Tin | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | 2.012816mg | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.063Lx0.033W 1.60mmx0.85mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 2.2kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 75V | - | 100mW | 850μm | - | - | Not | - | - | 1608 | - | 0603 | - | - | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 1.55mm | 838.2μm | No | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW0603750RJNEA Vishay Dale | 592912 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.063Lx0.033W 1.60mmx0.85mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | - | 750Ohm | - | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | - | - | 1608 | 0.1W | 0603 | - | - | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW080510K0FKEB Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | 2 | 0805 | 5.499807mg | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 10kOhms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | 150V | - | 125mW | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | 2mm | 1.2446mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSR5R3000FEA Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Silver, Tin | - | 4527 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~275°C | Tape & Reel (TR) | 2009 | WSR | 0.455Lx0.275W 11.56mmx6.98mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | - | 300mOhm | Tin/Silver (Sn96Ag4) | - | - | Metal Element | - | - | 5W | 1.22V | TR, Embossed Plastic, 13 Inch | - | - | All-Welded | FIXED RESISTOR | - | - | 1.22V | - | 5W | 4527 | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 2.41mm | 0.100 2.54mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW2010432RFKEF Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | - | 2010 (5025 Metric) | - | - | - | - | 2010 | - | - | - | - | - | - | - | - | - | 400V | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 432Ohms | - | 155°C | -55°C | Thick Film | 0.75W 3/4W | - | 400mW | 400V | - | - | - | - | - | - | - | - | 2010 | - | - | - | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | 5mm | 2.5mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RCWE0805R750FKEA Vishay Dale | In Stock | - | Datasheet | 10 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RCWE | 0.079Lx0.051W 2.00mmx1.30mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 750mOhm | - | - | - | Thick Film | 0.25W 1/4W | ANTI-SULFUR | 250mW | - | TR, Punched Paper, 7 Inch | 250mW | - | Rectangular | FIXED RESISTOR | - | - | - | 2012 | - | 0805 | 0.433V | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW2512200RJNEG Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | 40.511469mg | - | - | - | - | - | - | - | - | 500V | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 200Ohm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | Not | - | - | 6432 | 1W | 2512 | 500V | - | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0402576KFKED Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 576kOhm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | 0.063W | 0402 | - | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSLP20105L000FEA Vishay Dale | In Stock | - | Datasheet | 20 Weeks | - | - | 2010 (5025 Metric) | - | - | - | - | 2010 | 38.895546mg | - | - | - | - | - | - | - | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2014 | WSLP | 0.200Lx0.100W 5.08mmx2.54mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±110ppm/°C | - | 5mOhms | - | 170°C | -65°C | Metal Element | 2W | - | 2W | - | - | - | - | - | - | - | - | - | 5025 | - | 2010 | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | 5mm | 2.5mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW1206374KFKEA Vishay Dale | In Stock | - | Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 374kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | - | 3216 | - | 1206 | - | - | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0805845RFKEA Vishay Dale | 890469 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | - | - | - | 2 | 0805 | 5.499807mg | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 845Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | 150V | - | 125mW | 1.25mm | - | - | Not | - | - | 2012 | - | 0805 | - | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | 2mm | 1.2446mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW060324K0FKEAHP Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW-HP | 0.063Lx0.033W 1.60mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | ±100ppm/°C | - | 24kOhm | - | - | - | Thick Film | 0.25W 1/4W | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | - | 1608 | - | 0603 | 75V | - | - | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() P-0805E3200BBTS Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0805 | 2012 | 100 | + 125 C | - 55 C | PCB Mount | N | 0.000194 oz | - | 100 V | - | MouseReel | - | P-NS | - | 0.1 % | - | - | - | - | - | - | - | 25 PPM / C | Commercial Thin Film Resistor, Surface Mount Chip | 320 Ohms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - 55 C to + 125 C | Thin Film Resistors SMD | - | 0.015 in | - | 2.03 mm | 1.27 mm | - | - | - | - | - | ||
![]() P-1206Y3242BBT0 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | 100 | + 155 C | - 55 C | PCB Mount | N | 0.000571 oz | - | 200 V | - | MouseReel | - | P-NS | - | 0.1 % | - | - | - | - | - | - | - | 10 PPM / C | Commercial Thin Film Resistor, Surface Mount Chip | 32.4 kOhms | - | - | - | - | - | - | 400 mW | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - 55 C to + 125 C | Thin Film Resistors SMD | - | 0.83 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() P-0603Y1001BBT0 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | 1608 | 100 | + 125 C | - 55 C | PCB Mount | N | 0.000071 oz | - | 75 V | - | MouseReel | - | P-NS | - | 0.1 % | - | - | - | - | - | - | - | 10 PPM / C | Commercial Thin Film Resistor, Surface Mount Chip | 1 kOhms | - | - | - | - | - | - | 150 mW | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - 55 C to + 125 C | Thin Film Resistors SMD | - | 0.02 in | - | 1.63 mm | 0.81 mm | - | - | - | - | - | ||
![]() P-0603E4750BBTS Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | 1608 | 100 | + 125 C | - 55 C | PCB Mount | N | 0.000071 oz | - | 75 V | - | MouseReel | - | P-NS | - | 0.1 % | - | - | - | - | - | - | - | 25 PPM / C | Commercial Thin Film Resistor, Surface Mount Chip | 475 Ohms | - | - | - | - | - | - | 150 mW | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - 55 C to + 125 C | Thin Film Resistors SMD | - | 0.02 in | - | 1.63 mm | 0.81 mm | - | - | - | - | - | ||
![]() P-0402Y4K368QBWS Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0402 | 1006 | 1 | + 155 C | - 55 C | PCB Mount | N | 0.000023 oz | - | 50 V | - | - | - | P-NS | - | 0.02 % | - | - | - | - | - | - | - | 10 PPM / C | High Precision Wraparound, Wide Ohmic Value Range, Thin Film Chip Resistors | 4.36 kOhms | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - 55 C to + 155 C | Precision Resistors Thin Film SMD | - | 0.5 mm | - | 1 mm | 0.6 mm | - | - | - | - | - | ||
![]() P-0402Y2K482QBWS Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0402 | 1006 | 1 | + 155 C | - 55 C | PCB Mount | N | 0.000023 oz | - | 50 V | - | - | - | P-NS | - | 0.02 % | - | - | - | - | - | - | - | 10 PPM / C | High Precision Wraparound, Wide Ohmic Value Range, Thin Film Chip Resistors | 2.48 kOhms | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - 55 C to + 155 C | Precision Resistors Thin Film SMD | - | 0.5 mm | - | 1 mm | 0.6 mm | - | - | - | - | - | ||
![]() P-0402Y25K748QBWS Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0402 | 1006 | 1 | + 155 C | - 55 C | PCB Mount | N | 0.000023 oz | - | 50 V | - | - | - | P-NS | - | 0.02 % | - | - | - | - | - | - | - | 10 PPM / C | High Precision Wraparound, Wide Ohmic Value Range, Thin Film Chip Resistors | 25.7 kOhms | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - 55 C to + 155 C | Precision Resistors Thin Film SMD | - | 0.5 mm | - | 1 mm | 0.6 mm | - | - | - | - | - | ||
![]() P-0402Y840R6QBWS Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0402 | 1006 | 1 | + 155 C | - 55 C | PCB Mount | N | 0.000023 oz | - | 50 V | - | - | - | P-NS | - | 0.02 % | - | - | - | - | - | - | - | 10 PPM / C | High Precision Wraparound, Wide Ohmic Value Range, Thin Film Chip Resistors | 840 Ohms | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - 55 C to + 155 C | Precision Resistors Thin Film SMD | - | 0.5 mm | - | 1 mm | 0.6 mm | - | - | - | - | - |