- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW2010499KFKEF Vishay Dale | 12669 | - | Datasheet | 16 Weeks | Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 25.486221mg | 400V | -55°C~155°C | Tape & Reel (TR) | 2001 | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 499kOhm | Thick Film | 0.75W 3/4W | RATED AC VOLTAGE (V): 400 | 500mW | 400V | TR, BLISTER, 7 INCH | 750mW | 2.5mm | Rectangular | FIXED RESISTOR | Not | - | 5025 | 0.75W | 2010 | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL2010R0900FEA Vishay Dale | 1133 |
| Datasheet | 18 Weeks | Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -65°C~170°C | Tape & Reel (TR) | 2001 | WSL | 0.200Lx0.100W 5.08mmx2.54mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 90mOhm | Metal Element | 0.5W 1/2W | - | 500mW | 210mV | TR, EMBOSSED PLASTIC, 7 INCH | - | 2.54mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 210mV | 5025 | 0.5W | 2010 | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL0805R0100FEA Vishay Dale | 15278 |
| Datasheet | 30 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 4.791069mg | 30mV | -65°C~170°C | Tape & Reel (TR) | - | WSL | 0.080Lx0.050W 2.03mmx1.27mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 10mOhm | Metal Element | 0.125W 1/8W | - | 125mW | - | TR, PUNCHED PAPER, 7 INCH | 125mW | 1.27mm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | 2012 | - | 0805 | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 330μm | 0.018 0.46mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW06033R90FKEA Vishay Dale | 378615 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 3.9Ohm | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | - | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL39211L000FEA Vishay Dale | 13013 | - | Datasheet | - | - | - | Nonstandard | YES | GULL WING | SURFACE MOUNT | - | - | -65°C~170°C | Tape & Reel (TR) | - | WSL | 0.394Lx0.205W 10.00mmx5.20mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 1mOhm | Metal Element | - | - | 3W | - | TR, EMBOSSED PLASTIC, 13 INCH | 3W | - | Rectangular | FIXED RESISTOR | - | - | - | 3W | 3921 | 0.0548V | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW06035K62FKEA Vishay Dale | 26262 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2008 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 5.62kOhm | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0805680RFKEA Vishay Dale | 341420 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2005 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 680Ohm | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | - | Automotive AEC-Q200 | 450μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040236K5FKED Vishay Dale | 48378 | - | Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 36.5kOhm | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW060311K0FKEA Vishay Dale | 72415 | - | Datasheet | 14 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 11kOhm | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW25121K00JNEGHP Vishay Dale | 7801 | - | Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 42.013993mg | 500V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW-HP | 0.248Lx0.124W 6.30mmx3.15mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 1kOhm | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1.5W | 500V | TR, BLISTER, 7 INCH | 1.5W | 3.15mm | Rectangular | FIXED RESISTOR | Not | - | 6332 | - | 2512 | - | Automotive AEC-Q200, Pulse Withstanding | 711.2μm | 0.028 0.70mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL20107L000FEA18 Vishay Dale | 12952 | - | Datasheet | 20 Weeks | Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 38.895546mg | - | -65°C~170°C | Tape & Reel (TR) | - | WSL-HP | 0.200Lx0.100W 5.08mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 7mOhm | Metal Element | - | - | 500mW | - | TR, Embossed Plastic, 7 Inch | 1W | - | Rectangular | FIXED RESISTOR | - | - | 5025 | 1W | 2010 | 0.0837V | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 889μm | 0.035 0.89mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL12065L000FEA Vishay Dale | 37728 |
| Datasheet | 18 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 16.187578mg | - | -65°C~170°C | Tape & Reel (TR) | 2011 | WSL | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±110ppm/°C | 5mOhm | Metal Element | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED PLASTIC, 7 INCH | 250mW | 1.6mm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | 3216 | - | 1206 | 0.0354V | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 889μm | 0.035 0.89mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0603536RFKEA Vishay Dale | 352462 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±100ppm/°C | 536Ohm | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | 75V | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW06031K50FKEAHP Vishay Dale | 24054 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW-HP | 0.063Lx0.033W 1.60mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.5kOhm | Thick Film | 0.25W 1/4W | RATED AC COLTAGE(V): 75 | 250mW | 75V | TR, PAPER, 7 INCH | 250mW | 850μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | - | 0603 | - | Automotive AEC-Q200, Pulse Withstanding | 450μm | 0.022 0.55mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040257K6FKED Vishay Dale | 9176 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 57.6kOhm | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040239R2FKED Vishay Dale | 974403 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 39.2Ohm | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL12064L000FEA Vishay Dale | 4313 | - | Datasheet | 18 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -65°C~170°C | Tape & Reel (TR) | - | WSL | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 4mOhm | Metal Element | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED PLASTIC, 7 INCH | 250mW | 1.6mm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | 3216 | - | 1206 | 0.0316V | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 889μm | 0.035 0.89mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0603287RFKEA Vishay Dale | 479912 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±100ppm/°C | 287Ohm | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0402110KFKED Vishay Dale | 89668 | - | Datasheet | - | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 110kOhm | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW06031K80FKEA Vishay Dale | 7266 | - | Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.8kOhm | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |