- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Power Dissipation | Operating Temperature Range | Product | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW040214R0FKED Vishay Dale | 314145 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 14Ohm | - | - | - | Thick Film | - | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | 1005 | 0.063W | 0402 | - | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RCL12250000Z0EG Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | Wide 2512 (6432 Metric), 1225 | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Cut Tape (CT) | - | RCL | 0.126Lx0.248W 3.20mmx6.30mm | Jumper | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 0Ohm | - | - | - | Thick Film | - | - | - | 2W | 200V | TR, BLISTER, 7 INCH | 2W | - | Rectangular | FIXED RESISTOR | unknown | - | - | 3263 | 2W | 2512 | - | - | - | Automotive AEC-Q200 | 889μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW12062K37FKEA Vishay Dale | In Stock | - | Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 2.37kOhm | - | - | - | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | - | 3216 | - | 1206 | - | - | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RCWE1210R200FKEA Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | RCWE | 0.122Lx0.098W 3.10mmx2.50mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 200mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | ANTI-SULFUR | - | - | TR, Punched Paper, 7 Inch | 1W | - | Rectangular | FIXED RESISTOR | unknown | - | - | - | 1W | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 711.2μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW0805100KFKTA Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | 2 | 0805 | 5.499807mg | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2014 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 100kOhms | - | 155°C | -55°C | Thick Film | - | 0.125W 1/8W | - | 125mW | 150V | - | 125mW | 1.25mm | - | - | - | Not | - | 2012 | - | 0805 | 125mW | - | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 2mm | 1.2446mm | No | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW251215K0JNTG Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Lead, Tin | - | 2512 (6432 Metric) | - | - | - | - | 2512 | 40.511469mg | - | - | - | - | - | - | - | - | - | - | 500V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | - | 15kOhms | - | 155°C | -55°C | Thick Film | - | 1W | - | 1W | 500V | - | 1W | - | - | - | - | - | - | 6432 | - | 2512 | - | - | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | 6.2992mm | 3.1496mm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW060310K2FKEA Vishay Dale | In Stock | - | Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 10.2kOhm | - | - | - | Thick Film | - | 0.1W 1/10W | RATED AC COLTAGE(V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | - | 0603 | - | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW06032M21FKEA Vishay Dale | In Stock | - | Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 2.21MOhm | - | - | - | Thick Film | - | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | - | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() M55342K06B36D5R Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P1206Y6812FBW Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | - | + 155 C | - 55 C | PCB Mount | - | N | - | 0.000571 oz | - | 200 V | - | - | - | P-NS | - | 1 % | - | - | - | - | - | - | - | 10 PPM / C | High Precision Wraparound - Wide Ohmic Value Range Thing Film Chip Resistors, Sulfur Resistance | 68.1 kOhms | - | - | - | - | - | - | - | 330 mW (1/3 W) | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - 55 C to + 155 C | Precision Resistors Thin Film SMD | - | 0.5 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() CRCW1206333JT-RT5 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | 10000 | + 155 C | - 55 C | PCB Mount | - | N | - | 0.000571 oz | - | 200 V | - | MouseReel | - | D/CRCW | - | 5 % | - | - | - | - | - | - | - | 200 PPM / C | Chip Resistor | 33 Ohms | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | - | 0.55 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() CRCW251211R3FP Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2512 | 6332 | 2000 | + 155 C | - 55 C | PCB Mount | - | N | - | 0.001429 oz | - | 500 V | - | MouseReel | - | CRCW | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | Chip Resistor | 11.3 Ohms | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | - | 0.6 mm | - | 6.3 mm | 3.15 mm | - | - | - | - | - | ||
![]() CRCW25125R11FP Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2512 | 6332 | 2000 | + 155 C | - 55 C | PCB Mount | - | N | - | 0.001429 oz | - | 500 V | - | MouseReel | - | CRCW | - | 1 % | - | - | - | - | - | - | - | 200 PPM / C | Chip Resistor | 5.11 Ohms | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | - | 0.6 mm | - | 6.3 mm | 3.15 mm | - | - | - | - | - | ||
![]() RCWP51501200FB Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1505 | 3813 | 100 | + 155 C | - 65 C | PCB Mount | - | N | - | 0.001199 oz | - | 125 V | - | - | - | RCWP | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 120 Ohms | - | 150 °C | -55 °C | Thick Film | Industrial Grade | - | - | 350 mW | - | - | - | - | - | - | - | - | SMD/SMT | 3813 | - | 1505 | - | - | Thick Film Resistors SMD | - | 0.51 mm | - | 3.94 mm | 1.27 mm | - | - | - | - | - | ||
![]() RCWP1206223GT Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | 500 | + 155 C | - 65 C | PCB Mount | - | N | - | 0.000571 oz | - | 100 V | - | - | - | RCWP | - | 2 % | - | - | - | - | - | - | - | 100 PPM / C | - | 22 kOhms | - | - | - | - | Industrial Grade | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | - | 0.51 mm | - | 3.18 mm | 1.6 mm | - | - | - | - | - | ||
![]() TNPW12061451BEEN Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 16.187578 mg | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | - | 0.000571 oz | - | 200 V | - | MouseReel | - | TNPW e3 | - | 0.1 % | - | - | - | - | - | SMD/SMT | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 1.45 kOhms | - | 125 °C | -55 °C | Thin Film | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | - | 400 mW | - | - | - | - | - | - | - | - | SMD/SMT | 3216 | - | 1206 | - | - | Precision Automotive Thin Film SMD | - | 0.55 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() TNPW08054481BEEN Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | - | 0.000194 oz | - | 150 V | - | MouseReel | - | TNPW e3 | - | 0.1 % | - | - | - | - | - | - | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 4.48 kOhms | - | - | - | - | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | - | 200 mW (1/5 W) | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Precision Automotive Thin Film SMD | - | 0.45 mm | - | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() WSL25126L000FEB18 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2512 | 6432 | 1000 | + 170 C | - 65 C | PCB Mount | AEC-Q200 | Details | Power Metal Strip | 0.001429 oz | - | - | - | MouseReel | - | WSL-18 High Power | - | 1 % | - | - | - | - | - | 2 Terminal | - | 110 PPM / C | Power Metal Strip Resistor | 6 mOhms | - | - | - | - | Current Sense | - | - | 2 W | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Metal Element Current Sensing Resistors | - | 0.635 mm | - | 6.3 mm | 3.2 mm | - | - | - | - | - | ||
![]() WSL0805R0600FEB18 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0805 | 2012 | 1000 | + 170 C | - 65 C | PCB Mount | AEC-Q200 | Details | Power Metal Strip | 0.000194 oz | - | - | - | MouseReel | - | WSL-18 High Power | - | 1 % | - | - | - | - | - | 2 Terminal | - | 75 PPM / C | Power Metal Strip Resistor | 60 mOhms | - | - | - | - | Current Sense | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Metal Element Current Sensing Resistors | - | 0.33 mm | - | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() TNPW12063650BR75 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | - | N | - | 0.000571 oz | - | 200 V | - | MouseReel | - | TNPW | - | 0.1 % | - | - | - | - | - | - | - | - | High Stability Thin Film Flat Chip Resistor | 365 Ohms | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors SMD | - | 0.55 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - |