- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Rated Temperature | Operating Temperature Range | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW25122431FP Vishay / Dale | In Stock | - | - | - | - | - | - | 2512 | 6332 | 2000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.001429 oz | 500 V | MouseReel | CRCW | 1 % | - | - | - | - | 200 PPM / C | Chip Resistor | 2.43 kOhms | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | 0.6 mm | 6.3 mm | 3.15 mm | ||
![]() TNPW08058252FR75 Vishay / Dale | In Stock | - | - | - | - | - | - | 0805 | 2012 | 1000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.000194 oz | 150 V | MouseReel | TNPW | 1 % | - | - | - | - | - | High Stability Thin Film Flat Chip Resistor | 82.5 kOhms | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors SMD | - | 0.45 mm | 2 mm | 1.25 mm | ||
![]() M55342K06B102DR Vishay / Dale | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | TT ELECTRONICS PLC | TT Electronics Resistors | M55342K06B102DR | - | - | - | - | 150 °C | -55 °C | SMT, 0805 | 0.508 mm | 2.0574 mm | - | SMT | 1.27 mm | Active | - | 5.62 | - | No | - | - | - | - | 1% | e0 | No | - | - | 100 ppm/°C | - | 102 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | PRECISION | - | - | - | TR, PLASTIC | THIN FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | MIL-PRF-55342 | - | - | 0.15 W | - | 50 V | 0805 | 70 °C | - | - | - | - | - | - | ||
![]() M55342K03B316DR Vishay / Dale | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | VISHAY DALE | Vishay Dale | M55342K03B316DR | RM | - | - | - | 150 °C | -55 °C | , 1005 | - | - | RECTANGULAR PACKAGE | - | - | Transferred | - | 8.42 | - | No | - | - | - | - | 1% | e0 | - | - | EAR99 | 100 ppm/°C | - | 316 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | - | 8533.21.00.30 | Fixed Resistors | - | - | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | unknown | MIL-PRF-55342 | - | - | 0.2 W | - | 40 V | 1005 | 70 °C | - | - | - | - | - | - | ||
![]() M55342K06B590DR Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55342K06B261DR Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW04028450FKTD Vishay / Dale | In Stock | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | N | - | 0.000023 oz | 50 V | MouseReel | D/CRCW | 1 % | - | - | - | - | 100 PPM / C | - | 845 Ohms | - | - | - | - | Automotive Grade | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() TNPW08051783BR75 Vishay / Dale | In Stock | - | - | - | - | - | - | 0805 | 2012 | 1000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.000194 oz | 150 V | MouseReel | TNPW | 0.1 % | - | - | SMD/SMT | - | - | High Stability Thin Film Flat Chip Resistor | 178 kOhms | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | SMD/SMT | 2012 | - | 0805 | - | - | - | - | Thin Film Resistors SMD | - | 0.45 mm | 2 mm | 1.25 mm | ||
![]() CRCW12103322FP Vishay / Dale | In Stock | - | - | - | - | - | - | 1210 | 3225 | 5000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.000564 oz | 200 V | MouseReel | CRCW | 1 % | - | - | - | - | 500 PPM / C | Chip Resistor | 33.2 kOhms | - | - | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | 0.55 mm | 3.2 mm | 2.5 mm | ||
![]() RCWP5100221RFKTP Vishay / Dale | In Stock | - | - | - | - | - | - | 1005 | 2512 | 500 | - | - | - | - | + 155 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.001199 oz | 100 V | Bulk | RCWP | 1 % | - | - | SMD/SMT | - | 100 PPM / C | - | 221 Ohms | - | 150 °C | -55 °C | Thick Film | Industrial Grade | - | - | - | 200 mW (1/5 W) | - | - | - | - | - | - | SMD/SMT | 2512 | - | 1005 | - | - | - | - | Thick Film Resistors SMD | - | 0.51 mm | 2.67 mm | 1.27 mm | ||
![]() CRCW25122321FP Vishay / Dale | In Stock | - | - | - | - | - | - | 2512 | 6332 | 2000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.001429 oz | 500 V | MouseReel | CRCW | 1 % | - | - | - | - | 200 PPM / C | Chip Resistor | 2.32 Ohms | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | 0.6 mm | 6.3 mm | 3.15 mm | ||
![]() CRCW121815R0FP Vishay / Dale | In Stock | - | - | - | - | - | - | 1218 (Reversed) | 3246 (Reversed) | 4000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.001041 oz | 200 V | MouseReel | CRCW | 1 % | - | - | - | - | 100 PPM / C | Chip Resistor | 15 Ohms | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | 0.55 mm | 3.2 mm | 4.6 mm | ||
![]() TNPW12069533BEEN Vishay / Dale | In Stock | - | - | - | - | - | - | 1206 | 3216 | 1000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000571 oz | 200 V | MouseReel | TNPW e3 | 0.1 % | - | - | - | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 953 kOhms | - | - | - | - | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | - | - | 400 mW | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Precision Automotive Thin Film SMD | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() P1206Y6043FBW Vishay / Dale | In Stock | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.000571 oz | 200 V | - | P-NS | 1 % | - | - | - | - | 10 PPM / C | High Precision Wraparound - Wide Ohmic Value Range Thing Film Chip Resistors, Sulfur Resistance | 604 kOhms | - | - | - | - | - | - | - | - | 330 mW (1/3 W) | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - 55 C to + 155 C | Precision Resistors Thin Film SMD | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() TNPW08051762BR75 Vishay / Dale | In Stock | - | - | - | - | - | - | 0805 | 2012 | 1000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.000194 oz | 150 V | MouseReel | TNPW | 0.1 % | - | - | - | - | - | High Stability Thin Film Flat Chip Resistor | 17.6 kOhms | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors SMD | - | 0.45 mm | 2 mm | 1.25 mm | ||
![]() RCW05758K25FKWB40 Vishay / Dale | In Stock | - | - | - | - | - | - | 0805 | 2012 | 100 | - | - | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.000194 oz | 70 V | - | RCW | 1 % | - | - | - | - | 100 PPM / C | - | 8.25 kOhms | - | - | - | - | - | - | - | - | 150 mW | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | 0.5 mm | 1.9 mm | 1.27 mm | ||
![]() CRCW25121912FP Vishay / Dale | In Stock | - | - | - | - | - | - | 2512 | 6332 | 2000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.001429 oz | 500 V | MouseReel | CRCW | 1 % | - | - | - | - | 100 PPM / C | Chip Resistor | 19.1 Ohms | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | 0.6 mm | 6.3 mm | 3.15 mm | ||
![]() CRCW25122611FP Vishay / Dale | In Stock | - | - | - | - | - | - | 2512 | 6332 | 2000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.001429 oz | 500 V | MouseReel | CRCW | 1 % | - | - | - | - | 100 PPM / C | Chip Resistor | 2.61 kOhms | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | 0.6 mm | 6.3 mm | 3.15 mm | ||
![]() CRCW251242R2FP Vishay / Dale | In Stock | - | - | - | - | - | - | 2512 | 6332 | 2000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.001429 oz | 500 V | MouseReel | CRCW | 1 % | - | - | - | - | 100 PPM / C | Chip Resistor | 42.2 Ohms | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | 0.6 mm | 6.3 mm | 3.15 mm | ||
![]() RCWP1206301GB Vishay / Dale | In Stock | - | - | - | - | - | - | 1206 | 3216 | 100 | - | - | - | - | + 155 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.000571 oz | 100 V | - | RCWP | 2 % | - | - | - | - | 100 PPM / C | - | 300 Ohms | - | - | - | - | Industrial Grade | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | 0.51 mm | 3.18 mm | 1.6 mm |