- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW0805215RFKEA Vishay Dale | 419513 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 215Ohm | - | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RCA040210R0FKED Vishay Dale | 424952 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | RCA | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 10Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | - | - | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | - | Not | 1005 | 0.063W | 0402 | 50V | Anti-Sulfur, Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW1206270KJNEA Vishay Dale | In Stock | - | Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 270kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 550μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW25123K30FKEG Vishay Dale | In Stock | - | Datasheet | 12 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 3.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | - | 3.15mm | Rectangular | FIXED RESISTOR | - | Not | 2512 | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW251210R7FKEG Vishay Dale | 17 | - | Datasheet | 12 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 500V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 10.7Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | - | 2512 | 1W | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW12062M20JNEA Vishay Dale | 14641 | - | Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 2.2MOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 550μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0603357RFKEA Vishay Dale | 480040 |
| Datasheet | - | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 357Ohm | - | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | 75V | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW1206412RFKEA Vishay Dale | 522918 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | - | - | - | 2 | 1206 | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 412Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | 200V | - | 250mW | 1.6mm | - | - | - | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | 3.2mm | 1.6002mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW060339K0FKEAHP Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW-HP | 0.063Lx0.033W 1.60mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | ±100ppm/°C | 39kOhm | - | - | - | Thick Film | 0.25W 1/4W | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 250mW | 75V | TR, PAPER, 7 INCH | 250mW | 850μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | - | 0603 | - | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW02018K66FKED Vishay Dale | 11787 | - | Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | 2009 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 8.66kOhm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | - | 280μm | 0.011 0.28mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW0603330RFKEAC Vishay Dale | 760685 |
| Datasheet | 14 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | -55°C~155°C | Tape & Reel (TR) | 2018 | CRCW-C | - | ±1% | - | - | Active | 1 (Unlimited) | 2 | Wraparound | - | ±100ppm/°C | 330Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | 1.55mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW2512249RFKEG Vishay Dale | 14244 | - | Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 249Ohm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | - | Not | 6432 | 1W | 2512 | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL2512R0560FEA Vishay Dale | 6176 | - | - | 8 Weeks | Tin | - | 2512 (6432 Metric) | - | - | - | 2512 | 2512 | - | - | -65°C~170°C | Tape & Reel (TR) | 2016 | WSL | 0.250Lx0.125W 6.35mmx3.18mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±75ppm/°C | 56mOhms | - | 170°C | -65°C | Metal Element | 1W | - | 1W | - | - | - | - | - | - | - | - | 6432 | - | 2512 | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | 6.4mm | 3.2mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0201470RFNED Vishay Dale | 867252 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 30V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 470Ohm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | - | 280μm | 0.011 0.28mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW02015K11FNED Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | 30V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 5.11kOhm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | - | 280μm | 0.011 0.28mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW1206158KFKEA Vishay Dale | 8825 | - | Datasheet | 14 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 158kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSLT2512R0200FEA Vishay Dale | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | - | - | -65°C~275°C | Tape & Reel (TR) | 2016 | WSLT | 0.250Lx0.125W 6.35mmx3.18mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 20mOhm | - | - | - | Metal Element | - | - | 1W | - | TR, EMBOSSED PLASTIC, 7 INCH | - | 3.18mm | Chip | FIXED RESISTOR | - | - | 6432 | 1W | 2512 | 0.1414V | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW0201150KFKED Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 150kOhm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | - | 280μm | 0.011 0.28mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() WSC01/24R990FEA Vishay Dale | In Stock | - | Datasheet | 33 Weeks | Tin | - | 2012 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -65°C~175°C | Tape & Reel (TR) | 2011 | WSC | 0.200Lx0.125W 5.08mmx3.18mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 4.99Ohm | - | - | - | Wirewound | 0.5W 1/2W | - | 500mW | 1.58V | TR, Embossed Plastic, 13 Inch | 500mW | 3.18mm | Rectangular | FIXED RESISTOR | - | - | 5030 | 0.5W | 2012 | 1.5796V | Pulse Withstanding | 2.44mm | 0.111 2.82mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() RCL1218100RJNEK Vishay Dale | In Stock | - | Datasheet | 12 Weeks | - | - | Wide 1812 (4532 Metric), 1218 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 29.511854mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2016 | RCL | 0.126Lx0.181W 3.20mmx4.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 100Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | 1W | - | TR, BLISTER, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | unknown | - | 3246 | 1W | 1812 | - | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |