- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Features | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW020127K0FKED Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 170.097139μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 27kOhm | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | - | - | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | 300μm | Rectangular | FIXED RESISTOR | - | Not | - | 0603 | 0.05W | 0201 | - | - | - | - | - | 280μm | 0.011 0.28mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW08056M98FKEA Vishay Dale | 19355 | - | Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 6.98MOhm | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | - | - | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | - | 2012 | - | 0805 | - | - | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW060310R7FKEA Vishay Dale | 780380 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 10.7Ohm | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | - | - | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | - | 850μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() M55342K03B16E5R Vishay / Dale | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | M55342K03B16E5R | - | - | 150 °C | -55 °C | - | SMT, 1005 | 0.61 mm | 2.667 mm | RECTANGULAR PACKAGE | SMT | 1.27 mm | Active | - | 5.65 | No | - | - | - | - | - | - | 1% | e0 | No | - | - | - | - | EAR99 | 100 ppm/°C | 16500 Ω | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | NON-INDUCTIVE | - | Fixed Resistors | - | - | - | - | THIN FILM | - | Chip | FIXED RESISTOR | not_compliant | - | MIL-PRF-55342 | - | 0.2 W | - | 40 V | - | 1005 | - | - | - | - | - | - | - | - | - | ||
![]() CRCW0603-434JRT1 Vishay / Dale | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | CRCW0603434JRT1 | - | - | 155 °C | -55 °C | - | , 0603 | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | 0.85 mm | Obsolete | - | 5.26 | No | - | - | - | - | - | - | 5% | e0 | No | - | - | - | - | EAR99 | 200 ppm/°C | 430000 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | STANDARD: CECC40000/40400/40401-004,-006,-007,-802; IEC 60115-1 | 8533.21.00.30 | - | - | - | TR, PAPER, 7 INCH | - | METAL GLAZE/THICK FILM | - | RECTANGULAR PACKAGE | FIXED RESISTOR | not_compliant | - | - | - | 0.1 W | - | 75 V | - | 0603 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() CRCW0603-753JRT1 Vishay / Dale | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | VISHAY DALE | Vishay Dale | CRCW0603753JRT1 | CRCW | - | 150 °C | -55 °C | - | , 0603 | - | - | RECTANGULAR PACKAGE | - | - | Transferred | - | 5.36 | No | - | - | - | - | - | - | 5% | e0 | - | - | - | - | - | EAR99 | 200 ppm/°C | 75000 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | Fixed Resistors | - | - | TR, PAPER, 7 INCH | - | METAL GLAZE/THICK FILM | - | - | FIXED RESISTOR | compliant | - | - | - | 0.0625 W | - | 50 V | - | 0603 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() CRCW0805-133JRT1 Vishay / Dale | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | CRCW0805133JRT1 | - | - | 155 °C | -55 °C | - | , 0805 | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | - | 5.27 | No | - | - | - | - | - | - | 5% | e0 | No | - | - | - | - | EAR99 | 200 ppm/°C | 13000 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | STANDARD: CECC40000/40400/40401-004,-006,-007,-802; IEC 60115-1 | 8533.21.00.30 | - | - | - | TR, PAPER, 7 INCH | - | METAL GLAZE/THICK FILM | - | RECTANGULAR PACKAGE | FIXED RESISTOR | not_compliant | - | - | - | 0.125 W | - | 150 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() D55342K07B681ER Vishay / Dale | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | STATE OF THE ART INC | State of the Art Inc | D55342K07B681ER | - | - | 150 °C | -65 °C | - | CHIP | 0.46 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | - | 2.22 | No | - | - | - | - | - | - | 1% | e0 | No | - | - | - | - | EAR99 | 100 ppm/°C | 681000 Ω | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | - | - | - | - | - | METAL GLAZE/THICK FILM | - | RECTANGULAR PACKAGE | FIXED RESISTOR | not_compliant | - | MIL-PRF-55342 | - | 0.25 W | - | 100 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() CRCW0805-361JRT1 Vishay / Dale | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | CRCW0805361JRT1 | - | - | 155 °C | -55 °C | - | , 0805 | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | - | 5.06 | No | - | - | - | - | - | - | 5% | e0 | No | - | - | - | - | - | 200 ppm/°C | 360 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | STANDARD: CECC40000/40400/40401-004,-006,-007,-802; IEC 60115-1 | - | - | - | - | TR, PAPER, 7 INCH | - | METAL GLAZE/THICK FILM | - | RECTANGULAR PACKAGE | FIXED RESISTOR | not_compliant | - | - | - | 0.125 W | - | 150 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() CRCW0805-623JRT1 Vishay / Dale | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | CRCW0805623JRT1 | - | - | 155 °C | -55 °C | - | , 0805 | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | - | 5.07 | No | - | - | - | - | - | - | 5% | e0 | No | - | - | - | - | EAR99 | 200 ppm/°C | 62000 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | STANDARD: CECC40000/40400/40401-004,-006,-007,-802; IEC 60115-1 | 8533.21.00.30 | - | - | - | TR, PAPER, 7 INCH | - | METAL GLAZE/THICK FILM | - | RECTANGULAR PACKAGE | FIXED RESISTOR | not_compliant | - | - | - | 0.125 W | - | 150 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() D55342K07B38E3R Vishay / Dale | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | TT ELECTRONICS PLC | TT Electronics Resistors | D55342K07B38E3R | - | - | 150 °C | -55 °C | - | SMT, 1206 | 0.6096 mm | 3.2004 mm | - | SMT | 1.6002 mm | Active | - | 5.62 | No | - | - | - | - | - | - | 1% | e0 | No | - | - | - | - | EAR99 | 100 ppm/°C | 38300 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | PRECISION | 8533.21.00 | - | - | - | TR, PLASTIC | - | THIN FILM | - | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | MIL-PRF-55342 | - | 0.25 W | - | 100 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() D55342K07B9E53RT0V Vishay Dale Thin Film | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | D55342 | - | - | - | - | Vishay Dale Thin Film | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D55342E07B1B24RTS Vishay Dale Thin Film | In Stock | - | - | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | D55342 | - | - | - | - | Vishay Dale Thin Film | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 150°C | - | - | Military, MIL-PRF-55342, RM1206 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±0.1% | - | - | - | - | 2 | - | - | ±25ppm/°C | 1.24 kOhms | - | Thin Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | Military, Non-Inductive | - | 0.033" (0.84mm) | - | - | - | - | - | ||
![]() D55342E07B7B41RTS Vishay Dale Thin Film | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | D55342 | - | - | - | - | Vishay Dale Thin Film | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW0201220RFNED Vishay Dale | 535692 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 220Ohm | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | - | - | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0603 | 0.05W | 0201 | - | - | - | - | - | 280μm | 0.011 0.28mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW06035R90FNEA Vishay Dale | In Stock | - | Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 5.9Ohm | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE: 75V | - | - | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | unknown | - | - | 1608 | 0.1W | 0603 | - | - | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW2512105KFKEG Vishay Dale | In Stock | - | Datasheet | 12 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 40.511469mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 105kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | RATED AC VOLTAGE (V): 500 | - | - | 1W | 500V | TR, BLISTER, 7 INCH | - | - | 3.15mm | Rectangular | FIXED RESISTOR | - | Not | - | 6432 | 1W | 2512 | - | - | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW060314R7FKEA Vishay Dale | 611117 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 14.7Ohm | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | - | - | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | - | 850μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW25125R62FNEG Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 40.511469mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 5.62Ohm | - | Thick Film | - | LASER TRIMMABLE, RATED AC VOLTAGE (V): 500 | - | - | 1W | 500V | TR, BLISTER, 7 INCH | - | - | - | - | FIXED RESISTOR | - | - | - | 6432 | 1W | 2512 | - | - | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW080515R0FKEAHP Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW-HP | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 15Ohm | - | Thick Film | 0.5W 1/2W | LASER TRIMMABLE, RATED AC VOLTAGE (V): 150 | - | - | 330mW | 150V | TR, PAPER, 7 INCH | 333mW | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | - | 2012 | 0.5W | 0805 | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | 609.6μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |