- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Power Dissipation | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW1206499RFKEB Vishay Dale | 897474 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 499Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | - | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW08053K83FKEA Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | - | - | - | 2 | 0805 | 5.499807mg | - | 150V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 3.83kOhms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | 150V | - | 125mW | 1.25mm | - | - | Not | 2012 | - | 0805 | 150V | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | 2mm | 1.25mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW04025R60FNED Vishay Dale | 896795 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 5.6Ohm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V): 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | - | - | FIXED RESISTOR | - | 1005 | 0.063W | 0402 | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW1206232RFKEA Vishay Dale | 663826 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 232Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0201147KFNED Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 30V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 147kOhm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | 280μm | 0.011 0.28mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() WSLF25123L000FEA Vishay Dale | 7172 | - | Datasheet | 22 Weeks | - | - | 2512 (6432 Metric) | - | - | - | - | 2512 | - | WSLF2512-WSLF | - | -65°C~170°C | Tape & Reel (TR) | 2017 | WSLF | 0.250Lx0.119W 6.35mmx3.02mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±70ppm/°C | 3mOhms | - | 170°C | -65°C | Metal Element | 4W | - | 4W | - | - | 4W | - | - | - | - | 6432 | - | 2512 | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 860μm | 0.038 0.96mm | 6.35mm | 3.175mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0402270KFKEE Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 270kOhm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 13 INCH | 63mW | - | Rectangular | FIXED RESISTOR | - | - | 0.063W | - | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW1206150KFKTA Vishay Dale | In Stock | - | Datasheet | 14 Weeks | Lead, Tin | - | 1206 (3216 Metric) | - | - | - | - | 1206 | 10.007382mg | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 150kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | 200V | - | 250mW | - | - | - | - | 3216 | - | 1206 | - | 250mW | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.6mm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW080568R0FKEAHP Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2009 | CRCW-HP | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 68Ohm | - | - | - | Thick Film | 0.5W 1/2W | RATED AC COLTAGE(V): 150 | 330mW | 150V | TR, PAPER, 7 INCH | 333mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | 0.5W | 0805 | - | - | Automotive AEC-Q200, Pulse Withstanding | 609.6μm | 0.020 0.50mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0402187RFKED Vishay Dale | 439829 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | - | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 187Ohm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW08056R20FKEA Vishay Dale | 650660 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 6.2Ohm | - | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 100V | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL06121L000FEA Vishay Dale | 11977 | - | Datasheet | 17 Weeks | - | - | Wide 1206 (3216 Metric), 0612 | - | - | - | - | 0612 | - | - | - | -65°C~170°C | Tape & Reel (TR) | - | WSL | 0.059Lx0.120W 1.50mmx3.05mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | 250ppm/°C | 1mOhms | - | - | - | Metal Element | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | - | 0.028 0.71mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW25125R60JNEG Vishay Dale | 33231 | - | Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 40.511469mg | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 5.6Ohm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | Not | 6432 | 1W | 2512 | - | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040240K2FKTD Vishay Dale | 22196 | - | Datasheet | 12 Weeks | Lead, Tin | - | 0402 (1005 Metric) | - | - | - | 2 | 0402 | 652.039032μg | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 40.2kOhms | - | 155°C | -55°C | Thick Film | 0.063W 1/16W | - | 63mW | 50V | - | 63mW | - | - | - | - | 1005 | - | 0402 | - | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | 990.6μm | 508μm | - | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW0603127KFKTA Vishay Dale | 2131 | - | Datasheet | 14 Weeks | Lead, Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.063Lx0.033W 1.60mmx0.85mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 127kOhm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE: 75V | 100mW | 75V | TR, Paper, 7 Inch | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW0603604RFKTA Vishay Dale | 769923 |
| Datasheet | 14 Weeks | Lead, Tin | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | 2.012816mg | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.063Lx0.033W 1.60mmx0.85mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 604Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 75V | - | 100mW | 850μm | - | - | Not | 1608 | - | 0603 | - | 100mW | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 1.55mm | 850μm | No | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() WSL27263L000FEA Vishay Dale | 939 | - | Datasheet | 9 Weeks | - | - | Nonstandard | - | - | - | 4 | 2726 | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2016 | WSL | 0.272Lx0.260W 6.90mmx6.60mm | ±1% | - | - | Active | 1 (Unlimited) | 4 | - | - | ±75ppm/°C | 3mOhms | - | 170°C | -65°C | Metal Element | 3W | - | 3W | - | - | 3W | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 2.794mm | 0.118 3.00mm | 6.9088mm | 6.604mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW06035K49FKTA Vishay Dale | 36 | - | Datasheet | 14 Weeks | Lead, Tin | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | 2.012816mg | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.063Lx0.033W 1.60mmx0.85mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 5.49kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 75V | - | 100mW | 850μm | - | - | Not | 1608 | - | 0603 | - | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 1.55mm | 838.2μm | - | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW08052M70FKEA Vishay Dale | In Stock | - | Datasheet | 11 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 2.7MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | - | - | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 150V | - | Automotive AEC-Q200 | - | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW2512140RFKEG Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 40.511469mg | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 140Ohm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | 6432 | 1W | 2512 | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 |