- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW251293R1FKEG Vishay Dale | 9 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 93.1Ohm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | - | Not | 6432 | 1W | 2512 | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW25122K43FKEG Vishay Dale | 42 | - | Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.43kOhm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 6432 | 1W | 2512 | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0201715RFKED Vishay Dale | 885652 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | 2009 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 715Ohm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | 300μm | Rectangular | FIXED RESISTOR | - | Not | 0603 | 0.05W | 0201 | - | 280μm | 0.011 0.28mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW080544K2FKTA Vishay Dale | 7 | - | Datasheet | 11 Weeks | Lead, Tin | - | 0805 (2012 Metric) | - | - | - | 2 | 0805 | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 44.2kOhms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | 150V | - | 125mW | 1.25mm | - | - | - | Not | 2012 | - | 0805 | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 2mm | 1.25mm | - | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW12183K74FKEK Vishay Dale | 34 | - | Datasheet | 12 Weeks | - | - | 1218 (3246 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 29.511854mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.122Lx0.181W 3.10mmx4.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3.74kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 1W | - | TR, BLISTER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 3246 | 1W | 1218 | Automotive AEC-Q200 | 550μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW25123R65FNEG Vishay Dale | 33 | - | Datasheet | 12 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 500V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 3.65Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | LASER TRIMMABLE, RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | - | 3.15mm | - | FIXED RESISTOR | unknown | Not | 2512 | 1W | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW25123K90FKEG Vishay Dale | 9 | - | Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 3.9kOhm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | - | 3.15mm | Rectangular | FIXED RESISTOR | - | Not | 2512 | 1W | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW25125K10FKEG Vishay Dale | 42 | - | Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 5.1kOhm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | - | 3.15mm | Rectangular | FIXED RESISTOR | - | Not | 2512 | 1W | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW251213K7FKEG Vishay Dale | 1673 | - | Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 13.7kOhm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 6432 | 1W | 2512 | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW08053K00FKTA Vishay Dale | 23 | - | Datasheet | 11 Weeks | Lead, Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 3kOhm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE: 150V | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | - | 2012 | - | 0805 | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW12062R70FNEA Vishay Dale | 405969 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2014 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 2.7Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | 1.6mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 3216 | - | 1206 | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW25126R04FKEG Vishay Dale | 26 | - | Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 6.04Ohm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | - | TR, BLISTER, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | - | - | 1W | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW12069M09FKEA Vishay Dale | 20016 | - | Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 9.09MOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW1206226RFKEA Vishay Dale | 861404 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | - | - | - | 2 | 1206 | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 226Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | 200V | - | - | 1.6mm | - | - | - | Not | 3216 | - | 1206 | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | 3.2mm | 1.6mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0402133KFKED Vishay Dale | 23860 | - | Datasheet | - | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 133kOhm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | - | Not | 1005 | 0.063W | 0402 | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0805226RFKEA Vishay Dale | 596763 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 226Ohm | - | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW06033M90JNEA Vishay Dale | 14912 | - | Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.063Lx0.033W 1.60mmx0.85mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 3.9MOhm | - | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0201931KFKED Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 931kOhm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | 280μm | 0.011 0.28mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW080511R3FKEA Vishay Dale | 663852 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 11.3Ohm | - | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0603143KFKEA Vishay Dale | 28767 | - | Datasheet | 14 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 143kOhm | - | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |