- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Power Dissipation | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW2512130KJNEG Vishay Dale | 1731 | - | Datasheet | 12 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 130kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 500mW | 500V | TR, BLISTER, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | 6432 | 1W | 2512 | - | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW1206511RFKTA Vishay Dale | 783609 |
| Datasheet | 14 Weeks | Lead, Tin | - | 1206 (3216 Metric) | - | - | - | 2 | 1206 | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 511Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | 200V | - | 250mW | - | - | - | - | 3216 | - | 1206 | - | 250mW | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.6mm | No | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW20102K55FKEF Vishay Dale | 24 | - | Datasheet | 16 Weeks | - | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 38.895546mg | 400V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.55kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.75W 3/4W | RATED AC VOLTAGE (V): 400 | 400mW | 400V | TR, BLISTER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | 5025 | 0.75W | 2010 | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW1206200RFKTA Vishay Dale | 754517 |
| Datasheet | 14 Weeks | Lead, Tin | - | 1206 (3216 Metric) | - | - | - | 2 | 1206 | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 200Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | 200V | - | 250mW | 1.6mm | - | - | Not | 3216 | - | 1206 | - | 250mW | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | 3.2mm | 1.6mm | No | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW0805100MJPEAHR Vishay Dale | 27833 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | 150V | -55°C~155°C | Cut Tape (CT) | - | CRCW-HR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±500ppm/°C | 100MOhm | - | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLATGE: 150V | 125mW | 150V | TR, Paper, 7 Inch | 125mW | - | Rectangular | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | - | 508μm | 0.020 0.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW060375K0FKTA Vishay Dale | 19635 | - | Datasheet | 14 Weeks | Lead, Tin | - | 0603 (1608 Metric) | - | - | - | - | 0603 | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.063Lx0.033W 1.60mmx0.85mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 75kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 75V | - | 100mW | 850μm | - | - | Not | 1608 | - | 0603 | - | 100mW | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 1.55mm | 838.2μm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() TNPW120615K0BEEA Vishay Dale | 8052 | - | Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | - | - | - | 2 | 1206 | 16.187578mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | TNPW e3 | 0.126Lx0.063W 3.20mmx1.60mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±25ppm/°C | 15kOhms | - | 125°C | -55°C | Thin Film | 0.25W 1/4W | - | 250mW | 200V | - | - | 1.6mm | - | - | Not | 3216 | - | 1206 | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | 550μm | 0.026 0.65mm | 3.2mm | 1.6mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040239R0FKEDHP Vishay Dale | 75232 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW-HP | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | - | ±100ppm/°C | 39Ohm | - | - | - | Thick Film | 0.2W 1/5W | LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 125mW | 50V | TR, PAPER, 7 INCH | 200mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | - | 0402 | - | - | Automotive AEC-Q200, Pulse Withstanding | 406.4μm | 0.016 0.40mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW04028K66FKTD Vishay Dale | 7208 | - | Datasheet | 12 Weeks | Lead, Tin | - | 0402 (1005 Metric) | - | - | - | 2 | 0402 | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 8.66kOhms | - | 155°C | -55°C | Thick Film | 0.063W 1/16W | - | 63mW | 50V | - | 63mW | - | - | - | - | 1005 | - | 0402 | - | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | 990.6μm | 500μm | No | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW0603976KFKTA Vishay Dale | 23 | - | Datasheet | 14 Weeks | Lead, Tin | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.063Lx0.033W 1.60mmx0.85mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 976kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 75V | - | 100mW | - | - | - | - | 1608 | - | 0603 | - | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 1.5494mm | 838.2μm | No | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW2010383RFKEF Vishay Dale | 4493 | - | Datasheet | 16 Weeks | - | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 400V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 383Ohm | Matte Tin (Sn) | - | - | Thick Film | 0.75W 3/4W | RATED AC VOLTAGE (V): 400 | 400mW | 400V | TR, BLISTER, 7 INCH | 750mW | - | Rectangular | FIXED RESISTOR | - | 5025 | 0.75W | 2010 | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW120628K7FKEA Vishay Dale | 8725 | - | Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 28.7kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW04022R20FKEDHP Vishay Dale | 10851 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW-HP | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.2Ohm | - | - | - | Thick Film | 0.2W 1/5W | LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 125mW | - | TR, PAPER, 7 INCH | 200mW | 500μm | Rectangular | FIXED RESISTOR | - | - | - | - | 50V | - | Automotive AEC-Q200, Pulse Withstanding | 406.4μm | 0.016 0.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW120622K0JNEAHP Vishay Dale | 59385 | - | Datasheet | - | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW-HP | 0.122Lx0.063W 3.10mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 22kOhm | - | - | - | Thick Film | 0.75W 3/4W | - | 750mW | 200V | TR, PAPER, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | 3216 | 0.75W | 1206 | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW02015K76FKED Vishay Dale | 6997 | - | Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 5.76kOhm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | 280μm | 0.011 0.28mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW25122K00JNTG Vishay Dale | 9 | - | Datasheet | 12 Weeks | Lead, Tin | - | 2512 (6432 Metric) | - | - | - | - | 2512 | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 2kOhms | - | 155°C | -55°C | Thick Film | 1W | - | 1W | 500V | - | - | - | - | - | - | 6432 | - | 2512 | - | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | 6.3mm | 3.15mm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW20101M00JNEF Vishay Dale | 10458 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | 25.486221mg | 400V | -55°C~155°C | Tape & Reel (TR) | 2014 | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 1MOhm | - | - | - | Thick Film | 0.75W 3/4W | RATED AC VOLTAGE (V): 400 | 400mW | 400V | TR, BLISTER, 7 INCH | 750mW | 2.5mm | Rectangular | FIXED RESISTOR | Not | 5025 | 0.75W | 2010 | - | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW1210200KFKEA Vishay Dale | 24982 | - | Datasheet | 12 Weeks | Tin | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 15.989131mg | 200V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 200kOhm | - | - | - | Thick Film | 0.5W 1/2W | - | 500mW | 200V | TR, PAPER, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | 3225 | 0.5W | 1210 | - | - | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW251275R0FKTG Vishay Dale | 20 | - | Datasheet | 12 Weeks | Lead, Tin | - | 2512 (6432 Metric) | - | - | - | - | 2512 | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 75Ohms | - | 155°C | -55°C | Thick Film | 1W | - | 1W | 500V | - | - | - | - | - | - | 6432 | - | 2512 | - | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | 6.3mm | 3.15mm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW02017K50FKED Vishay Dale | 23027 | - | Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 7.5kOhm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | 300μm | Rectangular | FIXED RESISTOR | Not | 0603 | 0.05W | 0201 | - | - | - | 280μm | 0.011 0.28mm | - | - | - | - | ROHS3 Compliant | Lead Free | - |