- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Product | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW1206154RFKEA Vishay Dale | 455228 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | - | - | - | 2 | 1206 | 10.007382mg | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 154Ohms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | - | 250mW | 1.6mm | - | - | Not | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | 3.2mm | 1.6002mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW2512274RFKEG Vishay Dale | 4626 |
| Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 40.511469mg | - | - | - | - | - | - | - | - | 500V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 274Ohm | - | - | - | Thick Film | - | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | Not | - | 6432 | 1W | 2512 | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040247R0JNEDHP Vishay Dale | 27366 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW-HP | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 47Ohm | - | - | - | Thick Film | - | 0.2W 1/5W | LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 200mW | 50V | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | - | 1005 | - | 0402 | - | - | Automotive AEC-Q200, Pulse Withstanding | 406.4μm | 0.016 0.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW04021R82FNED Vishay Dale | 6 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 1.82Ohm | - | - | - | Thick Film | - | 0.063W 1/16W | LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | - | - | FIXED RESISTOR | - | - | 1005 | 0.063W | 0402 | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW12068R87FNEA Vishay Dale | 40 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 8.87Ohm | - | - | - | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW08058R87FNEA Vishay Dale | 41 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 8.87Ohm | - | - | - | Thick Film | - | 0.125W 1/8W | RATED AC VOLTAGE: 150V | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW20101K05FKEF Vishay Dale | 11 |
| Datasheet | 16 Weeks | - | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 400V | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1.05kOhm | Matte Tin (Sn) | - | - | Thick Film | - | 0.75W 3/4W | RATED AC VOLTAGE (V): 400 | 750mW | 400V | TR, BLISTER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 5025 | 0.75W | 2010 | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW020123R7FNED Vishay Dale | 633266 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 170.097139μg | - | - | - | - | - | - | - | - | 30V | - | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 23.7Ohm | - | - | - | Thick Film | - | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | - | - | 280μm | 0.011 0.28mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() TNPW08054K99BEEN Vishay Dale | 926 | - | Datasheet | 13 Weeks | Tin | - | 0805 (2012 Metric) | - | - | - | 2 | 0805 | 5.499807mg | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | TNPW e3 | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±25ppm/°C | 4.99kOhms | - | 125°C | -55°C | Thin Film | - | 0.125W 1/8W | - | 125mW | 150V | - | 125mW | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | 558.8μm | 0.022 0.55mm | 2mm | 1.2mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW120611R8FKEA Vishay Dale | 651317 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 11.8Ohm | - | - | - | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | 200V | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW12066R98FNEA Vishay Dale | 32 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 6.98Ohm | - | - | - | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW12069R76FNEA Vishay Dale | 48 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 9.76Ohm | - | - | - | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | TR, Paper, 7 Inch | 250mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW08051R60FNEA Vishay Dale | 41 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 1.6Ohm | - | - | - | Thick Film | - | 0.125W 1/8W | RATED AC VOLTAGE: 150V | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0805270KJNEA Vishay Dale | 18372 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2001 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 270kOhm | - | - | - | Thick Film | - | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | - | - | 0805 | - | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW1218102RFKEK Vishay Dale | 5 |
| Datasheet | 12 Weeks | - | - | 1218 (3246 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.122Lx0.181W 3.10mmx4.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 102Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | 1W | - | TR, BLISTER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | 1W | - | - | - | Automotive AEC-Q200 | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW080514K3FKEA Vishay Dale | 19674 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 14.3kOhm | - | - | - | Thick Film | - | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | - | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RCWP12064K70JKS2 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | 500 | + 155 C | - 65 C | PCB Mount | N | 0.000571 oz | - | 100 V | - | MouseReel | - | RCWP | - | 5 % | - | - | - | - | - | SMD/SMT | - | 100 PPM / C | 4.7 kOhms | - | 150 °C | -55 °C | Thick Film | Industrial Grade | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | SMD/SMT | 3216 | - | 1206 | - | Thick Film Resistors SMD | - | 0.51 mm | - | 3.18 mm | 1.6 mm | - | - | - | - | - | ||
![]() CRCW120620K5FKEA Vishay Dale | 24069 |
| Datasheet | 14 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | - | - | 2 | 1206 | 10.007382mg | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 20.5kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | - | - | 1.6mm | - | - | Not | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | 3.2mm | 1.6mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW060310M0FKTA Vishay Dale | 15884 |
| Datasheet | 14 Weeks | Lead, Tin | - | 0603 (1608 Metric) | - | - | - | - | 0603 | 2.012816mg | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.063Lx0.033W 1.60mmx0.85mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 10MOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | 100mW | 75V | - | 100mW | 850μm | - | - | Not | - | 1608 | - | 0603 | - | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 1.55mm | 850μm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() WSL20103L000FEA18 Vishay Dale | 2471 |
| Datasheet | 18 Weeks | Tin | - | 2010 (5025 Metric) | - | - | - | 2 | 2010 | 38.895546mg | - | - | - | - | - | - | - | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2012 | WSL-HP | 0.200Lx0.100W 5.08mmx2.54mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±150ppm/°C | 3mOhms | - | 170°C | -65°C | Metal Element | - | 1W | - | 500mW | - | - | - | 2.54mm | - | - | Not | - | 5025 | - | 2010 | - | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | 5mm | 2.5mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |