- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW080516R5FKEA Vishay Dale | 6 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | - | - | - | 2 | 0805 | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 16.5Ohms | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | 150V | - | 125mW | 1.25mm | - | - | Not | 2012 | - | 0805 | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | 2mm | 1.2446mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW06034R75FNEA Vishay Dale | 16745 | - | Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2001 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 4.75Ohm | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE: 75V | 100mW | 75V | TR, Paper, 7 Inch | 100mW | 850μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | 0.1W | 0603 | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL40263L000FEA Vishay Dale | 746 |
| Datasheet | 8 Weeks | - | - | Nonstandard | YES | GULL WING | SURFACE MOUNT | - | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2010 | WSL | 0.400Lx0.260W 10.16mmx6.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±75ppm/°C | 3mOhm | - | - | Metal Element | - | - | 3W | - | TR, EMBOSSED PLASTIC, 13 INCH | 3W | - | Rectangular | FIXED RESISTOR | - | - | 3W | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 2.9972mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() TNPW120620K0BEEA Vishay Dale | 6741 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | - | - | - | 2 | 1206 | 16.187578mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2011 | TNPW e3 | 0.126Lx0.063W 3.20mmx1.60mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±25ppm/°C | 20kOhms | 125°C | -55°C | Thin Film | 0.25W 1/4W | - | 250mW | 200V | - | 250mW | 1.6mm | - | - | Not | 3216 | - | 1206 | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | 550μm | 0.026 0.65mm | 3.2mm | 1.6002mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040249K9FKTD Vishay Dale | 21567 | - | Datasheet | 12 Weeks | Lead, Tin | - | 0402 (1005 Metric) | - | - | - | 2 | 0402 | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 49.9kOhms | 155°C | -55°C | Thick Film | 0.063W 1/16W | - | 63mW | 50V | - | 63mW | 500μm | - | - | Not | 1005 | - | 0402 | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | 1mm | 500μm | No | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() TNPW06034K22BEEA Vishay Dale | 5895 |
| Datasheet | 13 Weeks | Tin | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | 75V | -55°C~155°C | Tape & Reel (TR) | - | TNPW e3 | 0.063Lx0.033W 1.60mmx0.85mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±25ppm/°C | 4.22kOhms | 125°C | -55°C | Thin Film | 0.1W 1/10W | - | 63mW | 50V | - | 100mW | 850μm | - | - | Not | 1608 | - | 0603 | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6mm | 838.2μm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW06032K00FKEE Vishay Dale | 14 |
| Datasheet | 14 Weeks | - | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.063Lx0.033W 1.60mmx0.85mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 2kOhms | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | - | - | 100mW | - | - | - | - | - | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | 1.5494mm | 838.2μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL2512R0100FTB Vishay Dale | 40 |
| - | 14 Weeks | Lead, Tin | - | 2512 (6432 Metric) | - | - | - | 2512 | 2512 | - | - | -65°C~170°C | Tape & Reel (TR) | - | WSL | 0.250Lx0.125W 6.35mmx3.18mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±75ppm/°C | 10mOhms | 170°C | -65°C | Metal Element | 1W | - | 1W | - | - | - | 3.18mm | - | - | Not | 6432 | - | 2512 | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | 6.3mm | 3.2mm | No | - | Non-RoHS Compliant | - | AEC-Q200 | ||
![]() CRCW040228R0FKED Vishay Dale | 716224 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 28Ohm | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW120618K0JNEA Vishay Dale | 13014 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 18kOhm | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() TNPU0603100KAZEN00 Vishay Dale | 9906 | - | Datasheet | 20 Weeks | - | - | 0603 (1608 Metric) | - | - | - | - | 0603 | 2.012816mg | 75V | -55°C~125°C | Cut Tape (CT) | 2013 | TNPU | 0.063Lx0.033W 1.60mmx0.85mm | ±0.05% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±5ppm/°C | 100kOhms | 125°C | -55°C | Thin Film | 0.1W 1/10W | - | 100mW | 75V | - | 100mW | 850μm | - | - | Not | 1608 | - | 0603 | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6mm | 838.2μm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW08054K75FKEAHP Vishay Dale | 4033 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW-HP | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 4.75kOhm | - | - | Thick Film | 0.5W 1/2W | RATED AC COLTAGE(V): 150 | 330mW | - | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | 2012 | 0.5W | 0805 | Automotive AEC-Q200, Pulse Withstanding | 500μm | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0603300RFKTA Vishay Dale | 681867 |
| Datasheet | 14 Weeks | Lead, Tin | - | 0603 (1608 Metric) | - | - | - | - | 0603 | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.063Lx0.033W 1.60mmx0.85mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 300Ohms | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 75V | - | 100mW | 850μm | - | - | Not | 1608 | - | 0603 | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 1.55mm | 850μm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW20103R60FNEF Vishay Dale | 40 |
| Datasheet | 16 Weeks | Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 400V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 3.6Ohm | - | - | Thick Film | 0.75W 3/4W | RATED AC VOLTAGE: 400V | 750mW | 400V | TR, BLISTER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 2010 | 0.75W | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW120619K6FKEA Vishay Dale | 6310 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | - | - | - | 2 | 1206 | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 19.6kOhms | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | 200V | - | 250mW | 1.6mm | - | - | Not | 3216 | - | 1206 | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | 3.2mm | 1.6mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW2512562KFKEG Vishay Dale | 39 |
| Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 562kOhm | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | Not | 6432 | 1W | 2512 | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW080588R7FKEAHP Vishay Dale | 11 |
| Datasheet | 18 Weeks | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW-HP | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 88.7Ohms | 155°C | -55°C | Thick Film | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | 609.6μm | 0.020 0.50mm | 2.0066mm | 1.2446mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSC69271R000FEA Vishay Dale | 2919 |
| Datasheet | 34 Weeks | Tin | - | 6927 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 1.7V | -65°C~275°C | Tape & Reel (TR) | 2014 | WSC | 0.690Lx0.275W 17.53mmx6.98mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 1Ohm | - | - | Wirewound | - | - | 3W | 1.7V | TR, Embossed Plastic, 13 Inch | 3W | 6.98mm | Rectangular | FIXED RESISTOR | Not | - | 3W | 6927 | Pulse Withstanding | 7.493mm | 0.295 7.49mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() WSL20104L000FEA18 Vishay Dale | 195 |
| Datasheet | 20 Weeks | Tin | - | 2010 (5025 Metric) | - | - | - | 2010 | 2010 | - | - | -65°C~170°C | Tape & Reel (TR) | 2016 | WSL-HP | 0.200Lx0.100W 5.08mmx2.54mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±150ppm/°C | 4mOhms | 170°C | -65°C | Metal Element | 1W | - | 500mW | - | - | - | - | - | - | - | 5025 | - | 2010 | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | 5mm | 2.5mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW02011K80FNED Vishay Dale | 24253 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 30V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 1.8kOhm | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 280μm | 0.011 0.28mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - |