- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW0201470KFNED Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 30V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 470kOhm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | - | 50mW | 30V | TR, Paper, 7 Inch | 50mW | 300μm | Rectangular | FIXED RESISTOR | Not | 0603 | 0.05W | 0201 | - | - | 280μm | 0.011 0.28mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW0201576KFKED Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 576kOhm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | - | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 280μm | 0.011 0.28mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW060310K0JNEB Vishay Dale | 10665 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.063Lx0.033W 1.60mmx0.85mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 10kOhm | - | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | - | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW2512383RFKEG Vishay Dale | 2135 |
| Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 383Ohm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | - | 1W | 500V | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | Not | 6432 | 1W | 2512 | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW120688K7FKEA Vishay Dale | 9456 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | - | - | - | 2 | 1206 | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 88.7kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | - | 250mW | 200V | - | 250mW | 1.6mm | - | - | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | 3.2mm | 1.6002mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSLP39211L000FEB Vishay Dale | 5766 |
| Datasheet | 8 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 3921 | - | - | -65°C~170°C | Tape & Reel (TR) | 2013 | WSLP | 0.394Lx0.205W 10.00mmx5.20mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±75ppm/°C | 1mOhms | - | 170°C | -65°C | Metal Element | 9W | - | - | 9W | - | - | 9W | - | - | - | - | - | - | 3921 | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 508μm | 0.020 0.50mm | 10mm | 5.207mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() WSLP4026L5000FEA Vishay Dale | 116 |
| Datasheet | 8 Weeks | - | - | Nonstandard | YES | GULL WING | SURFACE MOUNT | - | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2012 | WSLP | 0.400Lx0.260W 10.16mmx6.60mm | ±1% | e3 | - | Active | 1 (Unlimited) | 4 | - | - | ±75ppm/°C | 500μOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Element | - | - | - | 7W | - | TR, EMBOSSED PLASTIC | 7W | - | Rectangular | FIXED RESISTOR | - | 1066 | 7W | 4026 | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 3.1496mm | 0.124 3.15mm | - | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW120653K6FKEA Vishay Dale | 23166 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | - | - | - | 2 | 1206 | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 53.6kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | - | 250mW | 200V | - | 250mW | 1.6mm | - | - | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | 3.2mm | 1.6mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040228R7FKED Vishay Dale | 500155 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 28.7Ohm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | - | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL1206R2000FTB Vishay Dale | 38 |
| - | 14 Weeks | Lead, Tin | - | 1206 | - | - | - | 1206 | 1206 | - | - | -65°C~170°C | Tape & Reel (TR) | 2016 | WSL | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±75ppm/°C | 200mOhms | - | 170°C | -65°C | Metal Element | 0.25W 1/4W | - | - | 250mW | - | - | - | - | - | - | - | 3216 | - | 1206 | - | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | 3.2mm | 1.6mm | No | - | Non-RoHS Compliant | - | AEC-Q200 | ||
![]() RCWE1206R510FKEA Vishay Dale | 11472 |
| Datasheet | 10 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 16.187578mg | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RCWE | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 510mOhm | - | - | - | Thick Film | 0.5W 1/2W | ANTI-SULFUR | - | 500mW | - | TR, Punched Paper, 7 Inch | 500mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | 0.5W | 1206 | 0.505V | Automotive AEC-Q200, Current Sense, Moisture Resistant | 711.2μm | 0.028 0.70mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW2010560RFKEFHP Vishay Dale | In Stock | - | Datasheet | 14 Weeks | Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 38.895546mg | 400V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW-HP | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 560Ohm | - | - | - | Thick Film | - | LASER TRIMMABLE, RATED AC VOLTAGE (V): 400 | - | 1W | - | TR, BLISTER, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | 5025 | 1W | 2010 | - | Automotive AEC-Q200, Pulse Withstanding | 711.2μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL36379L000FEA Vishay Dale | 1974 |
| Datasheet | 9 Weeks | Tin | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2011 | WSL | 0.360Lx0.370W 9.14mmx9.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | 9mOhm | - | - | - | Metal Element | - | - | 8533.21.00.30 | 3W | - | TR, EMBOSSED PLASTIC, 13 INCH | - | 9.4mm | Chip | FIXED RESISTOR | - | 9194 | 3W | 3637 | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW25128R25FNEG Vishay Dale | 4357 |
| Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 8.25Ohm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | - | 1W | 500V | TR, BLISTER, 7 INCH | - | - | - | FIXED RESISTOR | - | 6432 | 1W | 2512 | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040216R0FKED Vishay Dale | 41716 |
| Datasheet | 12 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 16Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | - | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040210K0JNTD Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Lead, Tin | - | 0402 (1005 Metric) | - | - | - | - | 0402 | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 10kOhms | - | 155°C | -55°C | Thick Film | 0.063W 1/16W | - | - | 63mW | 50V | - | 63mW | 500μm | - | - | Not | 1005 | - | 0402 | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | 1mm | 508μm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() RCWE0805R510FKEA Vishay Dale | 118529 |
| Datasheet | 10 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RCWE | 0.079Lx0.051W 2.00mmx1.30mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 510mOhm | - | - | - | Thick Film | 0.25W 1/4W | ANTI-SULFUR | - | 250mW | - | TR, Punched Paper, 7 Inch | 250mW | - | Rectangular | FIXED RESISTOR | - | 2012 | - | 0805 | 0.3571V | Automotive AEC-Q200, Current Sense, Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW04028R87FNED Vishay Dale | 6 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 8.87Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0201634KFKED Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 634kOhm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | - | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 280μm | 0.011 0.28mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW0603510RJNEAHP Vishay Dale | 70929 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW-HP | 0.063Lx0.033W 1.60mmx0.85mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 510Ohm | - | - | - | Thick Film | 0.25W 1/4W | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | 1608 | - | 0603 | 75V | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |