- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Base Product Number | Case Code - in | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Failure Rate | Power Dissipation | Product Type | Resistance Tolerance | Product | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW2512110KJNEG Vishay Dale | 28 |
| Datasheet | 12 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 110kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | RATED AC VOLTAGE (V): 500 | - | 500mW | 500V | TR, BLISTER, 7 INCH | 1W | - | - | Rectangular | FIXED RESISTOR | - | - | 6432 | 1W | 2512 | - | - | - | - | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() M55342H04B4E42RTS Vishay Dale Thin Film | In Stock | - | - | - | - | - | Nonstandard | - | - | - | - | 1505 | - | M55342 | - | - | Vishay Dale Thin Film | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 150°C | - | - | Military, MIL-PRF-55342, RM1505 | 0.155" L x 0.050" W (3.94mm x 1.27mm) | ±1% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 4.42 kOhms | - | - | - | Thin Film | - | 0.15W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | Military, Non-Inductive | - | 0.033" (0.84mm) | - | - | - | - | - | - | - | ||
![]() M55342E09B3E01RWS Vishay Dale Thin Film | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | M55342 | 2512 | + 150 C | Vishay Dale Thin Film | - 65 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | - | - | - | * | - | 1 % | - | - | - | - | - | - | - | 25 ppm/°C | Non-inductive | 3.01 | - | - | - | - | Military | - | - | Resistors | 1 W | - | - | - | Thin Film | - | - | High Reliability | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors | 1 | Thin Film Resistors SMD | Wraparound Termination | - | - | 6.58 mm | 3.15 mm | - | - | - | - | - | ||
![]() CRCW08051M00FKTA Vishay Dale | 45439 |
| Datasheet | 11 Weeks | Lead, Tin | - | 0805 (2012 Metric) | - | - | - | 2 | 0805 | 5.499807mg | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 1MOhms | - | 155°C | -55°C | Thick Film | - | 0.125W 1/8W | - | - | 125mW | 150V | - | 125mW | - | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | 125mW | - | - | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 2mm | 1.25mm | No | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW060376R8FKEA Vishay Dale | 9641 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 76.8Ohm | - | - | - | Thick Film | - | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | - | 850μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW020122K1FKED Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | 170.097139μg | - | - | - | - | - | - | - | - | 30V | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 22.1kOhm | - | - | - | Thick Film | - | 0.05W 1/20W | RATED AC VOLTAGE: 30V | - | 50mW | 30V | TR, Paper, 7 Inch | - | - | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | - | - | - | - | - | 280μm | 0.011 0.28mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW04028K20FKEDC Vishay Dale | 60058 |
| Datasheet | 14 Weeks | - | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | CRCW-C | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 8.2kOhms | - | - | - | Thick Film | - | 0.063W 1/16W | - | - | 63mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.014 0.35mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW12066M04FKEA Vishay Dale | 8767 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 6.04MOhm | - | - | - | Thick Film | - | 0.25W 1/4W | - | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | - | - | - | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW020168R1FKED Vishay Dale | 765517 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 170.097139μg | - | - | - | - | - | - | - | - | 30V | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 68.1Ohm | - | - | - | Thick Film | - | 0.05W 1/20W | RATED AC VOLTAGE: 30V | - | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | - | - | - | - | - | 280μm | 0.011 0.28mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() WSL25125L000FTB Vishay Dale | 1016 |
| - | 14 Weeks | Lead, Tin | - | 2512 (6432 Metric) | - | - | - | 2512 | 2512 | - | - | - | - | - | - | - | - | - | - | - | -65°C~170°C | Tape & Reel (TR) | - | WSL | 0.250Lx0.125W 6.35mmx3.18mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±110ppm/°C | - | 5mOhms | - | 170°C | -65°C | Metal Element | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | 6.3mm | 3.2mm | - | - | Non-RoHS Compliant | - | AEC-Q200 | ||
![]() CRCW12064R99FKTA Vishay Dale | 3875 |
| Datasheet | 14 Weeks | Lead, Tin | - | 1206 (3216 Metric) | - | - | - | 2 | 1206 | 10.007382mg | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 4.99Ohms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | - | 250mW | 200V | - | 250mW | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.6mm | - | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW25126R20JNEG Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -55°C~155°C | Tape & Reel (TR) | 2001 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 6.2Ohm | - | - | - | Thick Film | - | - | RATED AC VOLTAGE (V): 500 | - | 1W | 500V | TR, BLISTER, 7 INCH | 1W | - | - | Rectangular | FIXED RESISTOR | - | - | 6432 | 1W | 2512 | - | - | - | - | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW08051K24FKTA Vishay Dale | 16 |
| Datasheet | 11 Weeks | Lead, Tin | - | 0805 (2012 Metric) | - | - | - | 2 | 0805 | 5.499807mg | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 1.24kOhms | - | 155°C | -55°C | Thick Film | - | 0.125W 1/8W | - | - | 125mW | 150V | - | 125mW | - | - | - | - | - | - | 2012 | - | 0805 | - | 125mW | - | - | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 2.0066mm | 1.25mm | No | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW12106R20JNEA Vishay Dale | 14254 |
| Datasheet | 12 Weeks | Tin | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 15.989131mg | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 6.2Ohm | - | - | - | Thick Film | - | 0.5W 1/2W | - | - | 330mW | 200V | TR, PAPER, 7 INCH | 500mW | - | 2.5mm | Rectangular | FIXED RESISTOR | Not | - | - | 0.5W | 1210 | - | - | - | - | - | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW2010121RFKEF Vishay Dale | 10298 |
| Datasheet | 16 Weeks | Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 25.486221mg | - | - | - | - | - | - | - | - | 400V | - | -55°C~155°C | Tape & Reel (TR) | 2001 | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 121Ohm | - | - | - | Thick Film | - | 0.75W 3/4W | RATED AC VOLTAGE (V): 400 | - | 500mW | 400V | TR, BLISTER, 7 INCH | - | - | 2.5mm | Rectangular | FIXED RESISTOR | Not | - | 5025 | 0.75W | 2010 | - | - | - | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL2010R3000FEA18 Vishay Dale | 2835 | - | Datasheet | 20 Weeks | Tin | - | 2010 (5025 Metric) | - | - | - | 2010 | 2010 | - | - | - | - | - | - | - | - | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2013 | WSL-HP | 0.200Lx0.100W 5.08mmx2.54mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±75ppm/°C | - | 300mOhms | - | 170°C | -65°C | Metal Element | - | 1W | - | - | 500mW | - | - | - | - | - | - | - | - | - | 5025 | - | 2010 | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | 5mm | 2.5mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW251212K0FKEG Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 12kOhm | - | - | - | Thick Film | - | - | RATED AC VOLTAGE (V): 500 | - | 1W | 500V | TR, BLISTER, 7 INCH | - | - | 3.15mm | Rectangular | FIXED RESISTOR | Not | - | 2512 | 1W | - | - | - | - | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW2010357RFKEF Vishay Dale | 31 |
| Datasheet | 16 Weeks | - | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 25.486221mg | - | - | - | - | - | - | - | - | 400V | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 357Ohm | Matte Tin (Sn) | - | - | Thick Film | - | 0.75W 3/4W | RATED AC VOLTAGE (V): 400 | - | 400mW | 400V | TR, BLISTER, 7 INCH | - | - | - | Rectangular | FIXED RESISTOR | - | - | 5025 | 0.75W | 2010 | - | - | - | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW04026K98FKTD Vishay Dale | 3603 |
| Datasheet | 12 Weeks | Lead, Tin | - | 0402 (1005 Metric) | - | - | - | - | 0402 | 652.039032μg | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 6.98kOhms | - | 155°C | -55°C | Thick Film | - | 0.063W 1/16W | - | - | 63mW | 50V | - | 63mW | - | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | 990.6μm | 508μm | - | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW25122K15FKEG Vishay Dale | 339 |
| Datasheet | 12 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 2.15kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | RATED AC VOLTAGE (V): 500 | - | 1W | 500V | TR, BLISTER, 7 INCH | 1W | - | 3.15mm | Rectangular | FIXED RESISTOR | Not | - | 6432 | 1W | 2512 | - | - | - | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |