- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Power Dissipation | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW12102R00JNTA Vishay Dale | 31 |
| Datasheet | 12 Weeks | - | - | 1210 (3225 Metric) | - | - | - | - | 1210 | 15.989131mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 2Ohms | 155°C | -55°C | Thick Film | 0.5W 1/2W | - | 330mW | 200V | - | 500mW | - | - | - | - | 3225 | - | 1210 | - | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | 3.2004mm | 2.4892mm | - | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW060312R0FKEAHP Vishay Dale | 16165 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2009 | CRCW-HP | 0.063Lx0.033W 1.60mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 12Ohm | - | - | Thick Film | 0.25W 1/4W | RATED AC COLTAGE(V): 75 | 250mW | 75V | TR, PAPER, 7 INCH | 250mW | 850μm | Rectangular | FIXED RESISTOR | Not | 1608 | - | 0603 | - | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW060362R0JNTA Vishay Dale | 759159 |
| Datasheet | 14 Weeks | Lead, Tin | - | 0603 (1608 Metric) | - | - | - | - | 0603 | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.063Lx0.033W 1.60mmx0.85mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 62Ohms | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 75V | - | 100mW | - | - | - | - | 1608 | - | 0603 | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 1.5494mm | 838.2μm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW0402590KFKED Vishay Dale | 21889 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 590kOhm | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW02016K04FKED Vishay Dale | 3961 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 6.04kOhm | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 280μm | 0.011 0.28mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW0402665KFKED Vishay Dale | 6907 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 665kOhm | - | - | Thick Film | 0.063W 1/16W | RATED AC COLTAGE(V): 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0805383KFKEA Vishay Dale | 53504 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 383kOhm | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW08053M90FKEA Vishay Dale | 5812 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3.9MOhm | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0805340KFKEA Vishay Dale | 33432 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 340kOhm | - | - | Thick Film | 0.125W 1/8W | RATED AC COLTAGE(V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | 0.5W | 0805 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW080533K0FKTA Vishay Dale | 16 |
| Datasheet | 11 Weeks | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 33kOhms | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | 150V | - | 125mW | - | - | - | - | 2012 | - | 0805 | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 2.0066mm | 1.2446mm | - | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW0603680RFKTA Vishay Dale | 843158 |
| Datasheet | 14 Weeks | Lead, Tin | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.063Lx0.033W 1.60mmx0.85mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 680Ohms | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 75V | - | 100mW | 850μm | - | - | Not | 1608 | - | 0603 | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 1.55mm | 838.2μm | No | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW02017K68FKED Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 7.68kOhm | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 280μm | 0.011 0.28mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW0201143RFNED Vishay Dale | 394185 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 30V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 143Ohm | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 280μm | 0.011 0.28mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW06036R20FKEA Vishay Dale | 567120 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 6.2Ohm | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | - | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW02019K10JNED Vishay Dale | 39 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | 2009 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 9.1kOhm | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 280μm | 0.011 0.28mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW02017K15FKED Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | 2009 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 7.15kOhm | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 280μm | 0.011 0.28mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW080575R0FKTA Vishay Dale | 599117 |
| Datasheet | 11 Weeks | Lead, Tin | - | 0805 (2012 Metric) | - | - | - | 2 | 0805 | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 75Ohms | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | 150V | - | 125mW | 1.25mm | - | - | Not | 2012 | - | 0805 | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 2mm | 1.2446mm | No | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW060360K4FKTA Vishay Dale | 8725 |
| Datasheet | 14 Weeks | Lead, Tin | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2005 | CRCW | 0.063Lx0.033W 1.60mmx0.85mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 60.4kOhms | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 75V | - | 100mW | 850μm | - | - | Not | 1608 | - | 0603 | 100mW | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 1.55mm | 850μm | No | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW060336K5FKTA Vishay Dale | 7100 |
| Datasheet | 14 Weeks | Lead, Tin | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.063Lx0.033W 1.60mmx0.85mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 36.5kOhms | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 75V | - | 100mW | 850μm | - | - | Not | 1608 | - | 0603 | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 1.55mm | 838.2μm | - | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW1206174KFKEA Vishay Dale | 49323 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 174kOhm | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |