- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Power Dissipation | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW020129K4FNED Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 30V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 29.4kOhm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | 280μm | 0.011 0.28mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW020148R7FNED Vishay Dale | 934712 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 30V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 48.7Ohm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | 280μm | 0.011 0.28mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW0201102RFNED Vishay Dale | 939394 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 30V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 102Ohm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | 280μm | 0.011 0.28mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW1210820RJNEAHP Vishay Dale | 4404 |
| Datasheet | 16 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 18.001947mg | 200V | -55°C~155°C | Tape & Reel (TR) | - | CRCW-HP | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 820Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.75W 3/4W | - | 750mW | - | TR, PAPER, 7 INCH | 750mW | 2.5mm | Rectangular | FIXED RESISTOR | Not | 3225 | 0.75W | 1210 | - | - | Automotive AEC-Q200, Pulse Withstanding | 711.2μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW2512100KFKTG Vishay Dale | 3380 |
| Datasheet | 12 Weeks | Lead, Tin | - | 2512 (6432 Metric) | - | - | - | - | 2512 | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 100kOhms | - | 155°C | -55°C | Thick Film | 1W | - | 1W | 500V | - | - | 3.15mm | - | - | Not | 6432 | - | 2512 | - | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | 6.3mm | 3.15mm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW2512330RJNTG Vishay Dale | 38 |
| Datasheet | 12 Weeks | Lead, Tin | - | 2512 (6432 Metric) | - | - | - | - | 2512 | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 330Ohms | - | 155°C | -55°C | Thick Film | 1W | - | 1W | 500V | - | - | - | - | - | - | 6432 | - | 2512 | - | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | 6.3mm | 3.15mm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() WSR2R0332FEA Vishay Dale | 32 |
| Datasheet | 7 Weeks | Silver, Tin | Surface Mount | 4527 J-Lead | - | - | - | - | 4527 | - | - | -65°C~275°C | Tape & Reel (TR) | - | WSR | 0.455Lx0.275W 11.56mmx6.98mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±75ppm/°C | 33.2mOhms | - | 275°C | -65°C | Metal Element | 2W | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | - | 0.100 2.54mm | 11.56mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW080556K0JNTA Vishay Dale | 41 |
| Datasheet | 11 Weeks | Lead, Tin | - | 0805 (2012 Metric) | - | - | - | - | 0805 | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 56kOhms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | 150V | - | 125mW | - | - | - | - | 2012 | - | 0805 | - | 125mW | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 2.0066mm | 1.25mm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW2010180RFKEFHP Vishay Dale | 34 |
| Datasheet | 14 Weeks | Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW-HP | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 180Ohm | - | - | - | Thick Film | - | LASER TRIMMABLE, RATED AC VOLTAGE (V): 400 | 1W | - | TR, BLISTER, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | 5025 | 1W | 2010 | 400V | - | Automotive AEC-Q200, Pulse Withstanding | 711.2μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW12105R11FKTA Vishay Dale | 40 |
| Datasheet | 12 Weeks | Lead, Tin | - | 1210 (3225 Metric) | - | - | - | - | 1210 | 15.989131mg | 200V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 5.11Ohms | - | 155°C | -55°C | Thick Film | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | - | - | - | 3225 | - | 1210 | - | - | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | 3.2004mm | 2.5mm | - | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW02017K15FNED Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 30V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 7.15kOhm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | 280μm | 0.011 0.28mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW0201120KJNED Vishay Dale | 2563 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 120kOhm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | 280μm | 0.011 0.28mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW251243K0JNEG Vishay Dale | 4633 |
| Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 43kOhm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 500mW | 500V | TR, BLISTER, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | 6432 | 1W | 2512 | - | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW02015K90FKED Vishay Dale | 5770 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 5.9kOhm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | 280μm | 0.011 0.28mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW020119R6FNED Vishay Dale | 819330 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 19.6Ohm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | 280μm | 0.011 0.28mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW02013M16FNED Vishay Dale | 40 |
| Datasheet | 16 Weeks | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 30V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 3.16MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | 280μm | 0.011 0.28mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW251256K2FKEG Vishay Dale | 738 |
| Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 56.2kOhm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | Not | 6432 | 1W | 2512 | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0402200KFKTD Vishay Dale | 39387 | - | Datasheet | 12 Weeks | Lead, Tin | - | 0402 (1005 Metric) | - | - | - | 2 | 0402 | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 200kOhms | - | 155°C | -55°C | Thick Film | 0.063W 1/16W | - | 63mW | 50V | - | 63mW | 500μm | - | - | Not | 1005 | - | 0402 | - | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | 1mm | 508μm | No | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW0805590KFKEA Vishay Dale | 11933 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | - | - | - | 2 | 0805 | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 590kOhms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | 150V | - | 125mW | 1.25mm | - | - | Not | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | 2mm | 1.2446mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW1206976RFKEA Vishay Dale | 633414 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 976Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |