- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Power Dissipation | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW120620K0JNTA Vishay Dale | 25 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 1206 (3216 Metric) | - | - | - | - | 1206 | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2003 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 20kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | 200V | - | 250mW | - | - | - | - | 3216 | - | 1206 | - | - | 250mW | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.6mm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW040211K0JNTD Vishay Dale | 32 |
| Datasheet | 12 Weeks | Lead, Tin | - | 0402 (1005 Metric) | - | - | - | - | 0402 | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 11kOhms | - | 155°C | -55°C | Thick Film | 0.063W 1/16W | - | 63mW | 50V | - | 63mW | - | - | - | - | 1005 | - | 0402 | - | - | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | 990.6μm | 508μm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW0805160RJNTA Vishay Dale | 41 |
| Datasheet | 11 Weeks | Lead, Tin | - | 0805 (2012 Metric) | - | - | - | - | 0805 | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 160Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | 150V | - | 125mW | 1.25mm | - | - | Not | 2012 | - | 0805 | - | - | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 2mm | 1.25mm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW08053R30JNTA Vishay Dale | 896402 |
| Datasheet | 11 Weeks | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 3.3Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | 150V | - | 125mW | - | - | - | - | 2012 | - | 0805 | - | - | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 2.0066mm | 1.2446mm | - | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW0805910KJNTA Vishay Dale | 41 |
| Datasheet | 11 Weeks | Lead, Tin | - | 0805 (2012 Metric) | - | - | - | - | 0805 | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 910kOhms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | 150V | - | 125mW | - | - | - | - | 2012 | - | 0805 | - | - | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 2.0066mm | 1.25mm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW040234R8FKTD Vishay Dale | 675886 |
| Datasheet | 12 Weeks | Lead, Tin | - | 0402 (1005 Metric) | - | - | - | 2 | 0402 | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 34.8Ohms | - | 155°C | -55°C | Thick Film | 0.063W 1/16W | - | 63mW | 50V | - | 63mW | - | - | - | - | 1005 | - | 0402 | - | - | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | 990.6μm | 508μm | - | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW08054M99FKEA Vishay Dale | 43806 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 4.99MOhm | - | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | - | 0805 | - | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW2010422RFKEF Vishay Dale | 7276 |
| Datasheet | 16 Weeks | Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 400V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 422Ohm | - | - | - | Thick Film | 0.75W 3/4W | RATED AC VOLTAGE (V): 400 | 500mW | 400V | TR, BLISTER, 7 INCH | 750mW | - | Rectangular | FIXED RESISTOR | - | 5025 | 0.75W | 2010 | - | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW20102K70FKEF Vishay Dale | 5235 |
| Datasheet | 16 Weeks | - | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 25.486221mg | 400V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.75W 3/4W | RATED AC VOLTAGE (V): 400 | 400mW | 400V | TR, BLISTER, 7 INCH | 750mW | 2.5mm | Rectangular | FIXED RESISTOR | Not | 5025 | 0.75W | 2010 | - | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() M55342E12B1B00RT5 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Lead, Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~150°C | Cut Tape (CT) | 2017 | Military, MIL-PRF-55342, RM0603 | 0.064Lx0.032W 1.63mmx0.81mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 1kOhm | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | - | - | Thin Film | 0.1W 1/10W | - | 100mW | 50V | TR | 100mW | - | Rectangular | FIXED RESISTOR | MIL-PRF-55342 | 1608 | 0.1W | 0603 | - | R (0.01%) | - | Military, Non-Inductive | 838.2μm | 0.033 0.84mm | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() CRCW120623R7FKEA Vishay Dale | 659022 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 23.7Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | - | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW201048R7FKEF Vishay Dale | 15 |
| Datasheet | 16 Weeks | - | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 38.895546mg | 400V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 48.7Ohm | Matte Tin (Sn) | - | - | Thick Film | 0.75W 3/4W | RATED AC VOLTAGE (V): 400 | 400mW | 400V | TR, BLISTER, 7 INCH | 750mW | - | Rectangular | FIXED RESISTOR | - | 5025 | 0.75W | 2010 | - | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW1206107KFKEA Vishay Dale | 19234 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 107kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | - | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0201124RFKED Vishay Dale | 488790 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | 2009 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 124Ohm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | - | 280μm | 0.011 0.28mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW251290R9FKTG Vishay Dale | 12 |
| Datasheet | 12 Weeks | Lead, Tin | - | 2512 (6432 Metric) | - | - | - | - | 2512 | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 90.9Ohms | - | 155°C | -55°C | Thick Film | 1W | - | 1W | 500V | - | - | - | - | - | - | 6432 | - | 2512 | - | - | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | 6.3mm | 3.15mm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW060313R3FKTA Vishay Dale | 774370 |
| Datasheet | 14 Weeks | Lead, Tin | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.063Lx0.033W 1.60mmx0.85mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 13.3Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 75V | - | 100mW | - | - | - | - | 1608 | - | 0603 | - | - | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 1.5494mm | 838.2μm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW0603240RJNTA Vishay Dale | 414611 |
| Datasheet | 14 Weeks | Lead, Tin | - | 0603 (1608 Metric) | - | - | - | - | 0603 | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2005 | CRCW | 0.063Lx0.033W 1.60mmx0.85mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 240Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 75V | - | 100mW | - | - | - | - | 1608 | - | 0603 | - | - | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 1.5494mm | 850μm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW121044K2FKEA Vishay Dale | 11 |
| Datasheet | 12 Weeks | Tin | - | 1210 (3225 Metric) | - | - | - | - | 1210 | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 44.2kOhms | - | 155°C | -55°C | Thick Film | 0.5W 1/2W | - | 330mW | 200V | - | 500mW | 2.5mm | - | - | Not | 3225 | - | 1210 | - | - | - | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | 3.2004mm | 2.4892mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW060384R5FKEAHP Vishay Dale | 25 |
| Datasheet | 12 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW-HP | 0.063Lx0.033W 1.60mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 84.5Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | 75V | - | - | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040212K0JNTD Vishay Dale | 48 |
| Datasheet | 12 Weeks | Lead, Tin | - | 0402 (1005 Metric) | - | - | - | - | 0402 | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 12kOhms | - | 155°C | -55°C | Thick Film | 0.063W 1/16W | - | 63mW | 50V | - | 63mW | 500μm | - | - | Not | 1005 | - | 0402 | - | - | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | 1mm | 508μm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 |