- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Power Dissipation | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW040233K0JNTD Vishay Dale | 34 |
| Datasheet | 12 Weeks | Lead, Tin | - | 0402 (1005 Metric) | - | - | - | - | 0402 | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 33kOhms | 155°C | -55°C | Thick Film | 0.063W 1/16W | - | 63mW | 50V | - | 63mW | - | - | - | - | 1005 | - | 0402 | - | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | 990.6μm | 508μm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW0603715RFKTA Vishay Dale | 714551 |
| Datasheet | 14 Weeks | Lead, Tin | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2005 | CRCW | 0.063Lx0.033W 1.60mmx0.85mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 715Ohms | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 75V | - | 100mW | - | - | - | - | 1608 | - | 0603 | - | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 1.5494mm | 850μm | No | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW020197K6FKED Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 97.6kOhm | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | 280μm | 0.011 0.28mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW12186R49FKEK Vishay Dale | 46 |
| Datasheet | 12 Weeks | Tin | - | 1218 (3246 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 29.511854mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.122Lx0.181W 3.10mmx4.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 6.49Ohm | - | - | Thick Film | - | - | 1W | - | TR, BLISTER, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | 3246 | 1W | 1218 | - | - | Automotive AEC-Q200 | 711.2μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW2010130RJNTF Vishay Dale | 37 |
| Datasheet | 16 Weeks | Lead, Tin | - | 2010 (5025 Metric) | - | - | - | - | 2010 | 25.486221mg | 400V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 130Ohms | 155°C | -55°C | Thick Film | 0.75W 3/4W | - | 750mW | 400V | - | - | - | - | - | - | 5025 | - | 2010 | - | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | 5mm | 2.5mm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW0201200KJNED Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 200kOhm | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | 280μm | 0.011 0.28mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW06034M87FKEA Vishay Dale | 15585 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 4.87MOhm | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW121010R0JNEA Vishay Dale | 28736 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | 15.989131mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 10Ohm | - | - | Thick Film | 0.5W 1/2W | - | 330mW | 200V | TR, PAPER, 7 INCH | 500mW | 2.5mm | Rectangular | FIXED RESISTOR | Not | 3225 | 0.5W | 1210 | - | - | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW12064R32FKEA Vishay Dale | 7150 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 4.32Ohm | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL2512R0120FEB Vishay Dale | 942 |
| - | 8 Weeks | Tin | - | 2512 (6432 Metric) | - | - | - | 2512 | 2512 | - | - | -65°C~170°C | Tape & Reel (TR) | 2016 | WSL | 0.250Lx0.125W 6.35mmx3.18mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±75ppm/°C | 12mOhms | 170°C | -65°C | Metal Element | 1W | - | 1W | - | - | - | - | - | - | - | 6432 | - | 2512 | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | 6.3mm | 3.2mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW2010330KJNEF Vishay Dale | 1833 |
| Datasheet | 16 Weeks | Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 25.486221mg | 400V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 330kOhm | - | - | Thick Film | 0.75W 3/4W | RATED AC VOLTAGE (V): 400 | 400mW | 400V | TR, BLISTER, 7 INCH | 750mW | 2.5mm | Rectangular | FIXED RESISTOR | Not | 5025 | 0.75W | 2010 | - | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() TNPW12067K50BEEA Vishay Dale | 8440 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | - | - | - | - | 1206 | 16.187578mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2011 | TNPW e3 | 0.126Lx0.063W 3.20mmx1.60mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±25ppm/°C | 7.5kOhms | 125°C | -55°C | Thin Film | 0.25W 1/4W | - | 250mW | 200V | - | 250mW | 1.6mm | - | - | Not | 3216 | - | 1206 | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | 660.4μm | 0.026 0.65mm | 3.2mm | 1.6002mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW120610K0JNTA Vishay Dale | 4318 |
| Datasheet | 14 Weeks | Lead, Tin | - | 1206 (3216 Metric) | - | - | - | - | 1206 | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2014 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 10kOhms | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | 200V | - | 250mW | 1.6mm | - | - | Not | 3216 | - | 1206 | - | 250mW | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | 3.2mm | 1.6002mm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW06032M20JNEA Vishay Dale | 8518 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.063Lx0.033W 1.60mmx0.85mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 2.2MOhms | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 75V | - | 100mW | 850μm | - | - | Not | 1608 | - | 0603 | - | - | Automotive AEC-Q200 | 450μm | 0.020 0.50mm | 1.55mm | 838.2μm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0805360RFKEAHP Vishay Dale | 34 | - | Datasheet | 12 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW-HP | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 360Ohm | - | - | Thick Film | 0.5W 1/2W | LASER TRIMMABLE, RATED AC VOLTAGE (V): 150 | 500mW | - | TR, PAPER, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | - | 0.5W | - | 150V | - | Automotive AEC-Q200, Pulse Withstanding | 609.6μm | 0.020 0.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0805976KFKEA Vishay Dale | 20504 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 976kOhm | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW1206549RFKEA Vishay Dale | 658801 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | - | - | - | 2 | 1206 | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 549Ohms | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | 200V | - | - | 1.6mm | - | - | Not | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | 3.2mm | 1.6mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW1206470RJNEAHP Vishay Dale | 29683 |
| Datasheet | 12 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW-HP | 0.122Lx0.063W 3.10mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 470Ohm | - | - | Thick Film | 0.75W 3/4W | - | 750mW | 200V | TR, PAPER, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | 3216 | 0.75W | 1206 | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0805100RJNEC Vishay Dale | 677528 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 100Ohm | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | - | TR, PAPER, 13 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW201047R0FKEFHP Vishay Dale | 2199 |
| Datasheet | 14 Weeks | Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 25.486221mg | 400V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW-HP | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 47Ohm | - | - | Thick Film | - | RATED AC VOLTAGE (V): 400 | 1W | 400V | TR, BLISTER, 7 INCH | 1W | 2.5mm | Rectangular | FIXED RESISTOR | Not | 5025 | 1W | 2010 | - | - | Automotive AEC-Q200, Pulse Withstanding | 711.2μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |