- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW12062R40FKEA Vishay Dale | 431034 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 2.4Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW080554R9FKEA Vishay Dale | 978281 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 54.9Ohm | - | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | - | - | 0805 | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW12101K27FKEA Vishay Dale | 5237 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | 15.989131mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.27kOhm | - | - | - | Thick Film | 0.5W 1/2W | - | 330mW | 200V | TR, PAPER, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | - | 3225 | 0.5W | 1210 | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW201011R8FKEF Vishay Dale | 33 |
| Datasheet | 16 Weeks | - | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 25.486221mg | 400V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 11.8Ohm | Matte Tin (Sn) | - | - | Thick Film | 0.75W 3/4W | RATED AC VOLTAGE (V): 400 | 400mW | 400V | TR, BLISTER, 7 INCH | 750mW | - | Rectangular | FIXED RESISTOR | - | - | 5025 | 0.75W | 2010 | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL0603R0330FEA18 Vishay Dale | 8394 |
| Datasheet | 44 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2011 | WSL-HP | 0.060Lx0.030W 1.52mmx0.76mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 33mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Element | 0.2W 1/5W | - | 100mW | - | TR, PUNCHED PAPER, 7 INCH | 200mW | - | Rectangular | FIXED RESISTOR | - | - | 1608 | - | 0603 | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 457.2μm | 0.021 0.53mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040214R7FKEDC Vishay Dale | 338027 |
| Datasheet | 14 Weeks | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | -55°C~155°C | Tape & Reel (TR) | - | CRCW-C | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 14.7Ohms | - | - | - | Thick Film | 0.063W 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.014 0.35mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW1206267KFKEA Vishay Dale | 5762 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 267kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW201047R0FKEFHP Vishay Dale | 2199 |
| Datasheet | 14 Weeks | Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 25.486221mg | 400V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW-HP | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 47Ohm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 400 | 1W | 400V | TR, BLISTER, 7 INCH | 1W | 2.5mm | Rectangular | FIXED RESISTOR | - | Not | 5025 | 1W | 2010 | Automotive AEC-Q200, Pulse Withstanding | 711.2μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RCL122522R0JNEG Vishay Dale | 12892 |
| Datasheet | 12 Weeks | - | - | Wide 2512 (6432 Metric), 1225 | - | - | - | - | - | 200V | -55°C~155°C | Cut Tape (CT) | - | RCL | 0.126Lx0.248W 3.20mmx6.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 22Ohm | - | - | - | Thick Film | - | - | 2W | - | TR, Blister, 7 Inch | 2W | - | Chip | FIXED RESISTOR | unknown | - | 6432 | 2W | 2512 | Automotive AEC-Q200 | 889μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW2512866KFKEG Vishay Dale | 1723 |
| Datasheet | 12 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 866kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 2512 | 1W | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW2512160KJNEG Vishay Dale | 1229 |
| Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 160kOhm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 500mW | 500V | TR, BLISTER, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | - | 6432 | 1W | 2512 | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0201147RFKED Vishay Dale | 401971 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | 2009 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 147Ohm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | 280μm | 0.011 0.28mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW0201768RFKED Vishay Dale | 768759 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | - | - | - | 0201 | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | 2009 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 768Ohms | - | 155°C | -55°C | Thick Film | 0.05W 1/20W | - | 50mW | 30V | - | 50mW | - | - | - | - | - | 0603 | - | 0201 | - | 280μm | 0.011 0.28mm | 609.6μm | 304.8μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW0201523KFKED Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | 2009 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 523kOhm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | 280μm | 0.011 0.28mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW1210750RFKTA Vishay Dale | 47 |
| Datasheet | 12 Weeks | Lead, Tin | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 15.989131mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 750Ohm | Tin/Lead (Sn/Pb) | - | - | Thick Film | 0.5W 1/2W | - | 330mW | 200V | TR, Paper, 7 Inch | 500mW | 2.5mm | Rectangular | FIXED RESISTOR | - | Not | 3225 | 0.5W | 1210 | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW02012M61FNED Vishay Dale | 3526 |
| Datasheet | 16 Weeks | - | - | 0201 (0603 Metric) | - | - | - | 0201 | - | 30V | -55°C~155°C | Tape & Reel (TR) | 2001 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 2.61MOhms | - | 155°C | -55°C | Thick Film | 0.05W 1/20W | - | 50mW | 30V | - | - | - | - | - | - | - | 0603 | - | 0201 | - | 280μm | 0.011 0.28mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW120614K7FKEA Vishay Dale | 28202 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 14.7kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW020127R4FNED Vishay Dale | 549734 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 27.4Ohm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | 300μm | Rectangular | FIXED RESISTOR | - | Not | 0603 | 0.05W | 0201 | - | 280μm | 0.011 0.28mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() RCWE0402R390FKEA Vishay Dale | 17578 |
| Datasheet | 10 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 652.039032μg | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RCWE | 0.041Lx0.022W 1.05mmx0.55mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 390mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | ANTI-SULFUR | 125mW | - | TR, Punched Paper, 7 Inch | 125mW | - | Rectangular | FIXED RESISTOR | unknown | - | 1005 | - | 0402 | Automotive AEC-Q200, Current Sense, Moisture Resistant | 457.2μm | 0.018 0.45mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW02015M11FNED Vishay Dale | 7290 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 30V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 5.11MOhm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | 280μm | 0.011 0.28mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - |