- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW121040K2FKEA Vishay Dale | 9456 |
| Datasheet | 12 Weeks | Tin | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 15.989131mg | 200V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 40.2kOhm | - | Thick Film | 0.5W 1/2W | - | 330mW | 200V | TR, PAPER, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | 3225 | 0.5W | 1210 | - | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSR23L000FEA Vishay Dale | 6466 |
| Datasheet | 7 Weeks | Silver, Tin | - | 4527 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | 510.291416μg | - | -65°C~275°C | Tape & Reel (TR) | 2001 | WSR | 0.455Lx0.275W 11.56mmx6.98mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±450ppm/°C | 3mOhm | Tin/Silver (Sn96Ag4) | Metal Element | - | - | 2W | - | TR, EMBOSSED PLASTIC, 13 INCH | - | - | Chip | FIXED RESISTOR | - | - | 2W | 4527 | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 2.41mm | 0.100 2.54mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW08052K70FKEAHP Vishay Dale | 10015 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW-HP | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 2.7kOhm | - | Thick Film | 0.5W 1/2W | LASER TRIMMABLE, RATED AC VOLTAGE (V): 150 | 330mW | 150V | TR, PAPER, 7 INCH | 500mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | 0.5W | 0805 | - | Automotive AEC-Q200, Pulse Withstanding | 609.6μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW12063K09FKEA Vishay Dale | 30008 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3.09kOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW080512R0FKEA Vishay Dale | 444036 |
| Datasheet | 11 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 12Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW2010866RFKEF Vishay Dale | 4471 |
| Datasheet | 16 Weeks | - | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 25.486221mg | 400V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 866Ohm | Matte Tin (Sn) | Thick Film | 0.75W 3/4W | RATED AC VOLTAGE (V): 400 | 750mW | 400V | TR, BLISTER, 7 INCH | 750mW | - | Rectangular | FIXED RESISTOR | - | 5025 | 0.75W | 2010 | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW04023K30FKEDHP Vishay Dale | 94510 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW-HP | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 3.3kOhm | - | Thick Film | 0.2W 1/5W | RATED AC COLTAGE(V): 50 | 200mW | 50V | TR, PAPER, 7 INCH | 125mW | 500μm | Rectangular | FIXED RESISTOR | - | 1005 | - | 0402 | - | Automotive AEC-Q200, Pulse Withstanding | 300μm | 0.016 0.40mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW04021K43FKED Vishay Dale | 56428 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1.43kOhm | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | - | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSR3R0150FEA Vishay Dale | 4742 |
| Datasheet | 7 Weeks | Silver, Tin | - | 4527 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | 210mV | -65°C~275°C | Tape & Reel (TR) | 2011 | WSR | 0.455Lx0.275W 11.56mmx6.98mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 15mOhm | Tin/Silver (Sn/Ag) | Metal Element | - | - | 3W | 210mV | TR, EMBOSSED PLASTIC, 13 INCH | 3W | 6.98mm | Chip | FIXED RESISTOR | - | - | 3W | 4527 | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 2.41mm | 0.100 2.54mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW04025R76FKED Vishay Dale | 42087 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2009 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 5.76Ohm | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040226K7FKED Vishay Dale | 44614 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 26.7kOhm | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | 50V | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW04023R92FKEDHP Vishay Dale | 15080 |
| Datasheet | 16 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW-HP | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3.92Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.2W 1/5W | LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 200mW | - | TR, PAPER, 7 INCH | 200mW | - | Rectangular | FIXED RESISTOR | - | 1005 | - | 0402 | - | Automotive AEC-Q200, Pulse Withstanding | 406.4μm | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW08054R99FNEA Vishay Dale | 15693 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 4.99Ohm | - | Thick Film | 0.125W 1/8W | LASER TRIMMABLE, RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | - | FIXED RESISTOR | - | - | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW120633R0FKEAHP Vishay Dale | 21547 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | CRCW-HP | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | ±100ppm/°C | 33Ohm | - | Thick Film | 0.75W 3/4W | - | 500mW | 200V | TR, PAPER, 7 INCH | 500mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | 0.75W | 1206 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.024 0.60mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW20101K80JNEF Vishay Dale | 7957 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | 38.895546mg | 400V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1.8kOhm | - | Thick Film | 0.75W 3/4W | RATED AC VOLTAGE (V): 400 | 500mW | 400V | TR, BLISTER, 7 INCH | 750mW | 2.5mm | Rectangular | FIXED RESISTOR | Not | 5025 | 0.75W | 2010 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0805390KFKEA Vishay Dale | 18591 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 390kOhm | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | - | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSR3R0400FEA Vishay Dale | 874 |
| Datasheet | 7 Weeks | Silver, Tin | - | 4527 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | 340mV | -65°C~275°C | Tape & Reel (TR) | - | WSR | 0.455Lx0.275W 11.56mmx6.98mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 40mOhm | Tin/Silver (Sn/Ag) | Metal Element | - | - | 3W | 340mV | TR, EMBOSSED PLASTIC, 13 INCH | 3W | 6.98mm | Chip | FIXED RESISTOR | - | - | 3W | 4527 | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 2.41mm | 0.100 2.54mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW060322R0JNEA Vishay Dale | 339681 |
| Datasheet | 14 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.063Lx0.033W 1.60mmx0.85mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 22Ohm | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | 75V | Automotive AEC-Q200 | 450μm | 0.020 0.50mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW04026K65FKED Vishay Dale | 55534 | - | Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 6.65kOhm | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW12062R00FKEAHP Vishay Dale | 33911 |
| Datasheet | 12 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW-HP | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 2Ohm | - | Thick Film | 0.75W 3/4W | - | 750mW | 200V | TR, PAPER, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | 3216 | 0.75W | 1206 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.024 0.60mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 |