- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW0805100RFKEB Vishay Dale | 808690 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 100Ohm | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | - | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040211K3FKED Vishay Dale | 30285 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 11.3kOhm | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | 50V | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW20102R21FNEF Vishay Dale | 24 |
| Datasheet | 16 Weeks | Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 400V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 2.21Ohm | - | - | Thick Film | 0.75W 3/4W | RATED AC VOLTAGE: 400V | 750mW | 400V | TR, BLISTER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 2010 | 0.75W | - | 400V | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040217R8FKED Vishay Dale | 403751 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 17.8Ohm | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW1206619KFKEA Vishay Dale | 10296 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 619kOhm | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW06032M49FKEA Vishay Dale | 2693 | - | Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.49MOhm | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW251236R0JNEG Vishay Dale | 3284 |
| Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | 2001 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 36Ohm | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | Not | 6432 | 1W | 2512 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0603681KFKEA Vishay Dale | 47796 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 681kOhm | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW08053K09FKEA Vishay Dale | 94775 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±100ppm/°C | 3.09kOhm | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW02017M68FNED Vishay Dale | 11 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 30V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 7.68MOhm | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 280μm | 0.011 0.28mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW0805309RFKEA Vishay Dale | 980151 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 309Ohm | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW25122R00FKTG Vishay Dale | In Stock | - | Datasheet | 12 Weeks | - | - | 2512 (6432 Metric) | - | - | - | - | 2512 | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 2Ohms | 155°C | -55°C | Thick Film | 1W | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | 6.2992mm | 3.1496mm | - | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW04029K53FKED Vishay Dale | 24958 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 9.53kOhm | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW04024K99FKEDHP Vishay Dale | 26429 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW-HP | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 4.99kOhm | - | - | Thick Film | 0.2W 1/5W | LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 200mW | 50V | TR, PAPER, 7 INCH | - | 500μm | Rectangular | FIXED RESISTOR | - | 1005 | - | 0402 | - | Automotive AEC-Q200, Pulse Withstanding | 300μm | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW06031K15FKEA Vishay Dale | 25943 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.15kOhm | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | 75V | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0603976RFKEA Vishay Dale | 313285 |
| Datasheet | 14 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 976Ohm | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0402576RFKED Vishay Dale | 812995 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±100ppm/°C | 576Ohm | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW25125K10JNEG Vishay Dale | 8173 |
| Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±200ppm/°C | 5.1kOhm | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | Not | 6432 | 1W | 2512 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0402604KFKED Vishay Dale | 30052 | - | Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 604kOhm | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW2512150KFKTG Vishay Dale | 5 |
| Datasheet | 12 Weeks | Lead, Tin | - | 2512 (6432 Metric) | - | - | - | 2 | 2512 | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 150kOhms | 155°C | -55°C | Thick Film | 1W | - | 1W | 500V | - | - | - | - | - | - | 6432 | - | 2512 | - | Automotive AEC-Q200 | 600μm | 0.028 0.70mm | 6.3mm | 3.15mm | No | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 |