- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Power Dissipation | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW25122K20FKEG Vishay Dale | 28906 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.2kOhm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | Not | 6432 | 1W | 2512 | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW25123R01FKEG Vishay Dale | 8562 |
| Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 3.01Ohm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | Not | - | 1W | - | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0402820RFKED Vishay Dale | 587941 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 820Ohm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0402287RFKED Vishay Dale | 927467 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 287Ohm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | 50V | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0603210RFKEA Vishay Dale | 450024 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 210Ohm | - | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0402680RFKEDHP Vishay Dale | 7189 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW-HP | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | ±100ppm/°C | 680Ohm | - | - | - | Thick Film | 0.2W 1/5W | RATED AC COLTAGE(V): 50 | 125mW | 50V | TR, PAPER, 7 INCH | 200mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | - | 0402 | - | - | Automotive AEC-Q200, Pulse Withstanding | 406.4μm | 0.016 0.40mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040242R2FKED Vishay Dale | 419426 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 42.2Ohm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW080524R0FKEA Vishay Dale | 797049 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2005 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 24Ohm | - | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW12101R00FKEAHP Vishay Dale | 11499 | - | Datasheet | 16 Weeks | Tin | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 18.001947mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW-HP | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 1Ohm | - | - | - | Thick Film | 0.75W 3/4W | - | 750mW | 200V | TR, PAPER, 7 INCH | - | 2.5mm | Rectangular | FIXED RESISTOR | Not | 3225 | 0.75W | 1210 | - | - | Automotive AEC-Q200, Pulse Withstanding | 600μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW20101R50FKEF Vishay Dale | 502 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | - | 400V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1.5Ohm | - | - | - | Thick Film | 0.75W 3/4W | RATED AC VOLTAGE (V): 400 | 750mW | - | TR, BLISTER, 7 INCH | 750mW | 2.5mm | Rectangular | FIXED RESISTOR | Not | 5025 | 0.75W | 2010 | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW08054K99FKTA Vishay Dale | 49090 |
| Datasheet | 11 Weeks | Lead, Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 4.99kOhm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE: 150V | 125mW | 150V | TR, Paper, 7 Inch | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | - | 0805 | - | 125mW | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW08052K32FKEA Vishay Dale | 8900 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.32kOhm | - | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL25125L000FTA Vishay Dale | 4826 |
| - | 14 Weeks | Lead, Tin | - | 2512 (6432 Metric) | - | - | - | 2512 | 2512 | 40.511469mg | - | -65°C~170°C | Tape & Reel (TR) | - | WSL | 0.250Lx0.125W 6.35mmx3.18mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±110ppm/°C | 5mOhms | - | 170°C | -65°C | Metal Element | 1W | - | 1W | - | - | - | - | - | - | - | 6432 | - | 2512 | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | 6.4mm | 3.2mm | - | - | Non-RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW120682K0FKEA Vishay Dale | 15861 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 82kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | 200V | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW080515R0FKEA Vishay Dale | 537997 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | - | - | - | 2 | 0805 | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 15Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | 150V | - | 125mW | 1.25mm | - | - | Not | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | 2mm | 1.2446mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW25121K40FKEG Vishay Dale | 738 |
| Datasheet | 12 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.4kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | 6432 | 1W | 2512 | - | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW060322K0FKEAHP Vishay Dale | 161605 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | - | CRCW-HP | 0.063Lx0.033W 1.60mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 22kOhm | - | - | - | Thick Film | 0.25W 1/4W | RATED AC COLTAGE(V): 75 | 250mW | 75V | TR, PAPER, 7 INCH | 250mW | 850μm | Rectangular | FIXED RESISTOR | Not | 1608 | - | 0603 | - | - | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW120616K0FKEA Vishay Dale | 11115 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 16kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW1206750KFKEA Vishay Dale | 907 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 750kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | 200V | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW06031R80FKEA Vishay Dale | 433529 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1.8Ohm | - | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 |